Redundant Power Supplies Network Servers
Description
Redundant Power Supplies for network servers are designed to ensure continuous power availability by incorporating multiple power supply units within a single system. These systems are engineered to automatically switch to a backup power source in the event of a failure in the primary power supply, thereby maintaining uninterrupted power delivery to the server.
Working Principle
Redundant Power Supplies operate by using two or more identical power supply units whose outputs are interconnected through a diode switching arrangement. This setup allows the system to detect any fault condition in one of the power supplies, isolate it from the system output, and seamlessly transfer the load to the other power supply without any interruption in power delivery. This redundancy is crucial for maintaining system reliability and uptime, especially in critical applications where power continuity is essential. Features such as over- and undervoltage protection, surge protection, isolation diodes, alarms, and remote voltage sensing enhance the reliability and functionality of these systems .
Applications
Redundant Power Supplies are commonly used in data centers and server farms where uninterrupted power is critical. For instance, they are employed in environments that host cloud computing services, financial transaction processing, and other mission-critical applications that demand high availability and reliability. These systems ensure that servers remain operational even during power supply failures, thereby preventing data loss and service interruptions.
Advantages over other Network Servers
One of the primary advantages of Redundant Power Supplies over standard network servers is their ability to provide N+1 redundancy. This means that even if one power module fails or requires maintenance, the system can continue to operate without interruption. This is particularly beneficial in environments where uptime is crucial, as it allows for maintenance and repairs without affecting server operations .
Limitations
Despite their advantages, Redundant Power Supplies can have limitations. They may require more space and have higher initial costs compared to single power supply systems. Additionally, the complexity of managing multiple power modules can increase the potential for configuration errors, which could impact system reliability if not properly managed.
Considerations
When considering Redundant Power Supplies, it is important to evaluate the initial costs, which can be higher due to the need for multiple power modules and additional features. Operating expenses may also be increased due to the need for regular maintenance and potential replacement of power modules. However, the durability and reliability of these systems can offset these costs by reducing downtime and preventing costly outages. It is also essential to consider the ease of maintenance, as systems that allow for hot-swapping of power modules without interrupting operations can significantly reduce maintenance-related downtime .
from Cisco
The Cisco UCS C220 M4 Rack Server is the most versatile, high-density, general-purpose enterprise infrastructure and application server in the industry today. It delivers world-record performance for a wide range of enterprise workloads, including virtualization, collaboration, and bare-metal... [See More]
- Server Type: Network Server
- Processor Type: Dual Intel® Xeon® E5-2600 v3 or v4 processors
- Form Factor: Rack Mounted
- Processors Supported: 2
from Yang Ming International Corporation
Supermicro SuperServer 1017R-MTF, 1U 1U Mainstream Intel ® Xeon ® E5-2600 Optimized Server. Single Intel ®Xeon ®processor E5-2600 family; Socket R (LGA 2011). 8 Hot-swap 2.5" SATA HDD Bays. 8 DIMMs support up to 256GB DDR3 1600MHz reg. ECC memory. 1 (x16) PCI-E 3.0 slot. I/O... [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Network Protocol: Gigabit-Ethernet
from Thinklogical
Sentinel offers high availability – 24 /7/ 365 – with advanced failover architecture. Hot-swappable power supplies, serial device modules, NICs and field replaceable CPU boards. For distributed “mission critical ” networks and IT infrastructures, Thinklogical ’s... [See More]
- Server Type: Network Server
- Flash Memory: 512000
- Form Factor: Rack Mounted
- Capacity: 4
from ASA Computers, Inc.
Intel ® Atom D525I. Intel ® ICH9R Chipset. Up to 4GB single channel unbuffered, non-ECC DDR3 800MHz SO-DIMM. 1x 3.5 Internal Drive Bay OR 2x 2.5 Internal Drive Bay (Optional). 2x Intel 82574L Gigabit LAN. 1 (x4) PCI-E (in x16 slot). 8x USB 2.0 ports (2 rear ports + 5 via headers + 1... [See More]
- Form Factor: Rack Mounted
- Hard Drives: SATA
- Main Memory: 4000
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
from Intel Corporation
Integrated Mainstream dual socket Intel ® Server Board S2600CP4 in a 4U pedestal chassis, supporting eight 3.5" hot-swap drives, quad 1 GbE LAN, 16 DIMMs, two 750W redundant power supplies, Redundant cooling and Intel ® RAID C600 Upgrade Key RKSATA8. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Cisco
The Cisco UCS C220 M5 Rack Server is among the most versatile general-purpose enterprise infrastructure and application servers in the industry. It is a high-density 2-socket rack server that delivers industry-leading performance and efficiency for a wide range of workloads, including... [See More]
- Server Type: Network Server
- Processor Type: Intel Xeon Scalable processors
- Form Factor: Rack Mounted
- Processors Supported: 2
from Yang Ming International Corporation
Supermicro SuperServer 1027R-N3RF, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets. 3. Add on card support: 2 (x16) PCI-E 3.0 Full-heigh,... [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Network Protocol: Gigabit-Ethernet
from ASA Computers, Inc.
Intel ® Xeon ® Processor E3-1200 family; socket H2 (LGA 1155). Intel ® C202 PCH Chipset. 4x 3.5 Hot-swap SATA2 HDDs. 1x PCI-E 2.0 x8 slot. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs. Intel ® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports. 6x SATA 2.0 with RAID 0, 1, 5, 10. 400W... [See More]
- Form Factor: Rack Mounted
- Main Memory: 32000
- Processor Type: Intel Pentium III Xeon
- Hard Drives: SATA
from Intel Corporation
An integrated 4U pedestal system featuring an Intel ® Server Board S1200V3RPL with Intel ® C226 chipset supporting eight 3.5" hot-swap drives, dual 1 GbE LAN, four DIMM Sockets, and two 460W redundant power supplies. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200 v3 Family
- Form Factor: Rack Mounted
- Processors Supported: 1
from Cisco
The Cisco UCS C240 M4 Rack Server is an enterprise-class server designed to deliver exceptional performance, expandability, and efficiency for storage and I/O-intensive infrastructure workloads. This includes big data analytics, virtualization, and graphics-rich and bare-metal applications. The UCS... [See More]
- Server Type: Network Server
- Processor Type: Dual Intel® Xeon® E5-2600 v3 or v4 processors
- Form Factor: Rack Mounted
- Processors Supported: 2
from Yang Ming International Corporation
Supermicro SuperServer 1027R-WRF, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets. 3. Add on card support: 2 (x16) PCI-E 3.0 Full-heigh,... [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Network Protocol: Gigabit-Ethernet
from ASA Computers, Inc.
VS-1200 1U SERVER INTEL SOLUTION. Intel ® Xeon ® Processor E5-2600 series, socket R (LGA 2011). 4x3.5 hot-swap SATA/SAS HDDs. 1x PCI-E 3.0 x16 slot. Up to 512GB DDR3 ECC 1600/1333/1066MHz DIMMs. Intel ® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports. 6x SATA 2.0 with RAID 0, 1, 10. [See More]
- Form Factor: Rack Mounted
- Hard Drives: SATA
- Main Memory: 512000
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
from Intel Corporation
An integrated 4U system featuring an Intel ® Server Board S2400SC2 supporting eight 3.5" hot-swap HDDss, two 750W Common redundant power supply power supply, Intel ® Remote Management Module 4, and dual 1GbE LAN. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2400 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Cisco
The Cisco UCS C240 M5 Rack Server is a 2-socket, 2-Rack-Unit (2RU) rack server offering industry-leading performance and expandability. It supports a wide range of storage and I/O-intensive infrastructure workloads, from big data and analytics to collaboration. Cisco UCS C-Series Rack Servers can be... [See More]
- Server Type: Network Server
- Processor Type: Intel Xeon Scalable processors
- Form Factor: Rack Mounted
- Processors Supported: 2
from Yang Ming International Corporation
Supermicro SuperServer 1027R-WRF4+, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 768GB DDR3 1600MHz ECC Registered DIMM; 24x DIMM sockets. 3. Riser card support: Left - 1 (x16) and 1 (x8) PCI-E... [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Network Protocol: Gigabit-Ethernet
from ASA Computers, Inc.
Intel ® Xeon ® Processor E3-1200 family; socket H2 (LGA 1155). Intel ® C202 PCH Chipset. 2x 3.5 Hot-swap SATA HDDs. 1x PCI-E 2.0 x8 slot. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs. Intel ® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports. 6x SATA 2.0 with RAID 0, 1, 5, 10. 200W low... [See More]
- Form Factor: Rack Mounted
- Hard Drives: SATA
- Main Memory: 32000
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
from Intel Corporation
A dual socket Intel ® Server Board S2400BB4 integrated in a 1U chassis supporting eight 2.5"drives, quad 1 GbE LAN, 12 DIMMs, two 460W redundant power supplies, enterprise class I/O, Intel ® RMM4, and Intel ® RAID C600 Upgrade Key RKSATA8. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2400 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Cisco
The Cisco UCS C460 M4 Rack Server offers exceptionally high performance and reliability to power the most compute- and memory-intensive, mission-critical enterprise applications and virtualized workloads. The C460 M4 Rack Server is well suited for the most demanding enterprise and mission-critical... [See More]
- Server Type: Network Server
- Processor Type: Intel® Xeon® processor E7-4800/8800 v2, v3, or v4 product family CPUs
- Form Factor: Rack Mounted
- Processors Supported: 4
from Yang Ming International Corporation
Supermicro SuperServer 2027TR-H71RF Twin2. Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 256GB DDR3 1600MHz ECC Registered DIMM; 8x DIMM sockets. 3. 1x PCI-E 3.0 (x16)... [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Network Protocol: Gigabit-Ethernet
from ASA Computers, Inc.
Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM. 12X3.5 Hot Swap SATA drive bay. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 6x SATA2 (3 Gbps) Ports via ICH10R... [See More]
- Processor Type: Intel Pentium III Xeon
- Hard Drives: SATA
- Main Memory: 96000
- Other Storage: Floppy
from Intel Corporation
An integrated 1U system featuring an Intel ® Server Board S2600GL4 supporting eight 2.5" hot-swap drives, quad 1 GbE LAN, 16 DIMMs, one 460W redundant power supply, enterprise class I/O, Intel ® RMM4, and Intel ® RAID C600 Upgrade Key RKSATA8. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Cisco
The Cisco UCS C480 M5 Rack Server is a storage- and I/O-optimized enterprise-class rack server that delivers industry-leading performance for in-memory databases, big data analytics, virtualization, Virtual Desktop Infrastructure (VDI), and bare-metal applications. The C480 M5 delivers outstanding... [See More]
- Server Type: Network Server
- Processor Type: Intel Xeon Scalable processors
- Form Factor: Rack Mounted
- Processors Supported: 4
from Yang Ming International Corporation
Supermicro SuperServer 6017R-N3F, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets. 3. Add on card support: 2 (x16) PCI-E 3.0 Full-heigh,... [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Network Protocol: Gigabit-Ethernet
from ASA Computers, Inc.
Processor Support:(2) Intel ® Xeon ® 5500/5600 series processors. Chipset:Intel ® 5500 Chipset (Tylersburg-24D) + ICH10R. Memory Support:(18) DDR3 800/1066/1333 UDIMM w/ ECC or RDIMM slots. Storage Support: 12X3.5 Hot-Swap SAS II /SATA II HDDs & optional internal 2X2.5 SATA II HDDs. [See More]
- Form Factor: Rack Mounted
- Main Memory: 144000
- Processor Type: Intel Pentium III Xeon
- Hard Drives: SATA
from Intel Corporation
An integrated 1U rack system featuring an Intel ® Server Board S1600JP4 supporting eight 2.5" hot-swap HDDss, quad 1GbE, eight DIMMs, two 450W AC redundant power supply, rich I/O PCIe* configuration and Value rails. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-1600 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 1
from Cisco
Data, unstored. Active data demands agile infrastructure built from ongoing innovation and delivery. The Cisco UCS S-Series Storage Server delivers rapid scalability and performance to activate your data and insights in real time. Our modular architecture lets you right-size infrastructure for the... [See More]
- Server Type: Network Server; SAN Server
- Processor Type: Intel Xeon processor E5-2600 v2 or v4 product family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Yang Ming International Corporation
Supermicro SuperServer 6017R-TDF, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 256GB DDR3 1600MHz ECC Registered DIMM; 8x DIMM sockets. 3. Expansion slot (PCI-E 3.0): 1 x16 Full-height. 4. Intel... [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Network Protocol: Gigabit-Ethernet
from ASA Computers, Inc.
Intel ® Xeon ® processor E5-2600 series. Up to 512GB DDR3 ECC Registered DIMM. 3 (x16) PCI-E 3.0 and 3 (x8) PCI-E 3.0. Dual Intel ® i350 Gigabit Ethernet Controller. 8x3.5 Hot-swap SATA Drive Bays. 740W(1+1) High-efficiency Redundant Power Supply [See More]
- Form Factor: Rack Mounted
- Main Memory: 512000
- Processor Type: Intel Pentium III Xeon
- Hard Drives: SATA
from Intel Corporation
An integrated 1U rack system featuring Server Board S1200V3RPM with Intel ® C226 chipset supporting eight 2.5" hot-swap drives (additional cable required), dual 1 GbE LAN, four DIMM Sockets, and two 450W redundant power supplies. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200 v3 Family
- Form Factor: Rack Mounted
- Processors Supported: 1
from Yang Ming International Corporation
Supermicro SuperServer 6017R-WRF, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets. 3. Add on card support: 2 (x16) PCI-E 3.0 Full-heigh,... [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Network Protocol: Gigabit-Ethernet
from ASA Computers, Inc.
Intel ® Xeon ® processor E5-2600 series, with QPI up to 6.4 GT/s. Intel ® C602 Chipset. Up to 768GB DDR3 1600/1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 1 (x16) PCI-E 2.0 + 1 UIO or 1 (x16) PCI-E 2.0. 24x 2.5... [See More]
- Form Factor: Rack Mounted
- Main Memory: 768000
- Processor Type: Intel Pentium III Xeon
- Hard Drives: SATA
from Intel Corporation
Integrated 1U system featuring an Intel ® Server Board S2600WT2 supporting eight 2.5 inch hot-swap drives, dual 1-GbE LAN, 24 DIMMs, one 750W redundant-capable power supply, enterprise class I/O, with built in discrete management network interface. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® processor E5-2600 v3 product family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Yang Ming International Corporation
Supermicro A+ Server 1022G-NTF: Great Expandability and IO Flexibility in Optimized 1U platform. 1. Dual AMD Opteron 6100 Series processors (Socket G34) 8/12-Core ready; HT3.0 Link support. 2. Dual AMD SR5690 / SP5100 Chipset. 3. Up to 256GB of DDR3 Registered ECC 1333/1066/800 or 64GB of DDR3... [See More]
- Server Type: Network Server
- Processor Type: AMD Opteron
- Form Factor: Rack Mounted
- Network Protocol: Gigabit-Ethernet
from ASA Computers, Inc.
Intel ® Xeon ® processor E5-2600 series. Chipset Intel ® C602. Up to 256GB DDR3 ECC Registered DIMM. 1 (x16) PCI-E ( Low Profile). Dual Intel ® I350 Gigabit Ethernet Controller. 6x2.5 Hot-swap SATA Drive Bays. 1400W Gold-level High-efficiency Redundant Power Supply [See More]
- Form Factor: Rack Mounted
- Hard Drives: SATA
- Main Memory: 256000
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
from Intel Corporation
An integrated 1U system featuring an Intel ® Server Board S2600GL4 supporting four 3.5" hot-swap drives, quad 1 GbE LAN, 16 DIMMs, one 460W redundant power supplies and enterprise class I/O. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Yang Ming International Corporation
Supermicro A+ Server 1022GG-TF: 1U 3.5" 3 drive bays Server 28.2" Depth AMD Opteron 6100 series Dual sockets G34 1400W 80 PLUS Gold Level power supply. 1. 2x double width GPU cards supported, optimized for GPU solution (GPU cards shown on image are not included). 2. Dual AMD Opteron 6100 Series... [See More]
- Server Type: Network Server
- Processor Type: AMD Opteron
- Form Factor: Rack Mounted
- Network Protocol: Gigabit-Ethernet
from ASA Computers, Inc.
800W Redundant Power Supply. 16 x 3.5 Hot-swappable SAS Drive Bays. 28-Port 3Gb/s SAS Expander with Enclosure Management. 1 x Slim DVD-ROM Drive. 7x Full-height, Full-length Expansion Slot. 100% Cooling Redundancy. Power Switch & 6 LED Indicators [See More]
- Operating Temperature: 10 to 35
- Other Features: Redundant Power Supplies; Redundant Fan Modules
from Intel Corporation
An integrated 1U rack system featuring an Intel ® Server Board S1600JP4, supporting four 3.5" hot-swap HDDs, quad 1GbE, eight DIMMs, two 450W AC redundant power supply, rich I/O PCIe* configuration and Value rails. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-1600 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 1
from Yang Ming International Corporation
Supermicro A+ Server 1042G-TF: AMD 4-way Opteron based system (up to 48-cores in 1U) is designed for optimal performance. 1. Quad/4-way AMD Opteron 6100 series processors (Socket G34)Twelve/Eight-Core ready. 2. 32 DIMM slots for the best-in-class memory architecture supporting up to 512GB of DDR3... [See More]
- Server Type: Network Server
- Processor Type: AMD Opteron
- Form Factor: Rack Mounted
- Network Protocol: Gigabit-Ethernet
from ASA Computers, Inc.
ASA3008-X2Q-SS2-R-SBB 3U Rackmount Server Intel Xeon 5600 Series Processor [See More]
- Form Factor: Rack Mounted
- Hard Drives: SATA
- Main Memory: 96000
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
from Intel Corporation
An integrated 1U rack system featuring an Intel ® Server Board S1200V3RPM with Intel ® C226 chipset supporting four 3.5" hot-swap drives, dual 1 GbE LAN, four DIMM Sockets, and two 450W redundant power supplies. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200 v3 Family
- Form Factor: Rack Mounted
- Processors Supported: 1
from Yang Ming International Corporation
Supermicro A+ Server 2022G-URF: Affordable, Storage rich workhorse. 1. Dual AMD Opteron 6100 Series processors (Socket G34) 8/12-Core ready; HT3.0 Link support. 2. Dual AMD SR5670 / SP5100 Chipset. 3. Up to 256GB of DDR3 Registered ECC 1333/1066/800 in 16 DIMMs. 4. Intel ® Dual-Port Gigabit... [See More]
- Server Type: Network Server
- Processor Type: AMD Opteron
- Form Factor: Rack Mounted
- Network Protocol: Gigabit-Ethernet
from ASA Computers, Inc.
Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz. 16 x 3.5 SAS / SATA Hot-swappable Drive Bays. Intel ® 82576 Dual-Port Gigabit Ethernet. 1 (x16) PCI-E 2.0 2 (x8) PCI-E 2.0,. 1200W... [See More]
- Form Factor: Rack Mounted
- Main Memory: 192000
- Processor Type: Intel Pentium III Xeon
- Hard Drives: SATA
from Intel Corporation
Integrated 1U system featuring Intel ® Server Board S2600WTT supporting four 3.5 inch hot-swap drives, dual 10-GbE LAN, 24 DIMMs, one 750W redundant-capable power supply, enterprise class I/O, with built in discrete management network interface. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® processor E5-2600 v3 product family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Yang Ming International Corporation
Supermicro 113TQ-700CB: Support up to 8 or 10 (optional) 2.5" SAS/SATA HDDs capacity (Mass storage capacity and complete raid solution in 1U). 1. Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. 2. Intel ® 5520 (Tylersburg) Chipset. 3. Up to 192GB DDR3 1333/... [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Network Protocol: Gigabit-Ethernet
from ASA Computers, Inc.
bull; 4x Hot-plug System Nodes in 4U, each Node: • Up to 8x 3.5 Hot-swap SAS/SATA HDDs (8 per U). • Optional SAS2 (6Gbps) via LSI ® 2308 controller; SW RAID 0, 1, 10 support. • Dual Intel ® Xeon ® Processor E5-2600 Series; Socket R (LGA 2011). • Up to 256GB ECC Reg. [See More]
- Form Factor: Rack Mounted
- Hard Drives: SATA
- Main Memory: 512000
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
from Intel Corporation
An integrated 2U system featuring an Intel ® Server Board S2600GL4 supporting eight 2.5" hot-swap drives, quad 1 GbE LAN, 16 DIMMs, a 750W fixed power supply, enterprise class I/O, Intel ® RMM4, and Intel ® RAID C600 Upgrade Key RKSATA8. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Yang Ming International Corporation
Supermicro CSE-502L-200B: Optimized compact 1U Intel ® Atom Server. 1. Intel ® Atom D525 (DMI). 2. Up to 4GB single channel unbuffered, non-ECC DDR3 800/667MHz SO-DIMM. 3. 2x Intel 82574L Gigabit LAN, 1 PCI-E 2.0 x4 (in x16 slot). 4. Onboard Matrox G200eW video. 5. 1x 3.5 or Up to 2x 2.5... [See More]
- Server Type: Network Server
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- I/O Ports: Serial; USB
from ASA Computers, Inc.
8x Hot-plug System Nodes in 4U, each Node: Up to 6x 2.5 Hot-swap SAS/SATA HDDs (12 per U). Optional SAS2 (6Gbps) via LSI ® 2208 controller; HW RAID 0, 1, 5, 6, 10, 50, 60 support. Dual Intel ® Xeon ® Processor E5-2600 Series; Socket R (LGA 2011). Up to 512GB ECC Reg. DDR3 1600MHz SDRAM... [See More]
- Form Factor: Rack Mounted
- Hard Drives: SATA
- Main Memory: 512000
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
from Intel Corporation
An integrated 2U system with an Intel ® Server Board S2600GZ supporting eight 2.5" hot-swap drives, quad 1 GbE LAN, 24 DIMMs, two 750W redundant power supplies, enterprise class I/O, Intel ® RMM4, and Intel ® RAID C600 Upgrade Key RKSATA8. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Yang Ming International Corporation
Supermicro 513F-350B: 1U Server 9.8" Depth intel Core i5 series CPU single socket G2 (rPGA 988B) 200W power supply. 1. 350W High-efficiency power supply 80 PLUS Gold Level. 2. Intel 2nd Generation Core i7/i5/i3, Pentium, Celeron Mobile processors supported; socket G2 (rPGA 989). 3. 1x 3.5 Internal... [See More]
- Server Type: Network Server
- Other Features: Redundant Power Supplies
- Form Factor: Rack Mounted
from ASA Computers, Inc.
Intel ® Xeon ® processor E5-2600 series. Up to 512GB DDR3 ECC Registered DIMM. 3 (x16) PCI-E 3.0 and 3 (x8) PCI-E 3.0. Dual Intel ® i350 Gigabit Ethernet Controller. 8x3.5 Hot-swap SATA Drive Bays and 2X2.5 HDDs. 920W High-efficiency Redundant Power Supply [See More]
- Form Factor: Rack Mounted
- Main Memory: 256000
- Processor Type: Intel Pentium III Xeon
- Hard Drives: SATA
from Intel Corporation
2U rack system featuring Intel ® Server Board S4600LT2, supporting eight 2.5" HDDss, 48 DIMMs, dual 1 GbE LAN, integrated Dual Ethernet Controller X540 (10GbE), eight port SAS 6G PCIe* ROC module RMS25PB080, and two 1600W AC redundant power supplies. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-4600 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 4
from Yang Ming International Corporation
Supermicro 748TQ-R1400B: Suited for SMB & HPC environments and single-tier architectures. 1. Quad Intel ® Xeon ® processor 7500 series (8-Core) or new gen. Intel ® Xeon ® processors E7-4800 family(10-Core), with QPI up to 6.4 GT/s. 2. Support 512GB DDR3 ECC Reg. DIMM. 3. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Network Protocol: Gigabit-Ethernet
from ASA Computers, Inc.
Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM. 50x3.5 Hot-sawp SATA drive bay. Intel ® 82576 Dual-Port Gigabit Ethernet. 6x SATA2 (3 Gbps) Ports via ICH10R Controller. 1... [See More]
- Form Factor: Rack Mounted
- Main Memory: 192000
- Processor Type: Intel Pentium III Xeon
- Hard Drives: SATA
from Intel Corporation
Integrated 2U system featuring an Intel ® Server Board S2600WT2 supporting eight 2.5 inch hot-swap drives, dual 1-GbE LAN, 24 DIMMs, and one 1100W redundant-capable power supply; DC power supply option available and sold separately. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v3 Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Yang Ming International Corporation
Supermicro 809T-1200B: Genuine Dual Computer Nodes in 1U, Support 8 2.5" SAS/SATA HDDs; Modular maintenance and enhanced. 1. Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. 2. Intel ® 5520 (Tylersburg) Chipset; 2 nodes. 3. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC... [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Network Protocol: Gigabit-Ethernet
from Intel Corporation
An integrated 2U system featuring an Intel ® Server Board S2600GZ4 supporting 16 2.5" hot-swap drives, quad 1 GbE LAN, 24 DIMMs, two 750W redundant power supplies, enterprise class I/O, Intel ® RMM4, and Intel ® RAID C600 Upgrade Key RKSAS8. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Yang Ming International Corporation
Supermicro 813MTQ-350CB: Mainstream High Power Efficiency and High Speed Computing Node. 1. Intel ® Xeon ® Processor E3-1200 family; socket H2 (LGA 1155). 2. Intel ® C202 PCH Chipset. 3. 4x 3.5" Hot-swap SATA II HDDs, 1x PCI-E 2.0 x8 slot. 4. Up to 32GB DDR3 ECC 1333/1066MHz... [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Network Protocol: Gigabit-Ethernet
from Intel Corporation
An integrated 2U system featuring an Intel ® Server Board S2600GZ4 supporting 24 2.5" hot-swap drives, quad 1 GbE LAN, 24 DIMMs, two 750W redundant power supplies, enterprise class I/O, and Intel ® RMM4. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Yang Ming International Corporation
Supermicro 815TQ-700CB: Great Expandability and IO Flexibility in Optimized 1U platform, 3 expansion slots (2 PCI-E G2 x8 link and 1 UIO); Perfect solution to make full use of system resources. 1. Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. 2. Intel ® 5520... [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Network Protocol: Gigabit-Ethernet
from Intel Corporation
2U rack system featuring Intel ® Server Board integrated dual port Intel ® Ethernet Controller I350 (1GbE), dual 1 GbE LAN, two 1600W AC redundant power supplies, Fan board, Power distribution board, and two risers. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-4600 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 4
from Yang Ming International Corporation
Supermicro 818A-1400LPB: Intel 1U 4-way Server with Super High Computing Performance, support QPI format 8-core 7500 Series and 10-core E-7 4800 Xeon Processors. 1. Quad Intel ® Xeon ® processor 7500 series (8-Core) or new gen. Intel ® Xeon ® processors E7-4800 family... [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- I/O Ports: Serial; USB
from Intel Corporation
An integrated 2U system featuring an Intel ® Server Board S2600GZ4 supporting eight 3.5" hot-swap drives, quad 1 GbE LAN, 24 DIMMs, two 750W redundant power supplies, enterprise class I/O, Intel ® RMM4, and Intel ® RAID C600 Upgrade Key RKSATA8. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Yang Ming International Corporation
Supermicro 823MTQ-R700LPB: 2U 3.5" 3 drive bays Server 17.7" Depth intel Core i5 series CPU single socket G2 (rPGA 988B) 700W power supply. 1. Redundant (1+1) 700W Power Supply. 2. 3x 3.5 Rear Hot-swap SAS / SATA Drive Bays. 3. 1x Slim CD-ROM Drive; Front I/O Access. 4. 4x 3-Pin 40x40x56mm Cooling... [See More]
- Server Type: Network Server
- Other Features: Redundant Power Supplies
- Form Factor: Rack Mounted
from Intel Corporation
An integrated 2U rack system featuring an Intel ® Server Board S2600IP4 supporting 10 I/O slots: two mezzanine (x8) slots, eight PCIe* slots supporting up to four DW cards (x16) plus up to eight SCU ports, two SATA3 ports and quad 1 GbE LAN. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Yang Ming International Corporation
Supermicro 825MTQ-R700LPB: 2U 3.5" 3 drive bays Server 17.7" Depth intel Core i5 series CPU single socket G2 (rPGA 988B) 700W power supply. 1. 700W redundant power supply. 2. 3x 3.5 Hot-swap Drive Bays. 3. Intel ® 2nd Generation Core i7/i5/i3, Pentium, Celeron Mobile processors supported;... [See More]
- Server Type: Network Server
- Other Features: Redundant Power Supplies
- Form Factor: Rack Mounted
from Intel Corporation
An integrated 2U system featuring an Intel ® Server Board S2600GZ4 supporting 12 3.5" hot-swap drives, quad 1 GbE LAN, 24 DIMMs, two 750W redundant power supplies, enterprise class I/O, Intel ® RMM4. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Yang Ming International Corporation
Supermicro CSE-828TQ-R1400LPB: Firing with QUAD processors & I/O expansion capability; Designed for high performance computing & virtualization applications. 1. Quad Intel ® Xeon ® processor 7500 series (8-Core) or new gen. Intel ® Xeon ® processors E7-4800 family(10-Core),... [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- I/O Ports: Serial; USB
from Intel Corporation
An integrated 2U rack system featuring an Intel ® Server Board S2600IP4 supporting 10 I/O slots: two mezzanine (x8) slots, eight PCIe* slots supporting up to four DW cards (x16) plus up to eight SCU ports, two SATA3 ports and quad 1 GbE LAN. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Yang Ming International Corporation
Supermicro 842TQ-865B: 4U 3.5" 5 drive bays Server 20.5" Depth intel Core i5 series CPU single socket G2 (rPGA 988B) 700W power supply. 1. 865W High Efficiency power supply. 2. Intel 2nd Generation Core i7/i5/i3, Pentium, Celeron Mobile processors supported; socket G2 (rPGA 989). 3. 3x 5.25... [See More]
- Server Type: Network Server
- Other Features: Redundant Power Supplies
- Form Factor: Rack Mounted
from Intel Corporation
Integrated 2U system featuring an Intel ® Server Board S2600WTT supporting 12 3.5 inch hot-swap drives, dual 10-GbE LAN, 24 DIMMs, one 1100W redundant-capable power supply, enterprise class I/O, with built in discrete management network interface. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v3 Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Yang Ming International Corporation
High-performance info-sharing across file and block data that can be easily scaled to accommodate extreme data growth. 1. Processor Support (4) Intel ® Xeon ® processor 7500 / E7-4800 series. 2. Intel ® 7500 chipset + ICH10R. 3. Memory Support (64) DDR3 1066/1333 RDIMM slots... [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Network Protocol: Gigabit-Ethernet
from Intel Corporation
A dual socket Intel ® Workstation Board W2600CR2 in a 4U pedestal chassis supporting 10 I/O slots: two mezzanine (x8) slots, eight PCIe* slots supporting up to four DW cards (x16) plus up to eight SCU ports and two SATA3 ports and dual 1 GbE LAN. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 2