Intel® Pentium® III XeonTM Network Servers

93 Results
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage -- AX301
from OnLogic Inc.

UNCOMPROMIZING EDGE PERFORMANCE. The OnLogic AX301 is a high-performance edge server designed to handle demanding workloads. Equipped with a single 5th Gen Intel ® Xeon ® Scalable processor, the AX301 offers exceptional processing power and flexibility. With support for up to two dual-slot... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Flash Memory: 2.00E9
  • Server Type: Network Server
  • Other Storage: RAID
MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server -- MC850-70
from OnLogic Inc.

MINI EDGE SERVER WITH EXPANSION. Xeon processing and PCIe x16 expansion converge in the compact MC850-70 to create a scalable mini edge server solution for industrial automation, artificial intelligence, machine learning, data aggregation or content caching applications. Adding server functionality... [See More]

  • Processor Type: Intel Pentium III Xeon; Intel Xeon
  • Flash Memory: 6.40E7
  • Server Type: Network Server
  • Operating Temperature: 10 to 35
1017R-MTF
from Yang Ming International Corporation

Supermicro SuperServer 1017R-MTF, 1U 1U Mainstream Intel ® Xeon ® E5-2600 Optimized Server. Single Intel ®Xeon ®processor E5-2600 family; Socket R (LGA 2011). 8 Hot-swap 2.5" SATA HDD Bays. 8 DIMMs support up to 256GB DDR3 1600MHz reg. ECC memory. 1 (x16) PCI-E 3.0 slot. I/O... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
Flex System x240 M5 Blade Server
from Lenovo

Advanced blade servers, management software & networking designed to keep operating costs down without sacrificing efficiency, reliability, or security. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processor Speed: 2400
  • Form Factor: Blade Server
  • Processors Supported: 2
Intel® Compute Module HNS2600JF
from Intel Corporation

A hot-pluggable high density compute module integrated with Intel ® Server Board S2600JF for maximum memory bandwidth as flexible configuration option for Intel ® Server Chassis H2000 family. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Product Family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 2
PowerSpec® Server 510
from PowerSpec

Intel ® Xeon ® Processor E3-1220; Windows ® Small Business Server 2011 Essentials; 8GB (2- 4096MB) DDR3 1333 Unbuffered ECC UDIMM; 1TB RAID 5 - (3 x 500GB) Enterprise Class SATA HDDs; 22x Dual Layer DVD &plusm;R/ &plusm;RW Drive [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server
  • Main Memory: 1.00E6
1U Rackmount Server -- ASA1125-X2Q-SS-S
from ASA Computers, Inc.

Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 6x SATA2 (3 Gbps) Ports via ICH10R Controller. 1... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Main Memory: 192000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
1027R-N3RF
from Yang Ming International Corporation

Supermicro SuperServer 1027R-N3RF, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets. 3. Add on card support: 2 (x16) PCI-E 3.0 Full-heigh,... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
Flex System x440 Blade Server
from Lenovo

A price-performance optimized 4-socket compute node for virtualization, databases, & memory-intensive computing applications. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processors Supported: 1
  • Form Factor: Blade Server
  • Main Memory: 1.50E6
Intel® Compute Module HNS2600JFF
from Intel Corporation

A hot-pluggable high density compute module integrated with Intel ® Server Board S2600JFF for maximum memory bandwidth, InfiniBand* FDR (56Gb/s), and flexible configuration options for Intel ® Server Chassis H2000 family. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Product Family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 2
1U Rackmount Server Intel Xeon Processor 1156 Socket -- ASA1139-X1Q-S3-R
from ASA Computers, Inc.

Intel ® Xeon ® Processor E3-1200 family; socket H2 (LGA 1155). Intel ® C202 PCH Chipset. 4x 3.5 Hot-swap SATA2 HDDs. 1x PCI-E 2.0 x8 slot. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs. Intel ® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports. 6x SATA 2.0 with RAID 0, 1, 5, 10. 400W... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Main Memory: 32000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
1027R-WRF
from Yang Ming International Corporation

Supermicro SuperServer 1027R-WRF, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets. 3. Add on card support: 2 (x16) PCI-E 3.0 Full-heigh,... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
Flex System x480 X6 Compute Node
from Lenovo

Ideal for workloads such as large virtual machines, analytics, & databases requiring more cores as well as more memory per system or VM. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processors Supported: 4
  • Form Factor: Blade Server
  • Main Memory: 6.00E6
Intel® Compute Module HNS2600KP
from Intel Corporation

A hot-pluggable high-density compute module integrated with the Intel ® Server Board S2600KP for higher memory bandwidth and flexible configuration options for the Intel ® Server Chassis H2000 family. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® processor E5-2600 v3 product family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 2
1U Server -- ASA1126-X2Q-SS-R
from ASA Computers, Inc.

Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB unbuffered DIMM. 1 (x16) PCI-E 2.0 + 1 UIO. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 8 x 2.5 Hot-swap Drive Bays. 650W High-efficiency Redundant... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Main Memory: 96000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
1027R-WRF4P
from Yang Ming International Corporation

Supermicro SuperServer 1027R-WRF4+, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 768GB DDR3 1600MHz ECC Registered DIMM; 24x DIMM sockets. 3. Riser card support: Left - 1 (x16) and 1 (x8) PCI-E... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
Flex System x880 X6 Compute Node
from Lenovo

For workloads that demand the highest levels of performance such as analytics & databases requiring more cores as well more memory per system. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processors Supported: 8
  • Form Factor: Blade Server
  • Main Memory: 1.20E7
Intel® Compute Module HNS2600TP
from Intel Corporation

A hot-pluggable high-density compute module integrated with the Intel ® Server Board S2600TP for higher memory capability and flexible configuration options for the Intel ® Server Chassis H2000 family. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® processor E5-2600 v3 product family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 2
1U Server -- ASA1146-X2O-S2R
from ASA Computers, Inc.

Processor Support:(2) Intel ® Xeon ® 5500/5600 series processors. Chipset:Intel ® 5500 Chipset (Tylersburg-24D) + ICH10R. Memory Support:(18) DDR3 800/1066/1333 UDIMM (w/ ECC) or RDIMM slots. Storage Support:(4) 3.5 or (10) 2.5 Hot-Swap SAS II /SATA II HDDs. Power Supply:(2) 650W 1+1... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Main Memory: 144000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
2027TR-H71RF
from Yang Ming International Corporation

Supermicro SuperServer 2027TR-H71RF Twin2. Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 256GB DDR3 1600MHz ECC Registered DIMM; 8x DIMM sockets. 3. 1x PCI-E 3.0 (x16)... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
Lenovo ThinkSystem SD530
from Lenovo

Easily adjusting to new environments and different conditions has been the dictionary definition of adaptability. Now, Lenovo ThinkSystem SD530 redefines IT adaptability. SD530 is a single platform designed to excel not only at critical enterprise workload environments (such as virtualization,... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processor Speed: 2666
  • Form Factor: Rack Mounted
  • Processors Supported: 2
Intel® Compute Module HNS2600WP
from Intel Corporation

A hot-pluggable high density compute module integrated with Intel ® Server Board S2600WP for maximum memory capability and flexible configuration options for the Intel ® Server Chassis H2000 family. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Product Family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 2
2U iSCSI Solution -- AIN2102-X2Q-S2-R
from ASA Computers, Inc.

Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM. 12X3.5 Hot Swap SATA drive bay. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 6x SATA2 (3 Gbps) Ports via ICH10R... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Hard Drives: SATA
  • Main Memory: 96000
  • Other Storage: Floppy
6017R-N3F
from Yang Ming International Corporation

Supermicro SuperServer 6017R-N3F, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets. 3. Add on card support: 2 (x16) PCI-E 3.0 Full-heigh,... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
NeXtScale M5
from Lenovo

The Lenovo NeXtScale System addresses the increasing data and computing challenges of the data center by delivering dense performance across a variety of functions-from compute, I/O, storage, and acceleration-in more cost- and energy-efficient ways than ever before. NeXtScale now provides even... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processor Speed: 2400
  • Form Factor: Rack Mounted
  • Processors Supported: 2
Intel® Server Board S1200BTLR
from Intel Corporation

An entry level UP server board for pedestal or rack chassis. This single socket board supports Intel ® Xeon ® E3-1200 processors and 4 DIMMs, and has the highly integrated single-chip baseboard management controller based on ServerEngines* Pilot III. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200/E3-1200 V2 Family; Intel® Core™ i3 2100/i3-3200 Processor Series
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 1
2U Server -- ASA2020-X2Q-SD-R
from ASA Computers, Inc.

Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 1 (x16) PCI-E 2.0 + 1 UIO or 1 (x16) PCI-E 2.0. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Main Memory: 96000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
6017R-TDF
from Yang Ming International Corporation

Supermicro SuperServer 6017R-TDF, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 256GB DDR3 1600MHz ECC Registered DIMM; 8x DIMM sockets. 3. Expansion slot (PCI-E 3.0): 1 x16 Full-height. 4. Intel... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
System x3100 M5
from Lenovo

4U/5U tower server that delivers business-class performance, energy efficiency, & reliability in a compact tower. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel Celeron
  • Main Memory: 32000
  • Form Factor: Desktop / Pedestal
  • Cache Memory: 8000
Intel® Server Board S1200BTLRM
from Intel Corporation

A General Purpose, single socket board supporting Intel ® Xeon ® E3-1200 processors, 4 DIMMs, integrated single-chip baseboard management controller based on ServerEngines* Pilot III. For use with Intel ® Integrated RAID Module RMS25PB and RMS25KB Families. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200/E3-1200 V2 Family; Intel® Core™ i3 2100/i3-3200 Processor Series
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 1
2U Server -- ASA2040-X2O-S2R
from ASA Computers, Inc.

Processor Support:(2) Intel ® Xeon ® 5500/5600 series processors. Chipset:Intel ® 5500 Chipset (Tylersburg-24D) + ICH10R. Memory Support:(18) DDR3 800/1066/1333 UDIMM w/ ECC or RDIMM slots. Storage Support: 12X3.5 Hot-Swap SAS II /SATA II HDDs & optional internal 2X2.5 SATA II HDDs. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Main Memory: 144000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
6017R-WRF
from Yang Ming International Corporation

Supermicro SuperServer 6017R-WRF, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets. 3. Add on card support: 2 (x16) PCI-E 3.0 Full-heigh,... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
System x3250 M5 Rack Server
from Lenovo

The most compact 1U rack server with room to expand. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processors Supported: 1
  • Form Factor: Rack Mounted
  • Main Memory: 32000
Intel® Server Board S1200BTSR
from Intel Corporation

Intel ® Server Board S1200BTSR, a sub-entry level UP server board for pedestal or rack chassis. This single socket board supports the Intel ® Xeon ® E3-1200 processors and 4 DIMMs. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200/E3-1200 V2 Family; Intel® Core™ i3 2100/i3-3200 Processor Series
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 1
2U Server Sandy Bridge Processor -- ASA2044-X2O-S2-R
from ASA Computers, Inc.

Intel ® Xeon ® processor E5-2600 series. Up to 512GB DDR3 ECC Registered DIMM. 3 (x16) PCI-E 3.0 and 3 (x8) PCI-E 3.0. Dual Intel ® i350 Gigabit Ethernet Controller. 8x3.5 Hot-swap SATA Drive Bays. 740W(1+1) High-efficiency Redundant Power Supply [See More]

  • Processor Type: Intel Pentium III Xeon
  • Main Memory: 512000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
CSE-113TQ-700CB
from Yang Ming International Corporation

Supermicro 113TQ-700CB: Support up to 8 or 10 (optional) 2.5" SAS/SATA HDDs capacity (Mass storage capacity and complete raid solution in 1U). 1. Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. 2. Intel ® 5520 (Tylersburg) Chipset. 3. Up to 192GB DDR3 1333/... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
System x3500 M5
from Lenovo

All-in-one two-socket tower server (with available 5U rack mount), with big performance & storage configurations in a small footprint for business-critical enterprise workloads. Built with advanced levels of security, reliability, efficiency, & scalability. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processors Supported: 2
  • Form Factor: Desktop / Pedestal
  • Main Memory: 64000
Intel® Server Board S1200V3RPL
from Intel Corporation

An entry-level one socket board with Intel ® C226 chipsetsupporting one Intel ® Xeon ® Processor E3-1200 family, 4 UDIMMs at up to 1600MHz and dual integrated Intel ® Ethernet Controller. Optional mezzanine connector or Intel ® Remote Management Module 4. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200 v3 Family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 1
2U Storage Server Sandy Bridge Processor -- ASA2041-X2O-S3-R
from ASA Computers, Inc.

Intel ® Xeon ® processor E5-2600 series, with QPI up to 6.4 GT/s. Intel ® C602 Chipset. Up to 768GB DDR3 1600/1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 1 (x16) PCI-E 2.0 + 1 UIO or 1 (x16) PCI-E 2.0. 24x 2.5... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Main Memory: 768000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
CSE-748TQ-R1400B
from Yang Ming International Corporation

Supermicro 748TQ-R1400B: Suited for SMB & HPC environments and single-tier architectures. 1. Quad Intel ® Xeon ® processor 7500 series (8-Core) or new gen. Intel ® Xeon ® processors E7-4800 family(10-Core), with QPI up to 6.4 GT/s. 2. Support 512GB DDR3 ECC Reg. DIMM. 3. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
System x3550 M5 Rack Server
from Lenovo

1U rack server for any workload from print-server to cloud, or big data & analytics. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processor Speed: 2400
  • Form Factor: Rack Mounted
  • Processors Supported: 2
Intel® Server Board S1200V3RPM
from Intel Corporation

An entry-level one socket board with Intel ® C226 chipset, supporting one Intel ® Xeon ® Processor E3-1200 family, 4 UDIMMs up to 1600MH, dual integrated Intel ® Ethernet Controller, I/O expansion & enhanced processor graphics support. Optional Intel ® RMM4. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200 v3 Family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 1
3U iSCSI Storage Solution -- AIN3102-X2Q-S2-R
from ASA Computers, Inc.

Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM. 16x 3.5 SAS / SATA Hot-swap drive bay. Intel ® 82576 Dual-Port Gigabit Ethernet. 6x SATA2 (3 Gbps) Ports via ICH10R... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Hard Drives: SATA
  • Main Memory: 192000
  • Other Storage: Floppy; DVDROM
CSE-809T-1200B
from Yang Ming International Corporation

Supermicro 809T-1200B: Genuine Dual Computer Nodes in 1U, Support 8 2.5" SAS/SATA HDDs; Modular maintenance and enhanced. 1. Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. 2. Intel ® 5520 (Tylersburg) Chipset; 2 nodes. 3. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
System x3650 M5 Rack Server
from Lenovo

2U rack server for diverse, business-critical workloads, 24/7, with leadership reliability, efficient performance, & security. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processor Speed: 2400
  • Form Factor: Rack Mounted
  • Processors Supported: 2
Intel® Server Board S1200V3RPO
from Intel Corporation

Intel ® Server Board S1200V3RPO with with Intel ® C224 chipset, supports 4 UDIMM sockets with two channel native 1600MHz [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200 v3 Family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 1
3U Server -- ASA3006-X2H-S2-R
from ASA Computers, Inc.

Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz. 16 x 3.5 SAS / SATA Hot-swappable Drive Bays. Intel ® 82576 Dual-Port Gigabit Ethernet. 1 (x16) PCI-E 2.0 2 (x8) PCI-E 2.0,. 1200W... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Main Memory: 192000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
CSE-813MTQ-350CB
from Yang Ming International Corporation

Supermicro 813MTQ-350CB: Mainstream High Power Efficiency and High Speed Computing Node. 1. Intel ® Xeon ® Processor E3-1200 family; socket H2 (LGA 1155). 2. Intel ® C202 PCH Chipset. 3. 4x 3.5" Hot-swap SATA II HDDs, 1x PCI-E 2.0 x8 slot. 4. Up to 32GB DDR3 ECC 1333/1066MHz... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
System x3750 M4 Rack Server
from Lenovo

Dense, 4-Socket 2U rack server with advanced flexibility & expandability. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processors Supported: 4
  • Form Factor: Rack Mounted
  • Main Memory: 1.50E6
Intel® Server Board S1400FP2
from Intel Corporation

A mainstream one socket board supporting one Intel ® Xeon ® processor E5-2400 family, six DIMMs, 14 onboard SATA/SAS ports and two NICs. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2400 v2 Product Family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 1
4U Server Intel Xeon Six Core -- ASA4011-X2H-S2-R
from ASA Computers, Inc.

Extra High-Density 4U Storage Chassis. Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM. Intel ® 82576 Dual-Port Gigabit Ethernet. 1 (x16) PCI-E 2.0, 2... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Main Memory: 192000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
CSE-815TQ-700CB
from Yang Ming International Corporation

Supermicro 815TQ-700CB: Great Expandability and IO Flexibility in Optimized 1U platform, 3 expansion slots (2 PCI-E G2 x8 link and 1 UIO); Perfect solution to make full use of system resources. 1. Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. 2. Intel ® 5520... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
System x3850 X6 Rack Server
from Lenovo

The unique modular "book" design of the x3850 X6 accommodates multiple generations of processor and memory technology in the same chassis, delivering seamless scalability and maximum performance. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processor Speed: 3200
  • Form Factor: Rack Mounted
  • Processors Supported: 4
Intel® Server Board S1400SP2
from Intel Corporation

A mainstream rack optimized one socket server board supporting one Intel ® Xeon ® Processor E5-2400 family, six DIMMs, 14 onboard SATA/SAS ports, two NICs, external I/O module, internal ROC module, and 4x 1 GbE integrated LAN. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2400 v2 Product Family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 1
4U Server Sandy Bridge Processor -- ASA4018-X2O-S2-R
from ASA Computers, Inc.

Intel ® Xeon ® processor E5-2600 series. Up to 512GB DDR3 ECC Registered DIMM. 3 (x16) PCI-E 3.0 and 3 (x8) PCI-E 3.0. Dual Intel ® i350 Gigabit Ethernet Controller. 8x3.5 Hot-swap SATA Drive Bays and 2X2.5 HDDs. 920W High-efficiency Redundant Power Supply [See More]

  • Processor Type: Intel Pentium III Xeon
  • Main Memory: 256000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
CSE-818A-1400LPB
from Yang Ming International Corporation

Supermicro 818A-1400LPB: Intel 1U 4-way Server with Super High Computing Performance, support QPI format 8-core 7500 Series and 10-core E-7 4800 Xeon Processors. 1. Quad Intel ® Xeon ® processor 7500 series (8-Core) or new gen. Intel ® Xeon ® processors E7-4800 family... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • I/O Ports: Serial; USB
System x3950 X6 Rack Server
from Lenovo

As businesses continue to expand into mobile and cloud arenas, mission-critical applications-and data center infrastructure-must do more. Superior IT solutions must easily scale-up for better performance, manage large masses of data, and make that crucial actionable insight available in real-time. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processor Speed: 3200
  • Form Factor: Rack Mounted
  • Processors Supported: 8
Intel® Server Board S1600JP2
from Intel Corporation

A high density server board supporting one Intel ® Xeon ® Processor E5-1600 family, 8 DIMMs, two NICs, front I/O and 40 PCIe3 lanes of rich I/O as an ideal solution for embedded appliance, storage and High Performance Computing segments. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-1600 v2 Family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 1
4U Storage Server Intel Xeon Processor -- ASA4012-X2H-SSD-R
from ASA Computers, Inc.

Extra High-Density 4U Storage Chassis. Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM. Intel ® 82576 Dual-Port Gigabit Ethernet. 1 (x16) PCI-E 2.0, 2... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Main Memory: 192000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
CSE-828TQ-R1400LPB
from Yang Ming International Corporation

Supermicro CSE-828TQ-R1400LPB: Firing with QUAD processors & I/O expansion capability; Designed for high performance computing & virtualization applications. 1. Quad Intel ® Xeon ® processor 7500 series (8-Core) or new gen. Intel ® Xeon ® processors E7-4800 family(10-Core),... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • I/O Ports: Serial; USB
ThinkServer RD350 Rack Server
from Lenovo

Next-gen 1U design loaded with features you need including outstanding performance, built-in value and new intuitive management tools. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processor Speed: 2400
  • Form Factor: Rack Mounted
  • Processors Supported: 2
Intel® Server Board S2400BB4
from Intel Corporation

A mainstream rack server board supporting two Intel ® Xeon ® E5-2400 processors, quad 1 GbE LAN, 12 DIMMs with 2 DIMM Per Channel design for maximum memory capability and maximum I/O routed for cloud/datacenter segment. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2400 v2 Family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 2
8U Server -- ASA8003-X2H-S2-R
from ASA Computers, Inc.

Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM. 50x3.5 Hot-sawp SATA drive bay. Intel ® 82576 Dual-Port Gigabit Ethernet. 6x SATA2 (3 Gbps) Ports via ICH10R Controller. 1... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Main Memory: 192000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
QSSC-S4R
from Yang Ming International Corporation

High-performance info-sharing across file and block data that can be easily scaled to accommodate extreme data growth. 1. Processor Support (4) Intel ® Xeon ® processor 7500 / E7-4800 series. 2. Intel ® 7500 chipset + ICH10R. 3. Memory Support (64) DDR3 1066/1333 RDIMM slots... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
ThinkServer RD450 Rack Server
from Lenovo

Next-gen 2U design with a tremendous increase in memory capacity and generous storage, all at a manageable price point. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processor Speed: 2400
  • Form Factor: Rack Mounted
  • Processors Supported: 2
Intel® Server Board S2400SC2
from Intel Corporation

A value two socket server board for first server environments, supporting two Intel ® Xeon ® Processor E5-2400 family, eight DIMMs and 14 onboard SATA/SAS ports, expanded I/O with 33 total PCIe lanes including 28 PCI Gen3, and Intel ® Server Management. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2400 v2 Family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 2
QSSC-S99K
from Yang Ming International Corporation

Quanta QSSC-S99K: Optimized 1U server from world leading datacenter solution provider. Processor Support: (2) Intel ® Xeon ® 5500/5600 series processors. Chipset: Intel ® 5500 Chipset (Tylersburg-24D) + ICH10R. Memory Support: (18) DDR3 800/1066/1333 UDIMM (w/ ECC) or RDIMM slots. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
ThinkServer RD550 Rack Server
from Lenovo

Next-gen system with the performance & capacity of a 2U system in a 1U form factor. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processors Supported: 2
  • Form Factor: Rack Mounted
  • Main Memory: 768000
Intel® Server Board S2600CO4
from Intel Corporation

A premium server board supporting two Intel ® Xeon ® processor E5-2600 family up to 130W and 16 DIMMs with four 1Gb Ethernet ports. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 2
QSSC-S99K-2
from Yang Ming International Corporation

Quanta optimized 1U server from world leading datacenter solution provider. Processor Support: (2) Intel ® Xeon ® 5500/5600 series processors. Chipset: Intel ® 5500 Chipset (Tylersburg-24D) + ICH10R. Memory Support: (18) DDR3 800/1066/1333 UDIMM (w/ ECC) or RDIMM slots. HDD... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
ThinkServer RD650 Rack Server
from Lenovo

Incredible storage density & a highly flexible design in next-generation rack server-perfect for your business-critical applications. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processors Supported: 2
  • Form Factor: Rack Mounted
  • Main Memory: 768000
Intel® Server Board S2600CP2
from Intel Corporation

A mainstream server board supporting two Intel ® Xeon ® E5-2600 processors and 16 DIMMs with two 1Gb Ethernet ports, and six x8 electrical PCIe Gen3 IO slots. Up to 8 SCU ports plus 2 SATA 6Gb ports and 4 SATA 3Gb ports with storage activation key. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 2
QSSC-S99Q-3
from Yang Ming International Corporation

Optimized 2U server from world leading datacenter solution provider. Processor Support: (2) Intel ® Xeon ® 5500/5600 series processors. Chipset: Intel ® 5500 Chipset (Tylersburg-24D) + ICH10R. Memory Support: (18) DDR3 800/1066/1333 UDIMM (w/ ECC) or RDIMM slots. HDD Support: (4)... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
ThinkServer RS160 Rack Server
from Lenovo

This entry-level server packs a lot of power into a tiny package at an affordable price. It's reliable, easy to use, energy-efficient, flexible, and offers loads of features. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel Celeron
  • Processor Speed: 2400
  • Form Factor: Rack Mounted
  • Processors Supported: 1
Intel® Server Board S2600CW2
from Intel Corporation

A general purpose server board supporting two Intel ® Xeon ® processor E5-2600 V3 family up to 145W, 16 DIMMs, and two 1-Gb ethernet ports [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® processor E5-2600 v3 product family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 2
S210-X12MS
from Yang Ming International Corporation

Quanta Two-Socket High Performance & Cost-Effective 1U Rackmount Server w/ Dual Intel ® Xeon ® E5-2600 processors. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets. 3. PCIe x16 G3 riser slot for... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
ThinkServer SD350
from Lenovo

Up to four ThinkServer sd350 compute nodes in each compact 2U n400 enclosure deliver a dense, scalable platform for distributed enterprise and hyperconverged solutions. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processors Supported: 2
  • Form Factor: Rack Mounted
  • Main Memory: 512000
Intel® Server Board S2600GL
from Intel Corporation

A premium compute platform 2-socket board supporting two Intel ® Xeon ® Processors E5-2600 family, 24 DIMMs, enterprise class IO, and quad 1Gb ethernet. For datacenter, cloud, or HPC customers who require a premium computing platform in a rack-optimized solution, Intel ® Server Boards... [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 2
S210-X12RS
from Yang Ming International Corporation

Quanta Two-Socket High Memory 1U Rackmount Server w/ Dual Intel ® Xeon ® E5-2600 processors. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 768GB DDR3 1600MHz ECC Registered DIMM; 24x DIMM sockets. 3. (1) PCIe x16 G3 riser slot for low-profile card, (1)... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
ThinkServer TD350
from Lenovo

Full enterprise capacity & performance in a compact 4U, dual-processor tower. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processor Speed: 2400
  • Form Factor: Desktop / Pedestal
  • Processors Supported: 2
Intel® Server Board S2600IP4
from Intel Corporation

A maximum I/O server board supporting two Intel ® Xeon ® Processors E5-2600 family and 16 DIMMs with quad 1Gb ethernet. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 2
S210-X22RQ
from Yang Ming International Corporation

Quanta Two-Socket High Memory 2U Rackmount Server w/ Dual Intel ® Xeon ® E5-2600 processors. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 768GB DDR3 1600MHz ECC Registered DIMM; 24x DIMM sockets. 3. (1) PCIe x16 G3 riser slot for low-profile card, (1)... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
ThinkSystem SN550 Blade Server
from Lenovo

The ThinkSystem SN550 compute node is a two-processor blade server designed for the proven Flex System architecture that makes orchestrating infrastructure easy, while delivering superior efficiency, performance, and density. It includes XClarity for simplified centralized management. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processor Speed: 2666
  • Form Factor: Blade Server
  • Processors Supported: 2
Intel® Server Board S2600JFF
from Intel Corporation

A high density server board supporting two Intel ® Xeon ® Processors E5-2600 family and InfiniBand* FDR (56Gb/s), eight DIMMs designed for maximum memory bandwidth as an ideal option for High Performance Computing and Datacenter deployment. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Product Family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 2
S810-X52L
from Yang Ming International Corporation

Quanta STRATOS S810-X52L Ultra Dense High Computing Multi-node 2U Rackmount Server. Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
ThinkSystem SR650 Rack Server
from Lenovo

Lenovo ThinkSystem SR650 is a 2-socket rack server designed for speed and expansion, with flexible storage and I/O, and industry #1 reliability for business-critical workloads. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processor Speed: 2666
  • Form Factor: Rack Mounted
  • Processors Supported: 2
Intel® Server Board S2600KP
from Intel Corporation

A high-density server board supporting two Intel ® Xeon ® processors E5-2600 V3 family and eight DIMMs with one DIMM per Channel designed for higher memory bandwidth; an ideal option for high-performance computing and datacenter deployment. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® processor E5-2600 v3 product family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 2
SBE-710E
from Yang Ming International Corporation

Supermicro OfficeBlade: SuperBlade Enclosure SBE-710E w/Processor Blade SBI-7126T-SH. Ten Processor Blades in the SuperBlade; Each Processor Blade supports the following. 1. Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. 2. Intel ® 5520 (Tylersburg) Chipset. 3. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
ThinkSystem SR950 Server
from Lenovo

Lenovo ThinkSystem SR950 is designed for your most demanding, mission-critical workloads, such as in-memory databases, large transactional databases, batch and real-time analytics, ERP, CRM, and virtualized server workloads. The powerful 4U ThinkSystem SR950 can grow from two to eight Intel® Xeon®... [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processor Speed: 2666
  • Form Factor: Rack Mounted
  • Processors Supported: 8
Intel® Server Board S2600KPF
from Intel Corporation

A high-density server board supporting two Intel ® Xeon ® processor E5-2600 V3 family, InfiniBand* FDR, and eight DIMMs with one DIMM per Channel designed for higher memory bandwidth; an ideal option for high-performance computing and datacenter deployment. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® processor E5-2600 v3 product family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 2
SBE-710Q
from Yang Ming International Corporation

Supermicro OfficeBlade: SuperBlade Enclosure SBE-710Q w/Processor Blade SBI-7126T-S6. Ten Processor Blades in the SuperBlade; Each Processor Blade supports the following. 1. Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. 2. Intel ® 5500 (Tylersburg) Chipset. 3. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
ThinkSystem ST550
from Lenovo

ThinkServer ST550 is a 4U tower server that provides the performance and reliability you expect from the data center, delivered in a package optimized for office environments. [See More]

  • Processor Type: Intel Pentium III Xeon
  • Processor Speed: 2666
  • Form Factor: Desktop / Pedestal
  • Processors Supported: 2
Intel® Server Board S2600TP
from Intel Corporation

A high density server board supporting two Intel ® Xeon ® processor E5-2600 V3 family and 16 DIMMs with two DIMMs per Channel designed for higher memory capability and I/O capability; an ideal option for high-performance computing and big data. [See More]

  • Processor Type: Intel Pentium III Xeon; Intel® Xeon® processor E5-2600 v3 product family
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processors Supported: 2