SAN Server Network Servers

14 Results
Data Center Server -- FusionServer X6800
from Huawei Technologies Co., Ltd.

A next-generation data center server optimized to implement all aspects of business into one solution. This server provides a broad portfolio of server nodes with different specifications to flexibly provide service applications for computing, storage, and I/O resources. FusionServer X6800, with an... [See More]

  • Server Type: SAN Server
  • Form Factor: Rack Mounted
Storage Server -- UCS S3260
from Cisco

Data, unstored. Active data demands agile infrastructure built from ongoing innovation and delivery. The Cisco UCS S-Series Storage Server delivers rapid scalability and performance to activate your data and insights in real time. Our modular architecture lets you right-size infrastructure for the... [See More]

  • Server Type: Network Server; SAN Server
  • Processor Type: Intel Xeon processor E5-2600 v2 or v4 product family
  • Form Factor: Rack Mounted
  • Processors Supported: 2
6U cPCI High Capacity SATA Storage Module
from ELMA Electronic Inc.

Using a direct SATA interface, the modules are an ideal solution for new system designs while allowing fast and easy storage upgrades in existing systems. Solves high capacity storage needs and can be scaled to size using multiple blades with software RAID, or external RAID controllers. The module... [See More]

  • Server Type: SAN Server
  • Capacity: 3000
  • Form Factor: Rack Mounted
High-Density Server -- FusionServer X6000
from Huawei Technologies Co., Ltd.

Huawei FusionServer X6000 is a high-density server that Huawei developed for data center scale-out architecture. With an optimized density design, the X6000 improves data center space utilization and investment efficiency, and is ideal for service scenarios such as cloud computing, web applications,... [See More]

  • Server Type: SAN Server
  • Form Factor: Rack Mounted
6U Front Removable OpenVPX Storage
from ELMA Electronic Inc.

The 5655 is a 6U SATA storage module with dual front removable storage drives. It is designed to provide SATA I/O access for dual 2.5 ” drives via OpenVPX backplane data plane connections. Each single drive can be removed independently for easy system upgrade, data transport or drive... [See More]

  • Server Type: SAN Server
  • Capacity: 4000
  • Form Factor: Rack Mounted
V3 All-Flash Compute Node -- FusionServer CH225
from Huawei Technologies Co., Ltd.

The CH225 V3 provides superior computing performance and large storage capacity. It uses Intel ® Xeon ® E5-2600 v3/v4 series processors and supports up to 24 DIMM slots, 12 x 2.5-inch NVMe SSDs, and 2 x 2.5-inch hard disks. The CH225 V3 is suitable for scenarios that require high computing... [See More]

  • Server Type: SAN Server
  • Form Factor: Blade Server
6U VME High Capacity SATA Storage Module
from ELMA Electronic Inc.

Using a direct SATA interface, the modules are an ideal solution for new system designs while allowing fast and easy storage upgrades in existing systems. Solves high capacity storage needs and can be scaled to size using multiple blades with software RAID, or external RAID controllers. The module... [See More]

  • Server Type: SAN Server
  • Capacity: 3000
  • Form Factor: Rack Mounted
V3 Compute Node -- FusionServer CH121
from Huawei Technologies Co., Ltd.

This compute node combines dense computing with an ultra-large memory. It is optimized for enterprise service applications such as virtualization, cloud computing, and High-Performance Computing (HPC). It forms part of the CH100 and CH200 families of compute nodes, which are fully compatible with... [See More]

  • Server Type: SAN Server
  • Form Factor: Blade Server
RAIDStor - 6U Network Attached Storage Blade
from ELMA Electronic Inc.

The Model 6211 is not suitable for new designs. For up to date and custom solutions, or to discuss alternative RAID-capable cPCI based storage products, please contact Elma directly. A network attached storage solution (NAS) providing RAID 1 redundant highly available storage over a network... [See More]

  • Server Type: SAN Server
  • Capacity: 2000
  • Form Factor: Blade Server
V3 Compute Node -- FusionServer CH121L
from Huawei Technologies Co., Ltd.

This liquid cooling compute node combines dense computing with an ultra-large memory. It is optimized for enterprise service applications such as virtualization, cloud computing, and High-Performance Computing (HPC). It forms part of the CH100 and CH200 families of compute nodes, which are fully... [See More]

  • Server Type: SAN Server
  • Form Factor: Blade Server
SATACPCIStor - CompactPCI Disk Module
from ELMA Electronic Inc.

The Model 6010 has reached end of life. Please contact Elma regarding custom solutions or to discuss alternative cPCI based storage products. The Model 6010 SATA CPCIStor is a versatile, high-capacity storage module available with several different types of media: CFast, SATA rotating or solid-state... [See More]

  • Server Type: SAN Server
  • Capacity: 600
  • Form Factor: Rack Mounted
V3 Compute Node -- FusionServer CH140
from Huawei Technologies Co., Ltd.

Optimized for HPC and dense computing enterprise services, the CH140 V3 provides ultra-high computing capabilities. A half-width slot supports two 2-socket compute nodes; each node can be maintained independently. The CH140 V3 uses Intel ® Xeon ® E5-2600 v3/v4 series processors, supports... [See More]

  • Server Type: SAN Server
  • Form Factor: Blade Server
VME RAIDStor - 6U VMEbus Network Attached Storage Blade
from ELMA Electronic Inc.

VME RAIDStor brings network attached storage (NAS) with RAID capability into a single 6U slot. Suitable for a multitude of applications, the module provides over 500GB of solid-state flash storage per slot. Within a typical 19 ” chassis, network access is available for up to 18 slots in dual... [See More]

  • Server Type: SAN Server
  • Capacity: 500
  • Form Factor: Rack Mounted
V3 Compute Node -- FusionServer CH140L
from Huawei Technologies Co., Ltd.

Optimized for HPC and dense computing enterprise services, the liquid cooled CH140L V3 provides ultra-high computing capabilities. A half-width slot supports two 2-socket compute nodes; each node can be maintained independently. The CH140L V3 uses Intel ® Xeon ® E5-2600 v3/v4 series... [See More]

  • Server Type: SAN Server
  • Form Factor: Blade Server