Fast Ethernet Network Servers
from OnLogic Inc.
UNCOMPROMIZING EDGE PERFORMANCE. The OnLogic AX301 is a high-performance edge server designed to handle demanding workloads. Equipped with a single 5th Gen Intel ® Xeon ® Scalable processor, the AX301 offers exceptional processing power and flexibility. With support for up to two dual-slot... [See More]
- Network Protocol: Fast Ethernet
- Processor Type: Intel Pentium III Xeon
- Server Type: Network Server
- Flash Memory: 2.00E9
from Moxa Inc.
The 2-port NPort ® 6250 device servers use the SSL and SSH protocols to transmit encrypted serial data over Ethernet. Models are available for connecting to a 10/100BaseTX copper Ethernet or 100BaseTX fiber network. Both single-mode and multi-mode fiber are supported. [See More]
- Network Protocol: 10Base-T; Fast Ethernet; ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
- Form Factor: Desktop / Pedestal
- Server Type: Network Server; Web Server
- I/O Ports: Serial; RJ45
from Black Box
This redundant 4-port console server with Cisco pinouts simplifies out-of-band management of network and power equipment in remote sites. Use it for affordable, independent remote access to equipment when the network goes down [See More]
- Network Protocol: Fast Ethernet
- I/O Ports: Serial
- Server Type: Network Server
- Operating Temperature: -25 to 60
from Cisco
Data-center-class blade servers for the branch. Reduce costs without compromising vital network services with UCS E-Series router-integrated branch blade servers. Virtualization-ready and application-centric. Built with network, compute, and storage capacities for high-performance application... [See More]
- Network Protocol: 10Base-T; Fast Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server; Applications / File Server
- Processor Type: Intel Xeon processor E3-1105C v2
from Mitsubishi Electric Automation, Inc.
Energy Data Collection Web Server: EcoWebServer IIIEcoWebServer allows you to view energy data in web browser thus eliminating the need for a server and managing activities. It's based on iQ platform which interacts with Mitsubishi Energy Monitoring Hardware over Ethernet, CC-Link. [See More]
- Network Protocol: 10Base-T; Fast Ethernet
- Form Factor: Inside panel
- Server Type: Web Server
- Operating System: iQ platform; Other
from Sena Technologies
Connects legacy serial devices to 10/100Base-T Ethernet networks [See More]
- Network Protocol: 10Base-T; Fast Ethernet
- Form Factor: Desktop / Pedestal
- Server Type: Network Server
- I/O Ports: Serial
from ASA Computers, Inc.
Intel ® Atom D525I. Intel ® ICH9R Chipset. Up to 4GB single channel unbuffered, non-ECC DDR3 800MHz SO-DIMM. 1x 3.5 Internal Drive Bay OR 2x 2.5 Internal Drive Bay (Optional). 2x Intel 82574L Gigabit LAN. 1 (x4) PCI-E (in x16 slot). 8x USB 2.0 ports (2 rear ports + 5 via headers + 1... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 4000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from Moxa Inc.
The NPort ® 6450 is a 4-port device server that uses the SSL and SSH protocols to transmit encrypted serial data over Ethernet. Up to 4 serial devices of any type can be connected to the NPort ® 6450, witn all four devices using the same IP address. The Ethernet port can be configured for a... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
- Form Factor: Desktop / Pedestal
- Server Type: Network Server; Web Server
- I/O Ports: Serial; RJ45
from Black Box
This redundant 8-port console server with Cisco pinouts simplifies out-of-band management of network and power equipment in remote sites. Use it for affordable, independent remote access to equipment when the network goes down. [See More]
- Network Protocol: Fast Ethernet
- Main Memory: 256
- Server Type: Network Server
- I/O Ports: Serial
from Cisco
Data, unstored. Active data demands agile infrastructure built from ongoing innovation and delivery. The Cisco UCS S-Series Storage Server delivers rapid scalability and performance to activate your data and insights in real time. Our modular architecture lets you right-size infrastructure for the... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Fibre Channel (optional feature)
- Form Factor: Rack Mounted
- Server Type: Network Server; SAN Server
- Processor Type: Intel Xeon processor E5-2600 v2 or v4 product family
from ASA Computers, Inc.
Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 6x SATA2 (3 Gbps) Ports via ICH10R Controller. 1... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Main Memory: 192000
from Moxa Inc.
The NPort ® 6600 series of secure device servers is the right choice for applications that use large numbers of serial devices packed into a small space. If you're worried about security, you can rest assured with the NPort ® 6600, since it supports DES, 3DES, and AES, the three most common... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
- Form Factor: Rack Mounted
- Server Type: Network Server; Web Server
- I/O Ports: Serial; RJ45
from Black Box
Securely manage data center and network equipment from anywhere in the world. [See More]
- Network Protocol: Fast Ethernet
- Processor Speed: 800
- Server Type: Network Server
- Main Memory: 256
from ASA Computers, Inc.
1. Intel ® Xeon ® Processor E3-1200 family; socket H2 (LGA 1155). 2x Internal 2.5/3.5 HDDs. 1x PCI-E 2.0 x8 slot. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs. Intel ® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports. 6x SATA 2.0 with RAID 0, 1, 5, 10. 350W Gold Level Power Supply [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 32000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from Moxa Inc.
802.11b/g Wireless Connectivity to Serial Devices. The NPort ® W2004 wireless device server provides a convenient means of reducing the number of cables for hard-to-wire applications.Both Infrastructure and Ad-Hoc modes are supported, and the NPort ®W2004 can connect to access points or... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; ICMP, IP, TCP, UDP, DHCP, Telnet, & More
- Form Factor: DIN-Rail Mounting
- Server Type: Network Server; Web Server
- I/O Ports: Serial; RJ45, Wireless
from Black Box
Securely manage data center and network equipment from anywhere in the world. [See More]
- Network Protocol: Fast Ethernet
- I/O Ports: Serial
- Server Type: Network Server
- Operating Temperature: 5 to 50
from ASA Computers, Inc.
Intel ® Xeon ® Processor E3-1200 family; socket H2 (LGA 1155). Intel ® C202 PCH Chipset. 4x 3.5 Hot-swap SATA2 HDDs. 1x PCI-E 2.0 x8 slot. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs. Intel ® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports. 6x SATA 2.0 with RAID 0, 1, 5, 10. 400W... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Main Memory: 32000
from Moxa Inc.
Features and Benefits. Link any serial device to an IEEE 802.11a/b/g network. 921.6 Kbps baudrate for RS-232/422/485 transmissions. Web-based configuration using built-in Ethernet or WLAN. Enhanced remote configuration with HTTPS, SSH. Secure data access with WEP, WPA, WPA2. Built-in WLAN site... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; ICMP, IP, TCP, UDP, DHCP, Telnet, & More
- Form Factor: Desktop / Pedestal
- Server Type: Network Server; Web Server
- I/O Ports: Serial; RJ45
from Black Box
Use Ethernet network to reliably access a remote RS232 or RS422/485 industrial device from a remote workstation. [See More]
- Network Protocol: Fast Ethernet
- I/O Ports: Serial
- Server Type: Network Server
from ASA Computers, Inc.
Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB unbuffered DIMM. 1 (x16) PCI-E 2.0 + 1 UIO. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 8 x 2.5 Hot-swap Drive Bays. 650W High-efficiency Redundant... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Main Memory: 96000
from Black Box
Access two serial RS-232 or RS-422/485 devices over a 10- or 100-Mbps network. [See More]
- Network Protocol: Fast Ethernet
- I/O Ports: Serial
- Server Type: Network Server
from ASA Computers, Inc.
Intel ® Xeon ® Processor E5-2600 series, socket R (LGA 2011). Intel ® C602 Chipset. 10x2.5 hot-swap SATA/SAS HDDs. 2x PCI-E 3.0 x16 slot. Up to 512GB DDR3 ECC 1600/1333/1066MHz DIMMs. Dual Intel ® i350 Gigabit Ethernet LAN ports. 6x SATA 2.0 with RAID 0, 1, 5, 10. 750W high... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 512000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from Black Box
Access two serial RS-232 or RS-422/485 devices over a 10- or 100-Mbps network. [See More]
- Network Protocol: Fast Ethernet
- I/O Ports: Serial
- Server Type: Network Server
from ASA Computers, Inc.
Processor Support:(2) Intel ® Xeon ® 5500/5600 series processors. Chipset:Intel ® 5500 Chipset (Tylersburg-24D) + ICH10R. Memory Support:(18) DDR3 800/1066/1333 UDIMM (w/ ECC) or RDIMM slots. Storage Support:(4) 3.5 or (10) 2.5 Hot-Swap SAS II /SATA II HDDs. Power Supply:(2) 650W 1+1... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Main Memory: 144000
from ASA Computers, Inc.
VS-1200 1U SERVER INTEL SOLUTION. Intel ® Xeon ® Processor E5-2600 series, socket R (LGA 2011). 4x3.5 hot-swap SATA/SAS HDDs. 1x PCI-E 3.0 x16 slot. Up to 512GB DDR3 ECC 1600/1333/1066MHz DIMMs. Intel ® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports. 6x SATA 2.0 with RAID 0, 1, 10. [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 512000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from ASA Computers, Inc.
Intel ® Xeon ® Processor E3-1200 family; socket H2 (LGA 1155). Intel ® C202 PCH Chipset. 2x 3.5 Hot-swap SATA HDDs. 1x PCI-E 2.0 x8 slot. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs. Intel ® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports. 6x SATA 2.0 with RAID 0, 1, 5, 10. 200W low... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 32000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from ASA Computers, Inc.
Intel ® Atom D525. Intel ® ICH9R Chipset. 2x 2.5 hot-swap SAS/SATA HDD Bays. Up to 4GB single channel unbuffered, non-ECC DDR3 800MHz SO-DIMM. 2x Intel 82574L Gigabit LAN. 6x SATA (3.0Gbps) Ports RAID 0, 1, 5, 10. 1 (x4) PCI-E (in x16 slot). 8x USB 2.0 ports (2 rear ports + 5 via... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 4000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from ASA Computers, Inc.
Intel ® Atom D525I. Intel ® ICH9R Chipset. Up to 4GB single channel unbuffered, non-ECC DDR3 800MHz SO-DIMM. 1x 3.5 Internal Drive Bay OR 2x 2.5 Internal Drive Bay (Optional). 2x Intel 82574L Gigabit LAN. 1 (x4) PCI-E (in x16 slot). 8x USB 2.0 ports (2 rear ports + 5 via headers + 1... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 4000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from ASA Computers, Inc.
Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM. 12X3.5 Hot Swap SATA drive bay. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 6x SATA2 (3 Gbps) Ports via ICH10R... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 96000
- Processor Type: Intel Pentium III Xeon
- Hard Drives: SATA
from ASA Computers, Inc.
Intel ® Xeon ® processor E5-2600 family support; QPI up to 8.0 GT/s. Up to 256GB DDR3 1600MHz reg. ECC DIMM. 4x M2075 GPU cards pre-installed. 1 (x8) PCI-E 3.0 (in x16) low-profile slot. Integrated IPMI 2.0 with KVM and Dedicated LAN. Intel ® i350 Dual-Port GbE Controller. 10x Hot-swap... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 256000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from ASA Computers, Inc.
Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. Up to 768GB DDR3 1600MHz* ECC Registered DIMM; 24x DIMM sockets. 2x PCI-E 3.0 (x16) Full-height, Full-length slots & 4x PCI-E 3.0 (x8) (1 FHFL, 1 FHHL, 2 LP slots). Intel i350 Dual port GbE & Intel X540 Dual port 10GBase-T... [See More]
- Network Protocol: Fast Ethernet; Gigabit-Ethernet
- Main Memory: 768000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from ASA Computers, Inc.
Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 1 (x16) PCI-E 2.0 + 1 UIO or 1 (x16) PCI-E 2.0. [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Main Memory: 96000
from ASA Computers, Inc.
Processor Support:(2) Intel ® Xeon ® 5500/5600 series processors. Chipset:Intel ® 5500 Chipset (Tylersburg-24D) + ICH10R. Memory Support:(18) DDR3 800/1066/1333 UDIMM w/ ECC or RDIMM slots. Storage Support: 12X3.5 Hot-Swap SAS II /SATA II HDDs & optional internal 2X2.5 SATA II HDDs. [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Main Memory: 144000
from ASA Computers, Inc.
Intel ® Xeon ® processor E5-2600 series. Up to 512GB DDR3 ECC Registered DIMM. 3 (x16) PCI-E 3.0 and 3 (x8) PCI-E 3.0. Dual Intel ® i350 Gigabit Ethernet Controller. 8x3.5 Hot-swap SATA Drive Bays. 740W(1+1) High-efficiency Redundant Power Supply [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Main Memory: 512000
from ASA Computers, Inc.
Intel ® Xeon ® processor E5-2600 series, with QPI up to 6.4 GT/s. Intel ® C602 Chipset. Up to 768GB DDR3 1600/1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 1 (x16) PCI-E 2.0 + 1 UIO or 1 (x16) PCI-E 2.0. 24x 2.5... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Main Memory: 768000
from ASA Computers, Inc.
Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Up to 192GB DDR3 ECC Registered DIMM / 48GB Unbuffered DIMM. 1 (x16) PCI-E ( Low Profile). Dual Intel ® 82574L Gigabit Ethernet Controller. 3x Hot-swap SATA Drive Bays. 1400W Gold-level High-efficiency Redundant Power... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 192000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from ASA Computers, Inc.
Intel ® Xeon ® processor E5-2600 series. Chipset Intel ® C602. Up to 256GB DDR3 ECC Registered DIMM. 1 (x16) PCI-E ( Low Profile). Dual Intel ® I350 Gigabit Ethernet Controller. 6x2.5 Hot-swap SATA Drive Bays. 1400W Gold-level High-efficiency Redundant Power Supply [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 256000
- Form Factor: Rack Mounted
- Hard Drives: SATA