Expansion Joint Accordion Bellows and Protective Boots

3 Results
Rubber Bellows
from Precision Polymer Engineering Ltd.

Rubber bellows (also known as expansion joints) are used to protect moving mechanical parts from dust and humidity. The concertinaed sides allow the rubber bellow to expand and contract whilst maintaining a permanent seal. Precision Polymer Engineering manufactures rubber bellows in various sizes... [See More]

  • Application: Expansion Joint
  • Shape: Round; Tapered (optional feature)
Custom Rubber Bellows
from CT Gasket & Polymer Co., Inc.

CTG has more than 30 years of experience producing components of all types from many different kinds of elastomer. Examples of the types of products we have manufactuctured include: A 6-in. thick, 55-durometer Viton ® seal with an 18-in. O.D. and a 1-in. cross section. A 60-in. diameter kip seal... [See More]

  • Application: Die Set Post; Expansion Joint; Rod/Screw Cover; Scissors / Lift / AGV; Cylinder Protection
  • End Configuration: Collar; Inside Flange (optional feature); Flanged Collar (optional feature); Standard Flange (optional feature)
  • Shape: Round; Square / Rectangular (Closed); Square / Rectangular (Open); Tapered (optional feature)
Square / Rectangular Bellows
from Joyce/Dayton Corp.

Square and rectangular bellows are available in almost any size beginning with a 2" x 2" inside dimension. Material choices are available to meet a variety of applications and environments. Bellows can be mounted to machinery using collars or flanges that are sewn to customer specifications. [See More]

  • Application: Expansion Joint; Connections Between Ducts, Protection of Mechanical Devices
  • End Configuration: Collar; Flanged Collar; Standard Flange
  • Shape: Square / Rectangular (Closed)
  • Features: Stiffeners (optional feature); Velcro® (optional feature); Zipper (optional feature)