Cylinder Protection Accordion Bellows and Protective Boots
from CT Gasket & Polymer Co., Inc.
CTG has more than 30 years of experience producing components of all types from many different kinds of elastomer. Examples of the types of products we have manufactuctured include: A 6-in. thick, 55-durometer Viton ® seal with an 18-in. O.D. and a 1-in. cross section. A 60-in. diameter kip seal... [See More]
- Application: Die Set Post; Expansion Joint; Rod/Screw Cover; Scissors / Lift / AGV; Cylinder Protection
- End Configuration: Collar; Inside Flange (optional feature); Flanged Collar (optional feature); Standard Flange (optional feature)
- Shape: Round; Square / Rectangular (Closed); Square / Rectangular (Open); Tapered (optional feature)
from Festo Corporation
bellows kit DADB-S1-12-S10-50 For standard cylinders to ISO 6432 Outside diameter=22 mm, Size=12, Stroke range=10 - 50 mm, Piston rod extension=23 mm, Design=Round [See More]
- Application: Cylinder Protection
- Retracted Length: 0.3937
- Shape: Round
- Extended Length: 1.97
from Festo Corporation
bellows kit EADB-V2-32-S10-100 Outside diameter=57 mm, Size=32, Stroke range=10 - 100 mm, Piston rod extension=52 mm, Design=Round [See More]
- Application: Cylinder Protection
- Retracted Length: 0.3937
- Shape: Round
- Extended Length: 3.94
from Freudenberg Sealing Technologies
The bellows of Freudenberg Sealing Technologies have a variety of applications, mainly in the automotive sector and general industry. With excellent quality, bellows protect moving parts against external influences like dirt and prevent the loss of lubricants. Available in all kinds of designs,... [See More]
- Application: Cylinder Protection
- End Configuration: Collar
- Shape: Round
from Dynatect Manufacturing, Inc.
Multiflex bellows are produced using a dip molding process, resulting in a neat, clean-looking bellows. Precision aluminum forms are produced in-house to ensure a flexible, fast and precise solution. This process is suitable for up to 5,000 pieces. Dip-molded bellows are available in almost any... [See More]
- Application: Cylinder Protection
- End Configuration: Collar
- Shape: Square / Rectangular (Closed); Tapered
from Fluid Control Services, Inc.
The Seal Saver cylinder cover protects your hydraulic equipment from damage caused by silt-sized particles entering the hydraulic system. This easy to install protective boot opens and closes like an accordion as the cylinders work, keeping the hydraulic system clean from debris and extending the... [See More]
- Application: Cylinder Protection
- Extended Length: 1800
- Shape: Round
- End Configuration: Collar
from Joyce/Dayton Corp.
Round bellows are available in sizes as small as ¾" ID x 2 ¼" OD up to 26" OD, and in lengths up to 20 feet or more. Materials are available to suit many environments. These bellows may be mounted to machinery using collar or flange end conditions sewn to customer's requirements. Typical... [See More]
- Application: Rod/Screw Cover; Cylinder Protection
- End Configuration: Collar; Flanged Collar; Standard Flange
- Shape: Round
- Features: Grommets (optional feature); Stiffeners (optional feature); Zipper (optional feature)
from ContiTech AG
ContiTech develops and supplies shock-absorber components that protect and mask damper systems. Shock-absorber boots made of thermoplastic elastomers protect the shock-absorber system from external influences and damage. The material is selected and developed with a view to guaranteeing extended... [See More]
- Application: Cylinder Protection
- Shape: Round; Tapered (optional feature)
from Dynatect Manufacturing, Inc.
Robust, high-temperature bellows are characterized by a long service life and high tensile strength. Manufactured in Bielefeld, Germany, this style of bellows is especially designed for high temperatures and very aggressive operating conditions. They perform reliably in harsh environments to protect... [See More]
- Application: Rod/Screw Cover; Cylinder Protection
- End Configuration: Collar
- Shape: Round
from Dynatect Manufacturing, Inc.
Gortiflex molded bellows are constructed from a tube of pure elastomer or elastomer-coated fabric, formed into a completely sealed cover. Internal and external supports can be provided for use at pressures up to 15 psi, depending on size. Gortiflex is available as any enclosed bellow form (e.g. [See More]
- Application: Rod/Screw Cover; Compressor And Engine Intake And Exhaust Manifold Connections; Cylinder Protection
- End Configuration: Collar; Inside Flange
- Shape: Round; Tapered (optional feature)
from Dynatect Manufacturing, Inc.
Dynatect heat-sealed way covers are manufactured from a single sheet of thermoplastic-coated fabric which is pleated, and then thermic welded to a PVC stiffener at every fold. Heat-sealed bellows are free from stitch holes, seams or breaks. Heat-sealed bellows are available in any flat sided... [See More]
- Application: Rod/Screw Cover; Way Cover; Cylinder Protection
- End Configuration: Inside Flange
- Shape: Round
- Features: Stiffeners
from Dynatect Manufacturing, Inc.
Gortiseal ™ piping penetration seals are designed to provide a flexible and safe method of sealing process piping. They have been effectively used in nuclear and conventional power plants, refineries, and chemical plants. Manufactured of durable, elastomer-coated fabrics, these seals allow... [See More]
- Application: Rod/Screw Cover; Cylinder Protection
- End Configuration: Collar
- Shape: Round; Tapered
- Features: Zipper
from Dynatect Manufacturing, Inc.
Dynatect (formerly A &A Manufacturing) has manufactured Gortite sewn bellows for over 65 years using the same proven methods. Paying special attention to details allows us to optimize each cover for the best performance. Accordian-style sewn bellows are constructed with a wide variety of... [See More]
- Application: Rod/Screw Cover; Scissors / Lift / AGV; Way Cover; Cylinder Protection
- End Configuration: Collar; Inside Flange
- Shape: Round; Square / Rectangular (Open)
from Dynatect Manufacturing, Inc.
Dynatect Thermiseal sealed bellows are made from polyurethane film bonded together by a thermic weld process. When additional strength is required, coated nylon-reinforced material can be used. Thermiseal covers are lightweight and completely sealed. Thermiseal covers are available as boots or way... [See More]
- Application: Rod/Screw Cover; Way Cover; Cylinder Protection
- End Configuration: Inside Flange
- Shape: Round; Square / Rectangular (Closed)
from Dynatect Manufacturing, Inc.
Vulca-Seal covers are a proprietary process developed by Dynatect (formerly A &A) under the Gortite brand of protective bellows. Vulca-Seal bellows are made from separate sections of material and joined by vulcanizing, resulting in a completely sealed cover. No stitch holes, seams or breaks... [See More]
- Application: Rod/Screw Cover; Way Cover; Cylinder Protection
- End Configuration: Collar; Inside Flange
- Shape: Square / Rectangular (Open)