Scissors / Lift / AGV Accordion Bellows and Protective Boots

3 Results
Custom Rubber Bellows
from CT Gasket & Polymer Co., Inc.

CTG has more than 30 years of experience producing components of all types from many different kinds of elastomer. Examples of the types of products we have manufactuctured include: A 6-in. thick, 55-durometer Viton ® seal with an 18-in. O.D. and a 1-in. cross section. A 60-in. diameter kip seal... [See More]

  • Application: Die Set Post; Expansion Joint; Rod/Screw Cover; Scissors / Lift / AGV; Cylinder Protection
  • End Configuration: Collar; Inside Flange (optional feature); Flanged Collar (optional feature); Standard Flange (optional feature)
  • Shape: Round; Square / Rectangular (Closed); Square / Rectangular (Open); Tapered (optional feature)
Gorframe® Wireframe Bellows
from Dynatect Manufacturing, Inc.

Gorframe bellows are used in applications involving lateral (shear) movement, washdown, clean room, or where materials must meet special requirements. Its rugged, flexible design uses internal wires to maintain the shape of the bellows. Often use as a tilt/lift table cover, Gorframe is available in... [See More]

  • Application: Scissors / Lift / AGV
  • Features: Stiffeners
  • Shape: Square / Rectangular (Closed)
Platform Skirt Bellows
from Joyce/Dayton Corp.

Platform skirts are large rectangular or square bellows that are mounted vertically around lift tables and other machinery to protect the area beneath from exposure to foreign objects. An added benefit of their use is the reduction of accumulated debris beneath the protected structure. Platform... [See More]

  • Application: Scissors / Lift / AGV; Applications Where Protection Under Machinery is needed
  • End Configuration: Flanged Collar
  • Shape: Square / Rectangular (Closed)