Standard Flange Accordion Bellows and Protective Boots
from National Rubber Corporation
National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products that conform to your... [See More]
- End Configuration: Collar; Flanged Collar; Standard Flange; Custom
- Shape: Round; Tapered
- Application: Die Set Post; Rod/Screw Cover; Custom
from Joyce/Dayton Corp.
Round bellows are available in sizes as small as ¾" ID x 2 ¼" OD up to 26" OD, and in lengths up to 20 feet or more. Materials are available to suit many environments. These bellows may be mounted to machinery using collar or flange end conditions sewn to customer's requirements. Typical... [See More]
- End Configuration: Collar; Flanged Collar; Standard Flange
- Shape: Round
- Application: Rod/Screw Cover; Cylinder Protection
- Features: Grommets (optional feature); Stiffeners (optional feature); Zipper (optional feature)
from Dynatect Manufacturing, Inc.
Since the early 70's, Dynatect has supplied OEM and replacement units to numerous transit authorities and bus manufactures throughout North America. Dynatect and ATG Autotechnik GmbH provide complete articulation solutions beyond the main bellows, including articulation joint and center hoop... [See More]
- End Configuration: Standard Flange
- Shape: Square / Rectangular (Closed)
- Application: Buses and Light Rail
- Features: Stiffeners