Square / Rectangular (Closed) Accordion Bellows and Protective Boots

Last Updated: April 1, 2025

Description

Square or rectangular (closed) accordion bellows and protective boots are flexible, expandable components designed to shield various mechanical parts from environmental contaminants. These protective covers are typically made from materials such as laminated polyester, treated synthetic fabric, polyvinyl chloride (PVC), and rubberized fabric. They are specifically designed to prevent the ingress of liquids, chips, dirt, and other debris, thereby safeguarding screws, shafts, slide ways, and other components from potential damage.

Working Principle

Accordion bellows operate by expanding and contracting in a manner similar to an accordion. This design allows them to accommodate movement while maintaining a protective barrier around the components they cover. The bellows' convoluted structure provides flexibility and elasticity, enabling them to adapt to changes in length and shape without compromising their protective function. This makes them particularly useful in environments where components are subject to movement, thermal cycles, or mechanical stress, as they can effectively contain and isolate contaminants.

Applications

Square or rectangular accordion bellows are used in a variety of specific applications. They are commonly employed to protect screws and prevent deposits from entering screw jacks, which could lead to equipment damage or injury. Additionally, these bellows are used in applications involving die set posts, scissors lifts, and automatic guided vehicles (AGVs). They are also utilized to shield slide ways or rails, providing a protective cover that is typically open on one side to accommodate movement.

Advantages over other Accordion Bellows and Protective Boots

One of the advantages of square or rectangular accordion bellows over other types is their ability to provide a more tailored fit for components with angular or non-circular geometries. This can result in better protection and reduced risk of contaminants entering the protected area. Additionally, the availability of various end configurations and mounting options allows for greater customization and adaptability to specific application requirements.

Limitations

Despite their advantages, square or rectangular accordion bellows have limitations. They may not be suitable for applications requiring extremely high flexibility or where space constraints prevent the use of their typically larger footprint compared to round bellows. Additionally, the materials used in their construction may not withstand certain extreme environmental conditions, such as very high temperatures or aggressive chemical exposure, without degradation.

Considerations

When selecting square or rectangular accordion bellows, several factors should be considered. Initial costs can vary depending on the materials and customization required. Operating expenses are generally low, but durability can be affected by the specific environmental conditions and frequency of use. Accuracy in protecting components is high, provided the bellows are properly fitted and maintained. Replacement and maintenance costs should be factored into the overall lifecycle cost, as regular inspection and potential replacement may be necessary to ensure continued protection and performance.

6 Results
Custom Rubber Bellows
from CT Gasket & Polymer Co., Inc.

CTG has more than 30 years of experience producing components of all types from many different kinds of elastomer. Examples of the types of products we have manufactuctured include: A 6-in. thick, 55-durometer Viton ® seal with an 18-in. O.D. and a 1-in. cross section. A 60-in. diameter kip seal... [See More]

  • Shape: Round; Square / Rectangular (Closed); Square / Rectangular (Open); Tapered (optional feature)
  • End Configuration: Collar; Inside Flange (optional feature); Flanged Collar (optional feature); Standard Flange (optional feature)
  • Application: Die Set Post; Expansion Joint; Rod/Screw Cover; Scissors / Lift / AGV; Cylinder Protection
Bus/light Rail Bellows
from Dynatect Manufacturing, Inc.

Since the early 70's, Dynatect has supplied OEM and replacement units to numerous transit authorities and bus manufactures throughout North America. Dynatect and ATG Autotechnik GmbH provide complete articulation solutions beyond the main bellows, including articulation joint and center hoop... [See More]

  • Shape: Square / Rectangular (Closed)
  • End Configuration: Standard Flange
  • Application: Buses and Light Rail
  • Features: Stiffeners
Platform Skirt Bellows
from Joyce/Dayton Corp.

Platform skirts are large rectangular or square bellows that are mounted vertically around lift tables and other machinery to protect the area beneath from exposure to foreign objects. An added benefit of their use is the reduction of accumulated debris beneath the protected structure. Platform... [See More]

  • Shape: Square / Rectangular (Closed)
  • End Configuration: Flanged Collar
  • Application: Scissors / Lift / AGV; Applications Where Protection Under Machinery is needed
Dip-molded Bellows
from Dynatect Manufacturing, Inc.

Multiflex bellows are produced using a dip molding process, resulting in a neat, clean-looking bellows. Precision aluminum forms are produced in-house to ensure a flexible, fast and precise solution. This process is suitable for up to 5,000 pieces. Dip-molded bellows are available in almost any... [See More]

  • Shape: Square / Rectangular (Closed); Tapered
  • End Configuration: Collar
  • Application: Cylinder Protection
Square / Rectangular Bellows
from Joyce/Dayton Corp.

Square and rectangular bellows are available in almost any size beginning with a 2" x 2" inside dimension. Material choices are available to meet a variety of applications and environments. Bellows can be mounted to machinery using collars or flanges that are sewn to customer specifications. [See More]

  • Shape: Square / Rectangular (Closed)
  • End Configuration: Collar; Flanged Collar; Standard Flange
  • Application: Expansion Joint; Connections Between Ducts, Protection of Mechanical Devices
  • Features: Stiffeners (optional feature); Velcro® (optional feature); Zipper (optional feature)
Flexible Transportation Ducting
from Dynatect Manufacturing, Inc.

This design is specialized for the ventilation of traction motors on electric locomotives and railcars, serving as an integral part of the cooling air flow as a flexible connecting element between traction motor blower and drive motor. Constructed with seamless tubing in silicone-coated Meta-aramid... [See More]

  • Shape: Round; Square / Rectangular (Closed)
  • End Configuration: Collar; Flanged Collar
  • Application: Ducting
  • Features: Stiffeners