Square / Rectangular (Open) Accordion Bellows and Protective Boots
from CT Gasket & Polymer Co., Inc.
CTG has more than 30 years of experience producing components of all types from many different kinds of elastomer. Examples of the types of products we have manufactuctured include: A 6-in. thick, 55-durometer Viton ® seal with an 18-in. O.D. and a 1-in. cross section. A 60-in. diameter kip seal... [See More]
- Shape: Round; Square / Rectangular (Closed); Square / Rectangular (Open); Tapered (optional feature)
- End Configuration: Collar; Inside Flange (optional feature); Flanged Collar (optional feature); Standard Flange (optional feature)
- Application: Die Set Post; Expansion Joint; Rod/Screw Cover; Scissors / Lift / AGV; Cylinder Protection
from Dynatect Manufacturing, Inc.
A Gordillo ™ is a Sewn-Folded or Thermic-Weld way cover made with stainless steel plates covering each convolution. It is available in any flat sided form (e.g. rectangular, strip-type, way cover), as well as in a round configuration combined with a sewn bellows. The stainless steel plates... [See More]
- Shape: Square / Rectangular (Open)
- End Configuration: Flanged Collar
- Application: Way Cover
- Features: Armor Plates
from Joyce/Dayton Corp.
C-Shaped covers, available in almost any size or material, can be sewn to meet a variety of application requirements and environments. They typically include options such as plastic stiffeners configured to the shape of the rails which they protect. These covers may be mounted vertically or in other... [See More]
- Shape: Square / Rectangular (Open)
- End Configuration: Flanged Collar
- Application: Way Cover
- Features: Stiffeners (optional feature)
from Dynatect Manufacturing, Inc.
Dynatect (formerly A &A Manufacturing) has manufactured Gortite sewn bellows for over 65 years using the same proven methods. Paying special attention to details allows us to optimize each cover for the best performance. Accordian-style sewn bellows are constructed with a wide variety of... [See More]
- Shape: Round; Square / Rectangular (Open)
- End Configuration: Collar; Inside Flange
- Application: Rod/Screw Cover; Scissors / Lift / AGV; Way Cover; Cylinder Protection
from Joyce/Dayton Corp.
U-shaped covers are frequently used as machine way covers. They are available in almost any size or material to meet different application requirements and environments. Typically they are used to protect machined surfaces from the accumulation of dirt, chips, or other debris. U-shaped covers are... [See More]
- Shape: Square / Rectangular (Open)
- End Configuration: Collar; Flanged Collar; Standard Flange
- Application: Way Cover
- Features: Stiffeners (optional feature)