Tapered Accordion Bellows and Protective Boots

3 Results
Drive Shaft Sealing Bellows -- Custom
from ContiTech AG

Our drive shaft sealing components provide covering for propeller shaft joints. They provide optimum protection under high dynamic stress. ContiTech axle boots made of thermoplastic elastomers protect for drive shaft ’s joints. Axle boots can also be supplied as a premounted system with clips... [See More]

  • Application: Drive Shaft
  • End Configuration: Collar
  • Shape: Round; Tapered
Dip-molded Bellows
from Dynatect Manufacturing, Inc.

Multiflex bellows are produced using a dip molding process, resulting in a neat, clean-looking bellows. Precision aluminum forms are produced in-house to ensure a flexible, fast and precise solution. This process is suitable for up to 5,000 pieces. Dip-molded bellows are available in almost any... [See More]

  • Application: Cylinder Protection
  • End Configuration: Collar
  • Shape: Square / Rectangular (Closed); Tapered
Custom Molded Rubber Boots and Bellows
from National Rubber Corporation

National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products that conform to your... [See More]

  • Application: Die Set Post; Rod/Screw Cover; Custom
  • End Configuration: Collar; Flanged Collar; Standard Flange; Custom
  • Shape: Round; Tapered