Specialty / Other Accordion Bellows and Protective Boots

Last Updated: April 1, 2025

Description

Accordion bellows and protective boots are convoluted, expandable components made from materials such as fabric or elastomer. They are designed to protect mechanical parts like screws, shafts, and slide ways from contaminants such as liquids, chips, dirt, and other debris. These protective covers are capable of withstanding temperature extremes and are resistant to oils, chemicals, and sparks. They come in various shapes, including round, square, or rectangular, and can be manufactured with different end configurations and options.

Working Principle

Accordion bellows function by expanding and contracting in response to movement, effectively sealing off the protected components from external contaminants. The convoluted design allows for flexibility and adaptability to different shapes and sizes, ensuring a snug fit around the components they protect. This design is particularly useful because it prevents debris from entering critical mechanical parts, thereby reducing the risk of damage or malfunction. The materials used in their construction, such as laminated polyester and rubberized fabric, provide durability and resistance to harsh environmental conditions.

Applications

Accordion bellows and protective boots are used in a variety of applications. For instance, round bellows can serve as expansion joints to accommodate movement due to service load, shock, or thermal cycles. They are also employed to shield die set posts or in scissors, lift, or automatic guided vehicle (AGV) applications. Additionally, accordion bellows that protect screws prevent deposits from entering the screw jack, which could otherwise lead to equipment damage or injury. Rounded bellows with way covers are used to protect slide ways or rails and are typically rectangular or square, often open on one side.

Advantages over other Accordion Bellows and Protective Boots

One advantage of specialty accordion bellows is their ability to be customized with various end configurations and options, such as armor plates, stiffeners, grommets, zippers, and hook and loop fasteners. Armor plates, typically made of stainless steel, offer protection against hot chips, weld splatter, and other abrasives, enhancing the durability of the bellows. Stiffeners provide rigidity and prevent sagging, which is particularly beneficial for long or horizontally mounted bellows.

Limitations

Despite their advantages, accordion bellows have limitations. They may require specific mounting configurations to ensure proper functionality and protection. Additionally, while they are resistant to many environmental factors, extreme conditions beyond their design specifications could compromise their effectiveness. The need for precise dimensions, such as retracted and extended lengths, inside diameter, and height, can also limit their applicability in certain scenarios.

Considerations

When selecting accordion bellows and protective boots, several factors should be considered. Initial costs can vary depending on the materials and customization options chosen. Operating expenses are generally low, but durability and resistance to environmental factors can affect long-term costs. Regular maintenance and inspection are necessary to ensure continued protection and performance, which can influence replacement and maintenance costs. Additionally, the accuracy of fit and the ability to withstand specific environmental conditions should be evaluated to ensure the chosen product meets the application's requirements.

6 Results
ARMATEX SF 37 Jetstar
from Mid-Mountain Materials, Inc.

The Importance of Passenger Boarding Bridges. Moving passengers from the aircraft to the terminal efficiently and safely is very important, both for the overall function and efficiency of the airport and also for the safety and comfort of customers. Configurations of Passenger Boarding Bridges. [See More]

  • Application: Aerospace
  • End Configuration: Collar
Platform Skirt Bellows
from Joyce/Dayton Corp.

Platform skirts are large rectangular or square bellows that are mounted vertically around lift tables and other machinery to protect the area beneath from exposure to foreign objects. An added benefit of their use is the reduction of accumulated debris beneath the protected structure. Platform... [See More]

  • Application: Scissors / Lift / AGV; Applications Where Protection Under Machinery is needed
  • End Configuration: Flanged Collar
  • Shape: Square / Rectangular (Closed)
Custom Molded Rubber Boots and Bellows
from National Rubber Corporation

National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products that conform to your... [See More]

  • Application: Die Set Post; Rod/Screw Cover; Custom
  • End Configuration: Collar; Flanged Collar; Standard Flange; Custom
  • Shape: Round; Tapered
Bus/light Rail Bellows
from Dynatect Manufacturing, Inc.

Since the early 70's, Dynatect has supplied OEM and replacement units to numerous transit authorities and bus manufactures throughout North America. Dynatect and ATG Autotechnik GmbH provide complete articulation solutions beyond the main bellows, including articulation joint and center hoop... [See More]

  • Application: Buses and Light Rail
  • End Configuration: Standard Flange
  • Shape: Square / Rectangular (Closed)
  • Features: Stiffeners
Custom Blow Molded Automotive Panels, Boots and Covers
from Custom-Pak, Inc.

Panels, Boots & Covers. Safety is paramount in transportation. Blow molded panels provide impact protection for passengers and goods throughout the vehicle. Boots and other flexible parts allow movement of the mechanical systems without danger to passengers. Blow molding provides protection like... [See More]

  • Application: Automotive Protection
  • End Configuration: Collar
Drive Shaft Sealing Bellows -- Custom
from ContiTech AG

Our drive shaft sealing components provide covering for propeller shaft joints. They provide optimum protection under high dynamic stress. ContiTech axle boots made of thermoplastic elastomers protect for drive shaft ’s joints. Axle boots can also be supplied as a premounted system with clips... [See More]

  • Application: Drive Shaft
  • End Configuration: Collar
  • Shape: Round; Tapered