Flanged Collar Accordion Bellows and Protective Boots
from National Rubber Corporation
National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products that conform to your... [See More]
- End Configuration: Collar; Flanged Collar; Standard Flange; Custom
- Shape: Round; Tapered
- Application: Die Set Post; Rod/Screw Cover; Custom
from Joyce/Dayton Corp.
C-Shaped covers, available in almost any size or material, can be sewn to meet a variety of application requirements and environments. They typically include options such as plastic stiffeners configured to the shape of the rails which they protect. These covers may be mounted vertically or in other... [See More]
- End Configuration: Flanged Collar
- Shape: Square / Rectangular (Open)
- Application: Way Cover
- Features: Stiffeners (optional feature)
from Dynatect Manufacturing, Inc.
This design is specialized for the ventilation of traction motors on electric locomotives and railcars, serving as an integral part of the cooling air flow as a flexible connecting element between traction motor blower and drive motor. Constructed with seamless tubing in silicone-coated Meta-aramid... [See More]
- End Configuration: Collar; Flanged Collar
- Shape: Round; Square / Rectangular (Closed)
- Application: Ducting
- Features: Stiffeners
from Joyce/Dayton Corp.
Curtain bellows are available in almost any size or material to meet a variety of applications or environments. Flat bellows may incorporate stiffeners to help hold their original shape and allow them to be mounted vertically or horizontally. Other options include Flanges with mounting hole patterns... [See More]
- End Configuration: Flat/Accordion Sheet; Flanged Collar
- Features: Velcro® (optional feature)
from Dynatect Manufacturing, Inc.
A Gordillo ™ is a Sewn-Folded or Thermic-Weld way cover made with stainless steel plates covering each convolution. It is available in any flat sided form (e.g. rectangular, strip-type, way cover), as well as in a round configuration combined with a sewn bellows. The stainless steel plates... [See More]
- End Configuration: Flanged Collar
- Shape: Square / Rectangular (Open)
- Application: Way Cover
- Features: Armor Plates
from Joyce/Dayton Corp.
Round bellows are available in sizes as small as ¾" ID x 2 ¼" OD up to 26" OD, and in lengths up to 20 feet or more. Materials are available to suit many environments. These bellows may be mounted to machinery using collar or flange end conditions sewn to customer's requirements. Typical... [See More]
- End Configuration: Collar; Flanged Collar; Standard Flange
- Shape: Round
- Application: Rod/Screw Cover; Cylinder Protection
- Features: Grommets (optional feature); Stiffeners (optional feature); Zipper (optional feature)
from Dynatect Manufacturing, Inc.
Custom Skirting for Scissors/Lift Table Bases. Precision engineered aluminum extrusions are shaped to provide structure and strength to a durable, folded material. Its innovative, cost-effective design provides significant advantages over the traditional stitched covers that utilize steel rods which... [See More]
- End Configuration: Flanged Collar
- Shape: Square / Rectangular (Closed)
- Application: Scissors / Lift / AGV
- Features: Stiffeners