Stiffeners Accordion Bellows and Protective Boots
Last Updated: April 1, 2025
Description
Stiffeners Accordion Bellows and Protective Boots are convoluted, expandable components made from materials such as fabric or elastomer. They are designed to protect mechanical components like screws, shafts, and slide ways from contaminants such as liquids, chips, dirt, and other debris. These protective covers are capable of withstanding temperature extremes and are resistant to oils, chemicals, and sparks. They come in various shapes, including round, square, or rectangular, and can be manufactured with different end configurations and options.
Working Principle
Accordion bellows and protective boots operate by expanding and contracting to accommodate movement while providing a barrier against environmental contaminants. The convoluted design allows for flexibility and adaptability to different shapes and sizes of the components they protect. Stiffeners, often made from PVC or other rigid materials, are inserted into the convolutions to provide rigidity and prevent sagging. This ensures that the bellows maintain their shape and continue to offer protection even under mechanical stress. The use of materials like laminated polyester and rubberized fabric enhances their durability and resistance to harsh conditions.
Applications
Accordion bellows and protective boots are used in a variety of applications. For instance, round bellows can serve as expansion joints to accommodate movement due to service load, shock, or thermal cycles. They are also employed to shield die set posts or in scissors, lift, or automatic guided vehicle (AGV) applications. Additionally, accordion bellows that protect screws prevent deposits from entering the screw jack, thereby avoiding potential equipment damage or injury. Rounded bellows with way covers are used to protect slide ways or rails and are typically rectangular or square, often open on one side.
Advantages over other Accordion Bellows and Protective Boots
Stiffeners provide a significant advantage by maintaining the structural integrity of the bellows, preventing sagging, and ensuring consistent protection. The use of armor plates, typically made of stainless steel, offers additional protection against hot chips, weld splatter, and other abrasives, making them suitable for demanding environments. The variety of materials and configurations available allows for customization to specific needs, enhancing their versatility compared to standard protective covers.
Limitations
One limitation of accordion bellows and protective boots is their potential for wear and tear over time, especially in environments with extreme mechanical stress or exposure to harsh chemicals. While they are designed to withstand temperature extremes and resist oils and chemicals, prolonged exposure can eventually degrade the materials, necessitating replacement.
Considerations
When selecting accordion bellows and protective boots, it is important to consider initial costs, which can vary based on material and customization options. Operating expenses are generally low, but durability and the need for periodic replacement should be factored into long-term cost assessments. Maintenance costs are typically minimal, but regular inspections are recommended to ensure continued effectiveness and to identify any signs of wear or damage that may require attention.
from Dynatect Manufacturing, Inc.
Since the early 70's, Dynatect has supplied OEM and replacement units to numerous transit authorities and bus manufactures throughout North America. Dynatect and ATG Autotechnik GmbH provide complete articulation solutions beyond the main bellows, including articulation joint and center hoop... [See More]
- Features: Stiffeners
- Shape: Square / Rectangular (Closed)
- Application: Buses and Light Rail
- End Configuration: Standard Flange
from Dynatect Manufacturing, Inc.
This design is specialized for the ventilation of traction motors on electric locomotives and railcars, serving as an integral part of the cooling air flow as a flexible connecting element between traction motor blower and drive motor. Constructed with seamless tubing in silicone-coated Meta-aramid... [See More]
- Features: Stiffeners
- Shape: Round; Square / Rectangular (Closed)
- Application: Ducting
- End Configuration: Collar; Flanged Collar
from Dynatect Manufacturing, Inc.
Gorframe bellows are used in applications involving lateral (shear) movement, washdown, clean room, or where materials must meet special requirements. Its rugged, flexible design uses internal wires to maintain the shape of the bellows. Often use as a tilt/lift table cover, Gorframe is available in... [See More]
- Features: Stiffeners
- Shape: Square / Rectangular (Closed)
- Application: Scissors / Lift / AGV
from Dynatect Manufacturing, Inc.
Dynatect heat-sealed way covers are manufactured from a single sheet of thermoplastic-coated fabric which is pleated, and then thermic welded to a PVC stiffener at every fold. Heat-sealed bellows are free from stitch holes, seams or breaks. Heat-sealed bellows are available in any flat sided... [See More]
- Features: Stiffeners
- Shape: Round
- Application: Rod/Screw Cover; Way Cover; Cylinder Protection
- End Configuration: Inside Flange
from Dynatect Manufacturing, Inc.
Custom Skirting for Scissors/Lift Table Bases. Precision engineered aluminum extrusions are shaped to provide structure and strength to a durable, folded material. Its innovative, cost-effective design provides significant advantages over the traditional stitched covers that utilize steel rods which... [See More]
- Features: Stiffeners
- Shape: Square / Rectangular (Closed)
- Application: Scissors / Lift / AGV
- End Configuration: Flanged Collar
from Dynatect Manufacturing, Inc.
Manufactured from a single sheet of thermoplastic- or elastomer-coated fabric which is pleated, and then sewn to a PVC stiffener at every fold. Available in any flat sided, non-circular form (e.g. rectangular, strip-type, way cover). Features & Benefits: Cover shape is maintained throughout... [See More]
- Features: Stiffeners
- Shape: Square / Rectangular (Closed)
- Application: Way Cover
- End Configuration: Inside Flange