Way Cover Accordion Bellows and Protective Boots

Last Updated: April 1, 2025

Description

Way Cover Accordion Bellows and Protective Boots are convoluted, expandable components made from materials such as fabric or elastomer. They are designed to protect machine components like screws, shafts, and slide ways from contaminants such as liquids, chips, dirt, and other debris. These protective covers are capable of withstanding temperature extremes and are resistant to oils, chemicals, and sparks. They come in various shapes, including round, square, or rectangular, and can be manufactured with different end configurations and options.

Working Principle

Way Cover Accordion Bellows and Protective Boots function by creating a barrier between the protected component and the external environment. The convoluted design allows them to expand and contract, accommodating movement while maintaining a seal against contaminants. This flexibility is crucial for protecting moving parts without hindering their operation. The materials used, such as laminated polyester and rubberized fabric, provide durability and resistance to harsh conditions, making these bellows and boots essential for maintaining the efficiency and longevity of machinery.

Applications

These protective covers are used in a variety of applications. For instance, round bellows can serve as expansion joints to accommodate movement due to service load, shock, or thermal cycles. They are also used to shield die set posts or in scissors, lift, or automatic guided vehicle (AGV) applications. Accordion bellows that protect screws are crucial in preventing deposits from entering screw jacks, which could lead to equipment damage or injury. Additionally, rounded bellows with way covers are used to protect slide ways or rails, typically being rectangular or square and open on one side.

Advantages over other Accordion Bellows and Protective Boots

Way Cover Accordion Bellows and Protective Boots offer several advantages over other types. They can be equipped with armor plates made of stainless steel to protect against hot chips, weld splatter, and abrasives. Stiffeners can be added to prevent sagging, and rubber grommets can support the bellows. The availability of split designs with zippers or hook and loop fasteners allows for easy installation and removal, enhancing their versatility and ease of use.

Limitations

Despite their advantages, these protective covers have limitations. The need for precise dimensions such as retracted length, extended length, inside diameter, and height can complicate the selection process. Additionally, while they are resistant to many environmental factors, extreme conditions may still pose challenges, potentially affecting their performance and lifespan.

Considerations

When selecting Way Cover Accordion Bellows and Protective Boots, several factors should be considered. Initial costs can vary depending on the materials and configurations chosen. Operating expenses may include maintenance and potential replacement costs, especially in demanding environments. Durability is a key consideration, as the materials must withstand the specific conditions of the application. Accuracy in dimensions is crucial to ensure a proper fit and effective protection. Regular inspection and maintenance are necessary to ensure continued performance and to address any wear or damage promptly.

7 Results
Folded Bellows
from Dynatect Manufacturing, Inc.

Folded bellows are often used in applications requiring the cover to be air and light tight, such as laser bellows. These covers can also be used in applications requiring bellows to be able to handle internal or external pressure and motion. Folded covers are constructed out of elastomer or... [See More]

  • Application: Camera Bellows; Way Cover
  • End Configuration: Inside Flange
  • Shape: Square / Rectangular (Closed); Tapered
C-Shaped Bellows and Way Covers
from Joyce/Dayton Corp.

C-Shaped covers, available in almost any size or material, can be sewn to meet a variety of application requirements and environments. They typically include options such as plastic stiffeners configured to the shape of the rails which they protect. These covers may be mounted vertically or in other... [See More]

  • Application: Way Cover
  • End Configuration: Flanged Collar
  • Shape: Square / Rectangular (Open)
  • Features: Stiffeners (optional feature)
Gordillo™ Steel-clad Bellows
from Dynatect Manufacturing, Inc.

A Gordillo ™ is a Sewn-Folded or Thermic-Weld way cover made with stainless steel plates covering each convolution. It is available in any flat sided form (e.g. rectangular, strip-type, way cover), as well as in a round configuration combined with a sewn bellows. The stainless steel plates... [See More]

  • Application: Way Cover
  • End Configuration: Flanged Collar
  • Shape: Square / Rectangular (Open)
  • Features: Armor Plates
U-Shaped Bellows and Way Covers
from Joyce/Dayton Corp.

U-shaped covers are frequently used as machine way covers. They are available in almost any size or material to meet different application requirements and environments. Typically they are used to protect machined surfaces from the accumulation of dirt, chips, or other debris. U-shaped covers are... [See More]

  • Application: Way Cover
  • End Configuration: Collar; Flanged Collar; Standard Flange
  • Shape: Square / Rectangular (Open)
  • Features: Stiffeners (optional feature)
Heat Sealed Bellows
from Dynatect Manufacturing, Inc.

Dynatect heat-sealed way covers are manufactured from a single sheet of thermoplastic-coated fabric which is pleated, and then thermic welded to a PVC stiffener at every fold. Heat-sealed bellows are free from stitch holes, seams or breaks. Heat-sealed bellows are available in any flat sided... [See More]

  • Application: Rod/Screw Cover; Way Cover; Cylinder Protection
  • End Configuration: Inside Flange
  • Shape: Round
  • Features: Stiffeners
Machine Roof Cover Bellows
from Dynatect Manufacturing, Inc.

Machine roof covers consists of large, self-supporting bellows equipped to glide on a rail system. Roof covers were first developed for large CNC gantry machines, but have been adapted to other applications requiring a moveable, low-friction cover. The bellows ’ folds are constructed from... [See More]

  • Application: Way Cover
  • Features: Armor Plates
Sewn Bellows
from Dynatect Manufacturing, Inc.

Dynatect (formerly A &A Manufacturing) has manufactured Gortite sewn bellows for over 65 years using the same proven methods. Paying special attention to details allows us to optimize each cover for the best performance. Accordian-style sewn bellows are constructed with a wide variety of... [See More]

  • Application: Rod/Screw Cover; Scissors / Lift / AGV; Way Cover; Cylinder Protection
  • End Configuration: Collar; Inside Flange
  • Shape: Round; Square / Rectangular (Open)