λ/8 Polarizing Cube Beamsplitters

4 Results
High Power Polarization Beamsplitter
from Artifex Engineering

Our optically contacted Polarization Beam Splitter can be used as high as 10 J/cm2 @ 1064nm, 20ns, 20Hz laser. [See More]

  • Surface Flatness: λ/8
  • Side Length: 5 to 12.7
  • Polarizer Construction: Mounted
  • Wavelength Range: 1064
Polarizing Cube Beamsplitter 10mm NIR -- NT49-870
from Edmund Optics Inc.

Visible and NIR Coating Options Offered. 500:1 Extinction Ratio. AR Coated for <0.5% Reflection per Surface. Designed for broadband applications, TECHSPEC ® Broadband Polarizing Cube Beamsplitters offer a transmission of greater than 90% for P-polarized light and a reflection efficiency of... [See More]

  • Surface Flatness: λ/8
  • Transmission: 90
  • Side Length: 10
  • Wavelength Range: 700 to 1100
Broadband Conventional Beamsplitter Plates -- GCC-4111
from Daheng New Epoch Technology, Inc.

This is a conventional beam splitter independent of polarization. The incoming light should be one of the following: 45 linearly polarized, circularly polarized or natural light, i.e. the s-polarized and p-polarized components should be equal to within 5% of each other The outgoing beams are two... [See More]

  • Surface Flatness: λ/8
  • Polarizer Material: BK7
  • Wavelength Range: 450 to 1600
  • Surface Quality: 40-20 Scratch / Dig
Laser Line Conventional Beamsplitter Plates -- GCC-4110
from Daheng New Epoch Technology, Inc.

The beam splitter plate is a thin optical glass plate. The firs face is coated with an all-dielectric thin film having partial reflection properties. The second surface is multilayer AR coated for 45 or some other specified incident angle. This beam splitter has low absorption and high damage... [See More]

  • Surface Flatness: λ/8
  • Polarizer Material: BK7
  • Wavelength Range: 488 to 1550
  • Surface Quality: 40-20 Scratch / Dig