Antireflective Polarizing Cube Beamsplitters

31 Results
Cube Beamsplitter, Polarizing, 12.7 mm, 1064 nm Laser Line -- 05BC16PC.9
from Newport MKS

The 05BC16PC.9 Laser Line Polarizing Cube Beamsplitter provides efficient narrowband polarization for higher power lasers. This polarizer consists of a pair of precision 1/2 inch (12.7 mm) right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Wavelength Range: 1064
  • Side Length: 12.7
  • Extinction Ratio: 1000
Beamsplitter Cubes
from Electro Optical Components, Inc.

Made from BK7 glass with 60-40 surface quality. [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Wavelength Range: 532 to 1600
  • Side Length: 12.7 to 25.4
  • Beam Deviation: 0.0 to 324000
Beamsplitter Cubes
from CeNing Optics Co., Ltd.

The beam splitter cubes are constructed by cemented two matched right angle prisms. The hypotenuse is coated with partial dielectric coating. Easy to mount, is ideal for beam superposition. Less deformation. Polarization Sensitive. Cube Beam splitters are recommended for use with collimated or... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Side Length: 5 to 30
  • Polarizer Construction: Cement
  • Wavelength Range: 430 to 1200
Broadband Dielectric Beamsplitters
from CASTECH, Inc.

Polarizing Beamsplitters divide unpolarized beam into two orthogonal, linearly polarized parts. A wide variety of Polarizing Beamsplitters configurations are offered by CASTECH, including UV Laser Line Polarizing Beamsplitter Cubes, Laser Line Polarizing Beamsplitter Cubes, Broadband Polarizing... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Wavelength Range: 633
  • Side Length: 0.1300
  • Type of Antireflection Coating: Multilayer coating: Ravg<0.75% @ 45° incidence
Cube Beamsplitter, Polarizing, 12.7 mm, 1200-1600 nm -- 05FC16PB.9
from Newport MKS

The 05FC16PB.9 Broadband Polarizing Cube Beamsplitter provides efficient polarization for use with multiple or tunable sources. The 12.7 mm cube polarizer consists of a pair of precision right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Wavelength Range: 1200 to 1600
  • Side Length: 12.7
  • Extinction Ratio: 500
Displacement Polarization Beemsplitters
from CeNing Optics Co., Ltd.

Displacement Beam splitters are designed to divide a certain wavelengths into two parts. Part of the energy is reflected, and the other is transmitted. [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Transmission: 95
  • Side Length: 10 to 60
  • Beam Deviation: 3
Broadband Polarization Beamsplitter Cubes
from CASTECH, Inc.

Polarizing Beamsplitters divide unpolarized beam into two orthogonal, linearly polarized parts. A wide variety of Polarizing Beamsplitters configurations are offered by CASTECH, including UV Laser Line Polarizing Beamsplitter Cubes, Laser Line Polarizing Beamsplitter Cubes, Broadband Polarizing... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Wavelength Range: 633
  • Side Length: 0.2500
  • Extinction Ratio: 500 to 1000
Cube Beamsplitter, Polarizing, 25.4 mm, 1064 nm Laser Line -- 10BC16PC.9
from Newport MKS

The 10BC16PC.9 Laser Line Polarizing Cube Beamsplitter provides efficient narrowband polarization for higher power lasers. This polarizer consists of a pair of precision 1 inch (25.4 mm) right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Wavelength Range: 1064
  • Side Length: 25.4
  • Extinction Ratio: 1000
Polarization Beamsplitter Cube and Waveplate
from CeNing Optics Co., Ltd.

Polarization beam splitter cubes are constructed by cementing two right angle prisms. The hypotenuse of one prism is coated with polarization dielectric coating. This polarized beam splitter also has an additional Waveplate to give additional retardance of waves. [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Transmission: 96
  • Side Length: 18 to 30
  • Beam Deviation: 180
Laser Line Polarization Beamsplitter Cubes
from CASTECH, Inc.

Polarizing Beamsplitters divide unpolarized beam into two orthogonal, linearly polarized parts. A wide variety of Polarizing Beamsplitters configurations are offered by CASTECH, including UV Laser Line Polarizing Beamsplitter Cubes, Laser Line Polarizing Beamsplitter Cubes, Broadband Polarizing... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Wavelength Range: 633
  • Side Length: 0.2500
  • Extinction Ratio: 100
Cube Beamsplitter, Polarizing, 25.4 mm, 1200-1600 nm -- 10FC16PB.9
from Newport MKS

The 10FC16PB.9 Broadband Polarizing Cube Beamsplitter provides efficient polarization for use with multiple or tunable sources. The 25.4 mm cube polarizer consists of a pair of precision right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Wavelength Range: 1200 to 1600
  • Side Length: 25.4
  • Extinction Ratio: 500
UV Laser Line Polarization Beamsplitter Cubes
from CASTECH, Inc.

Introduction:Polarizing Beamsplitters divide unpolarized beam into two orthogonal, linearly polarized parts. A wide variety of Polarizing Beamsplitters configurations are offered by CASTECH, including UV Laser Line Polarizing Beamsplitter Cubes, Laser Line Polarizing Beamsplitter Cubes, Broadband... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Wavelength Range: 633
  • Side Length: 0.2500
  • Extinction Ratio: 100
Polarizing Cube Beamsplitter, High Energy Nd:YAG, 25.4 mm, 355 nm -- 10BC15PH.4
from Newport MKS

The 10BC15PH.4 High-energy Polarizing Cube Beamsplitter provides efficient narrowband polarization for use with Nd:YAG lasers. Each polarizer consists of a pair of precision right-angle prisms optically contacted together. No cement is used. Optimized for 355 nm, a damage threshold of up to 5 J/cm2... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Wavelength Range: 355
  • Side Length: 25.4
  • Extinction Ratio: 200
UV Cube Beam Splitter, Polarizing, 12.7 mm, 248 nm Laser Line -- 05SC16PC.21
from Newport MKS

The 05SC16PC.21 UV Laser Line Polarizing Cube Beamsplitter provides efficient narrow-band polarization for moderate power UV lasers. Each 1/2 inch (12.7 mm) cube polarizer consists of a pair of precision right-angle prisms carefully optically contacted together to minimize wavefront distortion. The... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Wavelength Range: 248
  • Side Length: 12.7
  • Extinction Ratio: 100
UV Cube Beam Splitter, Polarizing, 25.4 mm, 248 nm Laser Line -- 10SC16PC.21
from Newport MKS

The 10SC16PC.21 UV Laser Line Polarizing Cube Beamsplitter provides efficient narrow-band polarization for moderate power UV lasers. The 1 inch (25.4 mm) cube polarizer consists of a pair of precision right-angle prisms carefully optically contacted together to minimize wavefront distortion. The... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Wavelength Range: 248
  • Side Length: 25.4
  • Extinction Ratio: 100
Polarized Cube Beam Splitter
from Spectral Optics

Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90 ˚ beams so they make it easy to... [See More]

  • Polarizer Features: No Coating; Anti-Reflection Coating
  • Side Length: 12.7 to 25.4
  • Polarizer Construction: Cement; Mounted
  • Wavelength Range: 248 to 1550
Broadband Cube Beamsplitters
from Rocky Mountain Instrument/RMI Laser

Broadband Cube Beamsplitters are formed from two right angle, 45 ° prisms permanently cemented together. The hypotenuse is coated with a combination metallic and dielectric, partial reflection coating. An incident, polychromatic beam is divided into reflected and transmitted components with a... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Transmission: 95
  • Polarizer Construction: Cement
  • Extinction Ratio: 500
Non-Polarizing Cube Beamsplitters
from HG Optronics, Inc.

Non-Polarizing Cube Beamsplitters also called NPBS Cube is a more sophisticated type consisting of two right- angle prisms cemented together at their hypotenuse faces.The cemented face of one prism is coated. Before cementing, with a metallic or dielectric layer having the desired reflecting... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Beam Deviation: 180
  • Polarizer Construction: Cement
  • Polarizer Material: BK7; Other Material; N-BK7 Grade A Optical Glass
Laser-Line Polarizing Cube Beamsplitter 10mm 1064nm -- NT48-577
from Edmund Optics Inc.

Designed for Common Diode, Gas, and Solid State Lasers. Reflects S-Polarized Light, Transmits P-Polarized Light. High Extinction Ratio. Designed for many common laser wavelengths, TECHSPEC ® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Transmission: 95
  • Side Length: 10
  • Wavelength Range: 1064
PolarizationSplittingPrism
from Intrinsic Crystal Technology Co., Ltd. (ICC)

polarization splitting prism Base material: Fused quartz, K9 glass Face shape :: < λ/10 @ 632.8nm Degree of finish :40-20 Chamfer :0.5mm, 45 ° Coating :Electron beam deposition multilayer dielectric coating Angle of incidence :0 ° ±2 °... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Wavelength Range: 420 to 1550
  • Transmission: 98
  • Extinction Ratio: 500
Polarizing Beamsplitter Cubes
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Side Length: 5 to 36.8
  • Polarizer Construction: Cement; Mounted
  • Transmission: 90 to 96
High Extinction Polarization Cube BeamSplitter
from Foctek Photonics, Inc.

Polarizing CPolarization Cube BeamSplitter tube Beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components-S-polarized light is reflected at a 90deg.Angle while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Side Length: 3.2
  • Polarizer Construction: Cement
  • Wavelength Range: 488 to 1550
Broadband Polarizing Beamsplitter
from Shanghai Optics

Shanghai Optics is as one of the leading optics components manufacturers from China. These thin film cube Beamsplitters combine the excellent characteristics of the Laser Polarizing Beamsplitters previously described with the advantage of broadband application. The polarizing film is fully protected... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Polarizer Material: UVgr FS
Optical Cube Beamsplitters
from Rainbow Research Optics, Inc.

Optical Beamsplitters are optical components used to split input light into two separate parts. Beamsplitters are common components in laser or illumination systems. Beamsplitters are also ideal for fluorescence applications, optical interferometry, or life science or semiconductor instrumentation. [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Surface Quality: 10-5 Scratch / Dig
  • Polarizer Material: BK7
  • Surface Flatness: λ/4
Glan Thompson Polarizer Beamsplitter
from Artifex Engineering

Glan-Thompson Polarizer Beamsplitter is made of two calcite prisms cemented together. As shown in the figure 1, the two output lights separate at 45 degree angle. It is suitable for is suitable for low to medium power application. Calcite polarizers can be used from 350 to 2300 nm. [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Wavelength Range: 350 to 2300
  • Polarizer Construction: Cement
  • Beam Deviation: 180
Polarizing Beamsplitter Cubes
from UNI OPTICS(Fujian) Co., Ltd

Polarization Beamsplitter Cubes are constructed by cemented two right angle prisms, the hypotenuse of one prism is coated with polarization dielectric coating. When used with normal incident, un-polarized light, the incident beam is separated into two polarized beams, p-polarized component is passed... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Side Length: 3.2 to 20
  • Polarizer Construction: Cement
  • Transmission: 95
Polarizing Beamsplitter Cubes Mounted And Unmounted
from HG Optronics, Inc.

Polarization Beamsplitter Cubes are constructed by cemented two right angle prisms, the hypotenuse of one prism is coated with polarization dielectric coating. When used with normal incident, un-polarized light, the incident beam is separated into two polarized beams, p-polarized component is passed... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Beam Deviation: 180
  • Polarizer Construction: Cement
  • Polarizer Material: BK7; UVgr FS; Other Material; BK7, Fused Silica, Borofloat etc. Glass
High Power Polarization Cube BeamSplitter
from Foctek Photonics, Inc.

Polarizing CPolarization Cube BeamSplitter tube Beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components-S-polarized light is reflected at a 90deg.Angle while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Wavelength Range: 532 to 1064
  • Side Length: 3.2 to 15
  • Extinction Ratio: 1000
High Power Polarization Beamsplitter
from Artifex Engineering

Our optically contacted Polarization Beam Splitter can be used as high as 10 J/cm2 @ 1064nm, 20ns, 20Hz laser. [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Side Length: 5 to 12.7
  • Polarizer Construction: Mounted
  • Wavelength Range: 1064
Visible And NIR Plate Beamsplitters
from HG Optronics, Inc.

Our beamsplitter plates can be used in high power laser system. When using beamsplitter plates, it is important to make it in mind that the two partial beams travel in different optical paths. The optical paths depend on the incident angle and the thickness of plates. 4.1 、What is plate... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Beam Deviation: 180
  • Extinction Ratio: 100
  • Type of Antireflection Coating: Hypotenuse face Polarization Beamsplitter Coating All Input and Output face AR Coating
Polarization Cube BeamSplitter
from Foctek Photonics, Inc.

Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components-S-polarized light is reflected at a 90deg.Angle while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented... [See More]

  • Polarizer Features: Anti-Reflection Coating
  • Wavelength Range: 488 to 1550
  • Side Length: 3.2 to 25.4
  • Extinction Ratio: 100