Coating: None Polarizing Cube Beamsplitters
2 Results
Polarized Cube Beam Splitter
from Spectral Optics
from Spectral Optics
Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90 ˚ beams so they make it easy to... [See More]
- Polarizer Features: No Coating; Anti-Reflection Coating
- Side Length: 12.7 to 25.4
- Polarizer Construction: Cement; Mounted
- Wavelength Range: 248 to 1550
Polarizing Beam Splitter
from NDK
from NDK
1. By using advanced processing and coating techniques,accurate polarization properties can be obtained. 2. Polarizing beam splitters with special polarization propertiesand polymorph can be manufactured upon request. 3. Polarized beam splitters bonded to a wavelength plate can bemanufactured. [See More]
- Polarizer Features: No Coating
- Side Length: 10
- Polarizer Construction: Cement
- Wavelength Range: 400 to 2000