Mounted Polarizing Cube Beamsplitters

4 Results
Polarized Cube Beam Splitter
from Spectral Optics

Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90 ˚ beams so they make it easy to... [See More]

  • Polarizer Construction: Cement; Mounted
  • Wavelength Range: 248 to 1550
  • Side Length: 12.7 to 25.4
  • Polarizer Features: No Coating; Anti-Reflection Coating
High Power Cube Beamsplitters
from Rocky Mountain Instrument/RMI Laser

High Power Polarizing Cube Beamsplitters were specifically developed for use in high power pulsed and CW laser applications. They are formed from two right angle, 45 ° prisms optically contacted together. The hypotenuse is coated with an all dielectric, polarization sensitive coating designed to... [See More]

  • Polarizer Construction: Mounted
  • Extinction Ratio: 100 to 200
  • Transmission: 95
  • Beam Deviation: 180 to 360
Polarizing Beamsplitter Cubes
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Polarizer Construction: Cement; Mounted
  • Transmission: 90 to 96
  • Side Length: 5 to 36.8
  • Wavelength Range: 400 to 1600
High Power Polarization Beamsplitter
from Artifex Engineering

Our optically contacted Polarization Beam Splitter can be used as high as 10 J/cm2 @ 1064nm, 20ns, 20Hz laser. [See More]

  • Polarizer Construction: Mounted
  • Wavelength Range: 1064
  • Side Length: 5 to 12.7
  • Polarizer Features: Anti-Reflection Coating