20-10 Scratch / Dig Polarizing Cube Beamsplitters
from Newport MKS
The 05BC16PC.9 Laser Line Polarizing Cube Beamsplitter provides efficient narrowband polarization for higher power lasers. This polarizer consists of a pair of precision 1/2 inch (12.7 mm) right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig
- Wavelength Range: 1064
- Side Length: 12.7
- Extinction Ratio: 1000
from Newport MKS
The 05FC16PB.9 Broadband Polarizing Cube Beamsplitter provides efficient polarization for use with multiple or tunable sources. The 12.7 mm cube polarizer consists of a pair of precision right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig
- Wavelength Range: 1200 to 1600
- Side Length: 12.7
- Extinction Ratio: 500
from Newport MKS
The 10BC16PC.9 Laser Line Polarizing Cube Beamsplitter provides efficient narrowband polarization for higher power lasers. This polarizer consists of a pair of precision 1 inch (25.4 mm) right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig
- Wavelength Range: 1064
- Side Length: 25.4
- Extinction Ratio: 1000
from Newport MKS
The 10FC16PB.9 Broadband Polarizing Cube Beamsplitter provides efficient polarization for use with multiple or tunable sources. The 25.4 mm cube polarizer consists of a pair of precision right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig
- Wavelength Range: 1200 to 1600
- Side Length: 25.4
- Extinction Ratio: 500
from Newport MKS
The 10BC15PH.4 High-energy Polarizing Cube Beamsplitter provides efficient narrowband polarization for use with Nd:YAG lasers. Each polarizer consists of a pair of precision right-angle prisms optically contacted together. No cement is used. Optimized for 355 nm, a damage threshold of up to 5 J/cm2... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig
- Wavelength Range: 355
- Side Length: 25.4
- Extinction Ratio: 200
from Newport MKS
The 05SC16PC.21 UV Laser Line Polarizing Cube Beamsplitter provides efficient narrow-band polarization for moderate power UV lasers. Each 1/2 inch (12.7 mm) cube polarizer consists of a pair of precision right-angle prisms carefully optically contacted together to minimize wavefront distortion. The... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig
- Wavelength Range: 248
- Side Length: 12.7
- Extinction Ratio: 100
from Newport MKS
The 10SC16PC.21 UV Laser Line Polarizing Cube Beamsplitter provides efficient narrow-band polarization for moderate power UV lasers. The 1 inch (25.4 mm) cube polarizer consists of a pair of precision right-angle prisms carefully optically contacted together to minimize wavefront distortion. The... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig
- Wavelength Range: 248
- Side Length: 25.4
- Extinction Ratio: 100
from Spectral Optics
Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90 ˚ beams so they make it easy to... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Side Length: 12.7 to 25.4
- Polarizer Construction: Cement; Mounted
- Wavelength Range: 248 to 1550
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Side Length: 5 to 36.8
- Polarizer Construction: Cement; Mounted
- Transmission: 90 to 96
from Rocky Mountain Instrument/RMI Laser
Broadband Cube Beamsplitters are formed from two right angle, 45 ° prisms permanently cemented together. The hypotenuse is coated with a combination metallic and dielectric, partial reflection coating. An incident, polychromatic beam is divided into reflected and transmitted components with a... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Transmission: 95
- Polarizer Construction: Cement
- Extinction Ratio: 500
from Foctek Photonics, Inc.
These Glan Thompson polarizers have been arranged to permit there output of the s-polarized beam at 45 ° from the straight through p-polarized beam. They provide high polarization purity and high transmission in the two emerging beams. These are useful if it is required to utilize both linear... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Wavelength Range: 350 to 2300
- Side Length: 12 to 40
- Extinction Ratio: 500000
from Artifex Engineering
Glan-Thompson Polarizer Beamsplitter is made of two calcite prisms cemented together. As shown in the figure 1, the two output lights separate at 45 degree angle. It is suitable for is suitable for low to medium power application. Calcite polarizers can be used from 350 to 2300 nm. [See More]
- Surface Quality: 20-10 Scratch / Dig
- Wavelength Range: 350 to 2300
- Polarizer Construction: Cement
- Beam Deviation: 180