40-20 Scratch / Dig Polarizing Cube Beamsplitters
from CASTECH, Inc.
Polarizing Beamsplitters divide unpolarized beam into two orthogonal, linearly polarized parts. A wide variety of Polarizing Beamsplitters configurations are offered by CASTECH, including UV Laser Line Polarizing Beamsplitter Cubes, Laser Line Polarizing Beamsplitter Cubes, Broadband Polarizing... [See More]
- Surface Quality: 40-20 Scratch / Dig
- Wavelength Range: 633
- Side Length: 0.2500
- Extinction Ratio: 500 to 1000
from CASTECH, Inc.
Polarizing Beamsplitters divide unpolarized beam into two orthogonal, linearly polarized parts. A wide variety of Polarizing Beamsplitters configurations are offered by CASTECH, including UV Laser Line Polarizing Beamsplitter Cubes, Laser Line Polarizing Beamsplitter Cubes, Broadband Polarizing... [See More]
- Surface Quality: 40-20 Scratch / Dig
- Wavelength Range: 633
- Side Length: 0.2500
- Extinction Ratio: 100
from CASTECH, Inc.
Introduction:Polarizing Beamsplitters divide unpolarized beam into two orthogonal, linearly polarized parts. A wide variety of Polarizing Beamsplitters configurations are offered by CASTECH, including UV Laser Line Polarizing Beamsplitter Cubes, Laser Line Polarizing Beamsplitter Cubes, Broadband... [See More]
- Surface Quality: 40-20 Scratch / Dig
- Wavelength Range: 633
- Side Length: 0.2500
- Extinction Ratio: 100
from Daheng New Epoch Technology, Inc.
This is a conventional beam splitter independent of polarization. The incoming light should be one of the following: 45 linearly polarized, circularly polarized or natural light, i.e. the s-polarized and p-polarized components should be equal to within 5% of each other The outgoing beams are two... [See More]
- Surface Quality: 40-20 Scratch / Dig
- Polarizer Material: BK7
- Wavelength Range: 450 to 1600
- Surface Flatness: λ/8
from Intrinsic Crystal Technology Co., Ltd. (ICC)
polarization splitting prism Base material: Fused quartz, K9 glass Face shape :: < λ/10 @ 632.8nm Degree of finish :40-20 Chamfer :0.5mm, 45 ° Coating :Electron beam deposition multilayer dielectric coating Angle of incidence :0 ° ±2 °... [See More]
- Surface Quality: 40-20 Scratch / Dig
- Wavelength Range: 420 to 1550
- Transmission: 98
- Extinction Ratio: 500
from Edmund Optics Inc.
Designed for Common Diode, Gas, and Solid State Lasers. Reflects S-Polarized Light, Transmits P-Polarized Light. High Extinction Ratio. Designed for many common laser wavelengths, TECHSPEC ® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly... [See More]
- Surface Quality: 40-20 Scratch / Dig
- Transmission: 95
- Side Length: 10
- Wavelength Range: 1064
from Artifex Engineering
Our optically contacted Polarization Beam Splitter can be used as high as 10 J/cm2 @ 1064nm, 20ns, 20Hz laser. [See More]
- Surface Quality: 20-10 Scratch / Dig (optional feature); 40-20 Scratch / Dig
- Side Length: 5 to 12.7
- Polarizer Construction: Mounted
- Wavelength Range: 1064
from Spectral Optics
Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90 ˚ beams so they make it easy to... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Side Length: 12.7 to 25.4
- Polarizer Construction: Cement; Mounted
- Wavelength Range: 248 to 1550
from ECOPTIK (CHANGCHUN) LTD
Polarization Cube Beamsplitter. Polarizing cube beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components, S-polarized light is reflected at a 90 ° while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance... [See More]
- Surface Quality: 40-20 Scratch / Dig; 60-40 Scratch / Dig
- Polarizer Material: BK7; Other Material; ZF Glass
- Transmission: 95 to 96
- Surface Flatness: λ/4
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Side Length: 5 to 36.8
- Polarizer Construction: Cement; Mounted
- Transmission: 90 to 96
from Daheng New Epoch Technology, Inc.
High Energy Polarizing Cube Beamsplitters are used for wavelengths of Nd:YAG laser. To increase the laser damage threshold, these polarizers are constructed by optically contacting, rather than cementing. Surfaces are multilayer AR film coated. Extinction ration of beamsplit surface is higher than... [See More]
- Surface Quality: 40-20 Scratch / Dig
- Wavelength Range: 532 to 1064
- Side Length: 12.7 to 25.4
- Beam Deviation: 180
from Intrinsic Crystal Technology Co., Ltd. (ICC)
Polarizing splitter Base material: fused silica, K9 glass Surface type: < λ / 10 @ 632.8nm Finish: 40-20 Chamfer: 0.5mm, 45 ° Coating: Multi-layer dielectric film deposited by electron beam Incidence angle: 56.5 ° ± 3 ° Clear aperture: > 85% diameter Polarization... [See More]
- Surface Quality: 40-20 Scratch / Dig
- Transmission: 96
- Side Length: 2.00E-5 to 3.00E-5
- Wavelength Range: 780 to 1550
from Daheng New Epoch Technology, Inc.
The beam splitter plate is a thin optical glass plate. The firs face is coated with an all-dielectric thin film having partial reflection properties. The second surface is multilayer AR coated for 45 or some other specified incident angle. This beam splitter has low absorption and high damage... [See More]
- Surface Quality: 40-20 Scratch / Dig
- Polarizer Material: BK7
- Wavelength Range: 488 to 1550
- Surface Flatness: λ/8