SF2 Glass Polarizing Cube Beamsplitters

6 Results
Broadband Polarization Beamsplitter Cubes
from CASTECH, Inc.

Polarizing Beamsplitters divide unpolarized beam into two orthogonal, linearly polarized parts. A wide variety of Polarizing Beamsplitters configurations are offered by CASTECH, including UV Laser Line Polarizing Beamsplitter Cubes, Laser Line Polarizing Beamsplitter Cubes, Broadband Polarizing... [See More]

  • Polarizer Material: SF2
  • Wavelength Range: 633
  • Side Length: 0.2500
  • Extinction Ratio: 500 to 1000
Broadband Polarization Beamsplitter Cubes -- GCC-4021
from Daheng New Epoch Technology, Inc.

A polarizing cube beam splitter consists of a pair of right angle prisms cemented together. The hypotenuse face of one prism is coated with a special multilayer dielectric coating. When non-polarized light is normally emerging through two adjacent faces in perpendicular directions and polarized... [See More]

  • Polarizer Material: SF2
  • Wavelength Range: 450 to 1600
  • Side Length: 12.7 to 50.8
  • Beam Deviation: ? to 90
Broadband Polarizing Cube Beamsplitters
from HG Optronics, Inc.

Beamsplitter Cubes are constructed by cemented two right angle prisms. The hypotenuse of one prism is coated with polarization dielectric coating. 3.1 Compared with beamsplitter plate, beamsplitter cube has the following advantages: Identical path length for both the reflected and the transmitted... [See More]

  • Polarizer Material: SF2; Other Material; N-SF2 Grade A Optical Glass
  • Beam Deviation: 180
  • Polarizer Construction: Cement
  • Type of Antireflection Coating: Hypotenuse face Broadband Polarization beamsplitter coating All Input and Output face BBAR Coating
Polarizing Beamsplitter Cubes
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Polarizer Material: BK7; UVgr FS; SF2; Other Material; SF1
  • Side Length: 5 to 36.8
  • Polarizer Construction: Cement; Mounted
  • Transmission: 90 to 96
Polarized Cube Beam Splitter
from Spectral Optics

Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90 ˚ beams so they make it easy to... [See More]

  • Polarizer Material: BK7; UVgr FS; SF2
  • Side Length: 12.7 to 25.4
  • Polarizer Construction: Cement; Mounted
  • Wavelength Range: 248 to 1550
Broadband Cube Beamsplitters
from Rocky Mountain Instrument/RMI Laser

Broadband Cube Beamsplitters are formed from two right angle, 45 ° prisms permanently cemented together. The hypotenuse is coated with a combination metallic and dielectric, partial reflection coating. An incident, polychromatic beam is divided into reflected and transmitted components with a... [See More]

  • Polarizer Material: SF2
  • Transmission: 95
  • Polarizer Construction: Cement
  • Extinction Ratio: 500