10-5 Scratch / Dig Polarizing Cube Beamsplitters
from Rainbow Research Optics, Inc.
Optical Beamsplitters are optical components used to split input light into two separate parts. Beamsplitters are common components in laser or illumination systems. Beamsplitters are also ideal for fluorescence applications, optical interferometry, or life science or semiconductor instrumentation. [See More]
- Surface Quality: 10-5 Scratch / Dig
- Polarizer Material: BK7
- Polarizer Features: Anti-Reflection Coating
- Surface Flatness: λ/4
from Rocky Mountain Instrument/RMI Laser
Polarizing Cube Beamsplitters are formed from two right angle, 45 ° prisms permanently cemented together. The hypotenuse is coated with an all dielectric, polarization sensitive coating designed to separate an incident, unpolarized, monochromatic beam into its S and P polarization components. [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
- Transmission: 95
- Polarizer Construction: Cement
- Extinction Ratio: 1000
from Spectral Optics
Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90 ˚ beams so they make it easy to... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Side Length: 12.7 to 25.4
- Polarizer Construction: Cement; Mounted
- Wavelength Range: 248 to 1550