λ/4 Polarizing Cube Beamsplitters

35 Results
Beamsplitter Cubes
from CeNing Optics Co., Ltd.

The beam splitter cubes are constructed by cemented two matched right angle prisms. The hypotenuse is coated with partial dielectric coating. Easy to mount, is ideal for beam superposition. Less deformation. Polarization Sensitive. Cube Beam splitters are recommended for use with collimated or... [See More]

  • Surface Flatness: λ/4
  • Side Length: 5 to 30
  • Polarizer Construction: Cement
  • Wavelength Range: 430 to 1200
Beamsplitter Cubes
from Electro Optical Components, Inc.

Made from BK7 glass with 60-40 surface quality. [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 532 to 1600
  • Side Length: 12.7 to 25.4
  • Beam Deviation: 0.0 to 324000
Cube Beamsplitter, Polarizing, 12.7 mm, 1064 nm Laser Line -- 05BC16PC.9
from Newport MKS

The 05BC16PC.9 Laser Line Polarizing Cube Beamsplitter provides efficient narrowband polarization for higher power lasers. This polarizer consists of a pair of precision 1/2 inch (12.7 mm) right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 1064
  • Side Length: 12.7
  • Extinction Ratio: 1000
Displacement Polarization Beemsplitters
from CeNing Optics Co., Ltd.

Displacement Beam splitters are designed to divide a certain wavelengths into two parts. Part of the energy is reflected, and the other is transmitted. [See More]

  • Surface Flatness: λ/4
  • Transmission: 95
  • Side Length: 10 to 60
  • Beam Deviation: 3
Cube Beamsplitter, Polarizing, 12.7 mm, 1200-1600 nm -- 05FC16PB.9
from Newport MKS

The 05FC16PB.9 Broadband Polarizing Cube Beamsplitter provides efficient polarization for use with multiple or tunable sources. The 12.7 mm cube polarizer consists of a pair of precision right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 1200 to 1600
  • Side Length: 12.7
  • Extinction Ratio: 500
Polarization Beamsplitter Cube and Waveplate
from CeNing Optics Co., Ltd.

Polarization beam splitter cubes are constructed by cementing two right angle prisms. The hypotenuse of one prism is coated with polarization dielectric coating. This polarized beam splitter also has an additional Waveplate to give additional retardance of waves. [See More]

  • Surface Flatness: λ/4
  • Transmission: 96
  • Side Length: 18 to 30
  • Beam Deviation: 180
Cube Beamsplitter, Polarizing, 25.4 mm, 1064 nm Laser Line -- 10BC16PC.9
from Newport MKS

The 10BC16PC.9 Laser Line Polarizing Cube Beamsplitter provides efficient narrowband polarization for higher power lasers. This polarizer consists of a pair of precision 1 inch (25.4 mm) right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 1064
  • Side Length: 25.4
  • Extinction Ratio: 1000
Cube Beamsplitter, Polarizing, 25.4 mm, 1200-1600 nm -- 10FC16PB.9
from Newport MKS

The 10FC16PB.9 Broadband Polarizing Cube Beamsplitter provides efficient polarization for use with multiple or tunable sources. The 25.4 mm cube polarizer consists of a pair of precision right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 1200 to 1600
  • Side Length: 25.4
  • Extinction Ratio: 500
Polarizing Cube Beamsplitter, High Energy Nd:YAG, 25.4 mm, 355 nm -- 10BC15PH.4
from Newport MKS

The 10BC15PH.4 High-energy Polarizing Cube Beamsplitter provides efficient narrowband polarization for use with Nd:YAG lasers. Each polarizer consists of a pair of precision right-angle prisms optically contacted together. No cement is used. Optimized for 355 nm, a damage threshold of up to 5 J/cm2... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 355
  • Side Length: 25.4
  • Extinction Ratio: 200
UV Cube Beam Splitter, Polarizing, 12.7 mm, 248 nm Laser Line -- 05SC16PC.21
from Newport MKS

The 05SC16PC.21 UV Laser Line Polarizing Cube Beamsplitter provides efficient narrow-band polarization for moderate power UV lasers. Each 1/2 inch (12.7 mm) cube polarizer consists of a pair of precision right-angle prisms carefully optically contacted together to minimize wavefront distortion. The... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 248
  • Side Length: 12.7
  • Extinction Ratio: 100
UV Cube Beam Splitter, Polarizing, 25.4 mm, 248 nm Laser Line -- 10SC16PC.21
from Newport MKS

The 10SC16PC.21 UV Laser Line Polarizing Cube Beamsplitter provides efficient narrow-band polarization for moderate power UV lasers. The 1 inch (25.4 mm) cube polarizer consists of a pair of precision right-angle prisms carefully optically contacted together to minimize wavefront distortion. The... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 248
  • Side Length: 25.4
  • Extinction Ratio: 100
Broadband Cube Beamsplitters
from Rocky Mountain Instrument/RMI Laser

Broadband Cube Beamsplitters are formed from two right angle, 45 ° prisms permanently cemented together. The hypotenuse is coated with a combination metallic and dielectric, partial reflection coating. An incident, polychromatic beam is divided into reflected and transmitted components with a... [See More]

  • Surface Flatness: λ/4
  • Transmission: 95
  • Polarizer Construction: Cement
  • Extinction Ratio: 500
Glan Thompson Polarizing Beamsplitter Cube
from Foctek Photonics, Inc.

These Glan Thompson polarizers have been arranged to permit there output of the s-polarized beam at 45 &deg from the straight through p-polarized beam. They provide high polarization purity and high transmission in the two emerging beams. These are useful if it is required to utilize both linear... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 350 to 2300
  • Side Length: 12 to 40
  • Extinction Ratio: 500000
Broadband Polarizing Cube Beamsplitters
from UNI OPTICS(Fujian) Co., Ltd

Beamsplitter Cubes are constructed by cemented two right angle prisms. The hypotenuse of one prism is coated with polarization dielectric coating. Compared with beamsplitter plate, beamsplitter cube has the following advantages: * Identical path length for both the reflected and the transmitted... [See More]

  • Surface Flatness: λ/4
  • Side Length: 2.1 to 30
  • Polarizer Construction: Cement
  • Transmission: 90
Broadband Beamsplitter Cubes -- GCC-4011
from Daheng New Epoch Technology, Inc.

This is a conventional beam splitter independent of polarization. The incoming light should be one of the following: 45 linearly polarized, circularly polarized or natural light, i.e. the s-polarized and p-polarized components should be equal to within 5% of each other. The outgoing beams are two... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 450 to 1600
  • Side Length: 12.7 to 25.4
  • Beam Deviation: ? to 90
Glan Thompson Polarizer Beamsplitter
from Artifex Engineering

Glan-Thompson Polarizer Beamsplitter is made of two calcite prisms cemented together. As shown in the figure 1, the two output lights separate at 45 degree angle. It is suitable for is suitable for low to medium power application. Calcite polarizers can be used from 350 to 2300 nm. [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 350 to 2300
  • Polarizer Construction: Cement
  • Beam Deviation: 180
Broadband Polarizing Cube Beamsplitters
from HG Optronics, Inc.

Beamsplitter Cubes are constructed by cemented two right angle prisms. The hypotenuse of one prism is coated with polarization dielectric coating. 3.1 Compared with beamsplitter plate, beamsplitter cube has the following advantages: Identical path length for both the reflected and the transmitted... [See More]

  • Surface Flatness: λ/4
  • Beam Deviation: 180
  • Polarizer Construction: Cement
  • Type of Antireflection Coating: Hypotenuse face Broadband Polarization beamsplitter coating All Input and Output face BBAR Coating
Cube Beamsplitter Prism
from ECOPTIK (CHANGCHUN) LTD

Polarization Cube Beamsplitter. Polarizing cube beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components, S-polarized light is reflected at a 90 ° while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance... [See More]

  • Surface Flatness: λ/4
  • Polarizer Material: BK7; Other Material; ZF Glass
  • Transmission: 95 to 96
  • Surface Quality: 40-20 Scratch / Dig; 60-40 Scratch / Dig
Laser-Line Polarizing Cube Beamsplitter 10mm 1064nm -- NT48-577
from Edmund Optics Inc.

Designed for Common Diode, Gas, and Solid State Lasers. Reflects S-Polarized Light, Transmits P-Polarized Light. High Extinction Ratio. Designed for many common laser wavelengths, TECHSPEC ® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly... [See More]

  • Surface Flatness: λ/4
  • Transmission: 95
  • Side Length: 10
  • Wavelength Range: 1064
Polarized Cube Beam Splitter
from Spectral Optics

Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90 ˚ beams so they make it easy to... [See More]

  • Surface Flatness: λ/4; λ/10
  • Side Length: 12.7 to 25.4
  • Polarizer Construction: Cement; Mounted
  • Wavelength Range: 248 to 1550
Optical Cube Beamsplitters
from Rainbow Research Optics, Inc.

Optical Beamsplitters are optical components used to split input light into two separate parts. Beamsplitters are common components in laser or illumination systems. Beamsplitters are also ideal for fluorescence applications, optical interferometry, or life science or semiconductor instrumentation. [See More]

  • Surface Flatness: λ/4
  • Polarizer Material: BK7
  • Polarizer Features: Anti-Reflection Coating
  • Surface Quality: 10-5 Scratch / Dig
High Extinction Polarization Cube BeamSplitter
from Foctek Photonics, Inc.

Polarizing CPolarization Cube BeamSplitter tube Beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components-S-polarized light is reflected at a 90deg.Angle while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance... [See More]

  • Surface Flatness: λ/4
  • Side Length: 3.2
  • Polarizer Construction: Cement
  • Wavelength Range: 488 to 1550
Polarizing Beamsplitter Cubes
from UNI OPTICS(Fujian) Co., Ltd

Polarization Beamsplitter Cubes are constructed by cemented two right angle prisms, the hypotenuse of one prism is coated with polarization dielectric coating. When used with normal incident, un-polarized light, the incident beam is separated into two polarized beams, p-polarized component is passed... [See More]

  • Surface Flatness: λ/4
  • Side Length: 3.2 to 20
  • Polarizer Construction: Cement
  • Transmission: 95
Broadband Non-Polarization Beamsplitter Cube -- GCC-4031
from Daheng New Epoch Technology, Inc.

The mixed layer of the broadband non-polarizing prism has a certain absorption of light energy, but it is not sensitive on the polarization state. The same spectral characteristic can be maintained at wide wavelengths, and is suitable for tunable lasers. Mixed splitter film pair is insensitive about... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 450 to 1600
  • Side Length: 12.7 to 25.4
  • Beam Deviation: 90
Laser Line Polarizing Beamsplitter Cubes
from Artifex Engineering

Economical polarizers, useful when the extinction ratio of a crystal polarizer is not required. A polarizing cube beamsplitter consists of a pair of right angle prisms cemented together. The hypotenuse face of one prism is coated with a special multilayer dielectric coating. When non-polarized light... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 405 to 1550
  • Polarizer Construction: Cement
  • Extinction Ratio: 300
Non-Polarizing Cube Beamsplitters
from HG Optronics, Inc.

Non-Polarizing Cube Beamsplitters also called NPBS Cube is a more sophisticated type consisting of two right- angle prisms cemented together at their hypotenuse faces.The cemented face of one prism is coated. Before cementing, with a metallic or dielectric layer having the desired reflecting... [See More]

  • Surface Flatness: λ/4
  • Beam Deviation: 180
  • Polarizer Construction: Cement
  • Polarizer Features: Anti-Reflection Coating
High Power Polarization Cube BeamSplitter
from Foctek Photonics, Inc.

Polarizing CPolarization Cube BeamSplitter tube Beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components-S-polarized light is reflected at a 90deg.Angle while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 532 to 1064
  • Side Length: 3.2 to 15
  • Extinction Ratio: 1000
Visible and NIR Plate Beamsplitters
from UNI OPTICS(Fujian) Co., Ltd

Our beamsplitter plates can be used in high power laser system. When using beamsplitter plates, it is important to make it in mind that the two partial beams travel in different optical paths. The optical paths depend on the incident angle and the thickness of plates. [See More]

  • Surface Flatness: λ/4
  • Transmission: 90
  • Polarizer Construction: Cement
  • Wavelength Range: 488 to 1610
Broadband Polarization Beamsplitter Cubes -- GCC-4021
from Daheng New Epoch Technology, Inc.

A polarizing cube beam splitter consists of a pair of right angle prisms cemented together. The hypotenuse face of one prism is coated with a special multilayer dielectric coating. When non-polarized light is normally emerging through two adjacent faces in perpendicular directions and polarized... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 450 to 1600
  • Side Length: 12.7 to 50.8
  • Beam Deviation: ? to 90
Polarizing Beamsplitter Cubes Mounted And Unmounted
from HG Optronics, Inc.

Polarization Beamsplitter Cubes are constructed by cemented two right angle prisms, the hypotenuse of one prism is coated with polarization dielectric coating. When used with normal incident, un-polarized light, the incident beam is separated into two polarized beams, p-polarized component is passed... [See More]

  • Surface Flatness: λ/4
  • Beam Deviation: 180
  • Polarizer Construction: Cement
  • Polarizer Features: Anti-Reflection Coating
Polarization Cube BeamSplitter
from Foctek Photonics, Inc.

Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components-S-polarized light is reflected at a 90deg.Angle while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 488 to 1550
  • Side Length: 3.2 to 25.4
  • Extinction Ratio: 100
High Energy Polarizing Cube Beamsplitters -- GCCH-4020
from Daheng New Epoch Technology, Inc.

High Energy Polarizing Cube Beamsplitters are used for wavelengths of Nd:YAG laser. To increase the laser damage threshold, these polarizers are constructed by optically contacting, rather than cementing. Surfaces are multilayer AR film coated. Extinction ration of beamsplit surface is higher than... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 532 to 1064
  • Side Length: 12.7 to 25.4
  • Beam Deviation: 180
Visible And NIR Plate Beamsplitters
from HG Optronics, Inc.

Our beamsplitter plates can be used in high power laser system. When using beamsplitter plates, it is important to make it in mind that the two partial beams travel in different optical paths. The optical paths depend on the incident angle and the thickness of plates. 4.1 、What is plate... [See More]

  • Surface Flatness: λ/4
  • Beam Deviation: 180
  • Extinction Ratio: 100
  • Polarizer Features: Anti-Reflection Coating
Laser Line Beamsplitter Cubes -- GCC-4010
from Daheng New Epoch Technology, Inc.

This is a conventional beam splitter independent of polarization. The incoming light should be one of the following: 45 linearly polarized, circularly polarized or natural light, i.e. the s-polarized and p-polarized components should be equal to within 5% of each other. The outgoing beams are two... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 488 to 1310
  • Side Length: 12.7 to 25.4
  • Beam Deviation: ? to 90
Laser Line Polarization Beamsplitter Cubes -- GCC-4020
from Daheng New Epoch Technology, Inc.

A polarizing cube beam splitter consists of a pair of right angle prisms cemented together. The hypotenuse face of one prism is coated with a special multilayer dielectric coating. When non-polarized light is normally emerging through two adjacent faces in perpendicular directions and polarized... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 442 to 1310
  • Side Length: 5 to 12.7
  • Beam Deviation: ? to 90