UV grade fused Silica Polarizing Cube Beamsplitters

13 Results
Cube Beamsplitter, Polarizing, High Energy Nd:YAG, 10.0 mm, 1550 nm -- 07BC15PH.10
from Newport MKS

The 07BC15PH.10 High-energy Polarizing Cube Beamsplitter provides efficient narrowband polarization for use with Nd:YAG lasers. Each polarizer consists of a pair of precision right-angle prisms optically contacted together. No cement is used. Optimized for 1550 nm, a damage threshold of up to 5... [See More]

  • Polarizer Material: UVgr FS
  • Wavelength Range: 1550
  • Side Length: 10
  • Extinction Ratio: 200
UV Laser Line Polarization Beamsplitter Cubes
from CASTECH, Inc.

Introduction:Polarizing Beamsplitters divide unpolarized beam into two orthogonal, linearly polarized parts. A wide variety of Polarizing Beamsplitters configurations are offered by CASTECH, including UV Laser Line Polarizing Beamsplitter Cubes, Laser Line Polarizing Beamsplitter Cubes, Broadband... [See More]

  • Polarizer Material: UVgr FS
  • Wavelength Range: 633
  • Side Length: 0.2500
  • Extinction Ratio: 100
Cube Beamsplitter, Polarizing, High Energy Nd:YAG, 12.7 mm, 405 nm -- 05BC15PH.13
from Newport MKS

The 05BC15PH.13 High-energy Polarizing Cube Beamsplitter provides efficient narrowband polarization for use with Nd:YAG lasers. Each polarizer consists of a pair of precision right-angle prisms optically contacted together. No cement is used. Optimized for 405 nm, a damage threshold of up to 10... [See More]

  • Polarizer Material: UVgr FS
  • Wavelength Range: 405
  • Side Length: 12.7
  • Extinction Ratio: 200
ODiate® Dichroic Beamsplitter, 25.2 x 35.6 mm, 498 nm 50% Cut-on Edge Wavelength -- OD8-DCL498-D
from Newport MKS

The OD8-DCL498-D Dichroic Beamsplitter is specified to reflect the excitation and transmit the emission of GFP and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and sensitivity delivering exceptionally high... [See More]

  • Polarizer Material: UVgr FS
  • Surface Quality: 60-40 scratch-dig
  • Side Length: 35.6
MgF2 Coated, Penta Prism Beamsplitter
from UNI OPTICS(Fujian) Co., Ltd

Beamsplitter Penta Prism by adding a wedge and with partial reflective coating on one of its leaning surfaces, Penta Prism can be used as Beamsplitter. Transmission/reflection (T/R) ratio of 50/50, or others for Beamsplitter Penta Prism is available upon request. [See More]

  • Polarizer Material: BK7; UVgr FS
  • Transmission: 50
  • Polarizer Construction: Cement
  • Polarizer Features: Anti-Reflection Coating (optional feature)
Polarizing Beamsplitter Cubes
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Polarizer Material: BK7; UVgr FS; SF2; Other Material; SF1
  • Side Length: 5 to 36.8
  • Polarizer Construction: Cement; Mounted
  • Transmission: 90 to 96
Broadband Polarizing Beamsplitter
from Shanghai Optics

Shanghai Optics is as one of the leading optics components manufacturers from China. These thin film cube Beamsplitters combine the excellent characteristics of the Laser Polarizing Beamsplitters previously described with the advantage of broadband application. The polarizing film is fully protected... [See More]

  • Polarizer Material: UVgr FS
  • Polarizer Features: Anti-Reflection Coating
Polarizing Beamsplitter Cubes Mounted And Unmounted
from HG Optronics, Inc.

Polarization Beamsplitter Cubes are constructed by cemented two right angle prisms, the hypotenuse of one prism is coated with polarization dielectric coating. When used with normal incident, un-polarized light, the incident beam is separated into two polarized beams, p-polarized component is passed... [See More]

  • Polarizer Material: BK7; UVgr FS; Other Material; BK7, Fused Silica, Borofloat etc. Glass
  • Beam Deviation: 180
  • Polarizer Construction: Cement
  • Polarizer Features: Anti-Reflection Coating
Polarized Cube Beam Splitter
from Spectral Optics

Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90 ˚ beams so they make it easy to... [See More]

  • Polarizer Material: BK7; UVgr FS; SF2
  • Side Length: 12.7 to 25.4
  • Polarizer Construction: Cement; Mounted
  • Wavelength Range: 248 to 1550
Cube Beamsplitters
from Rocky Mountain Instrument/RMI Laser

Polarizing Cube Beamsplitters are formed from two right angle, 45 ° prisms permanently cemented together. The hypotenuse is coated with an all dielectric, polarization sensitive coating designed to separate an incident, unpolarized, monochromatic beam into its S and P polarization components. [See More]

  • Polarizer Material: BK7; UVgr FS; Other Material; FS, CaF2
  • Transmission: 95
  • Polarizer Construction: Cement
  • Extinction Ratio: 1000
High Energy Polarizing Cube Beamsplitters -- GCCH-4020
from Daheng New Epoch Technology, Inc.

High Energy Polarizing Cube Beamsplitters are used for wavelengths of Nd:YAG laser. To increase the laser damage threshold, these polarizers are constructed by optically contacting, rather than cementing. Surfaces are multilayer AR film coated. Extinction ration of beamsplit surface is higher than... [See More]

  • Polarizer Material: UVgr FS
  • Wavelength Range: 532 to 1064
  • Side Length: 12.7 to 25.4
  • Beam Deviation: 180
Polarizing Splitter
from Intrinsic Crystal Technology Co., Ltd. (ICC)

Polarizing splitter Base material: fused silica, K9 glass Surface type: < λ / 10 @ 632.8nm Finish: 40-20 Chamfer: 0.5mm, 45 ° Coating: Multi-layer dielectric film deposited by electron beam Incidence angle: 56.5 ° ± 3 ° Clear aperture: > 85% diameter Polarization... [See More]

  • Polarizer Material: UVgr FS; Other Material; Fused Silica, K9 Glass
  • Transmission: 96
  • Side Length: 2.00E-5 to 3.00E-5
  • Wavelength Range: 780 to 1550
Visible and NIR Plate Beamsplitters
from UNI OPTICS(Fujian) Co., Ltd

Our beamsplitter plates can be used in high power laser system. When using beamsplitter plates, it is important to make it in mind that the two partial beams travel in different optical paths. The optical paths depend on the incident angle and the thickness of plates. [See More]

  • Polarizer Material: BK7; UVgr FS; Other Material; Borofloat
  • Transmission: 90
  • Polarizer Construction: Cement
  • Wavelength Range: 488 to 1610