V-groove Timing Pulleys (metric)
3 Results
AT10 Series - Aluminum Timing Pulley -- V-Groove
from Onvio LLC
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Teeth: 12 to 79
- Pitch Type: AT 10mm Call 603-685-0404 For Details
- Mounting and Features: V-groove; Simple Bore
GT2 14mm - Aluminum Timing Pulley -- V-Groove
from Onvio LLC
from Onvio LLC
Curvilinear pitch option available [See More]
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Mounting and Features: Hub on pulley; V-groove; Simple Bore
- Pitch Type: GT 14mm Call 603-685-0404 For Details
- Material: Aluminum; Customer Specified
STS 8 Series - Steel Timing Pulley -- V-Groove
from Onvio LLC
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Teeth: 25 to 48
- Pitch Type: S 8mm Call 603-685-0404 For Details
- Mounting and Features: Hub on pulley; V-groove; Simple Bore