Set Screw Timing Pulleys (metric)

12 Results
3mm Pitch HTD Timing Pulleys -- 31500-A
from Torque Transmission

Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]

  • Mounting and Features: Set Screw
  • Pitch Type: HTD 3mm
  • Component Type: Timing Pulley
  • Teeth: 14
3mm HTD (3M) Pulley - Aluminum
from Megadyne Americas

3mm HTD (3M) Pulleys - Aluminum. Aluminum. Clear Anodized. Note: 10, 11, 12 tooth pulleys are supplied with one set screw, all others are supplied with 2 at 90 degrees [See More]

  • Mounting and Features: Hub on pulley; Set Screw
  • Pitch Type: HTD 3mm
  • Component Type: Timing Pulley
  • Teeth: 10 to 72
AT10 Series - Aluminum Timing Pulley -- Double Flange
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Mounting and Features: Hub on pulley; Set Screw
  • Pitch Type: AT 10mm Call 603-685-0404 For Details
  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Teeth: 12 to 79
5mm Pitch HTD Timing Pulleys -- 31600-A
from Torque Transmission

Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]

  • Mounting and Features: Set Screw
  • Pitch Type: HTD 5mm
  • Component Type: Timing Pulley
  • Teeth: 12
AT10 Series - Aluminum Timing Pulley -- No Flange
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Mounting and Features: Hub on pulley; Set Screw
  • Pitch Type: AT 10mm Call 603-685-0404 For Details
  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Teeth: 12 to 79
8mm Pitch HTD Timing Pulleys -- 31700-A
from Torque Transmission

Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]

  • Mounting and Features: Set Screw
  • Pitch Type: HTD 8mm
  • Component Type: Timing Pulley
  • Teeth: 14
AT10 Series - Aluminum Timing Pulley -- Single Flange
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Mounting and Features: Hub on pulley; Set Screw
  • Pitch Type: AT 10mm Call 603-685-0404 For Details
  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Teeth: 12 to 79
L Timing Pulleys - 3/8" Pitch -- 31300-A
from Torque Transmission

Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]

  • Mounting and Features: Set Screw
  • Teeth: 10
  • Component Type: Timing Pulley
  • Bore Diameter: 6
AT10 Series - Aluminum Timing Pulley -- V-Groove
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Mounting and Features: Hub on pulley; V-groove; Set Screw
  • Pitch Type: AT 10mm Call 603-685-0404 For Details
  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Teeth: 12 to 79
XL Timing Pulleys - 1/5" Pitch -- 31100-A
from Torque Transmission

Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]

  • Mounting and Features: Set Screw
  • Teeth: 10
  • Component Type: Timing Pulley
  • Bore Diameter: 6
AT10 Series - Nylon Timing Pulley -- Double Flange
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Mounting and Features: Hub on pulley; Set Screw
  • Pitch Type: AT 10mm Call 603-685-0404 For Details
  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Teeth: 12 to 79
GT2 14mm - Aluminum Timing Pulley -- No Flange
from Onvio LLC

Curvilinear pitch option available [See More]

  • Mounting and Features: Hub on pulley; Set Screw
  • Pitch Type: GT 14mm Call 603-685-0404 For Details
  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Flanges: No Flanges