Two Flanges Timing Pulleys (metric)
from Stock Drive Products & Sterling Instrument - SDP/SI
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]
- Flanges: Two Fanges
- Belt Width: 3
- Component Type: Timing Pulley
- Bore Diameter: 2
from Stock Drive Products & Sterling Instrument - SDP/SI
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]
- Flanges: Two Fanges
- Pitch Type: GT 2mm
- Component Type: Timing Pulley
- Belt Width: 6
from Stock Drive Products & Sterling Instrument - SDP/SI
Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of... [See More]
- Flanges: Two Fanges
- Pitch Type: HTD 3mm
- Component Type: Timing Pulley
- Belt Width: 9
from Torque Transmission
Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]
- Flanges: Two Fanges
- Pitch Type: HTD 3mm
- Component Type: Timing Pulley
- Teeth: 14
from Martin Sprocket & Gear, Inc.
Solid wheel [See More]
- Flanges: Two Fanges
- Pitch Type: HTD 8mm
- Component Type: Timing Pulley
- Teeth: 20
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Flanges: Two Fanges
- Pitch Type: AT 10mm Call 603-685-0404 For Details
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Teeth: 12 to 79
from W.M. Berg
Operates with Max-M-Driver TB3 series [See More]
- Flanges: Two Fanges
- Pitch Type: 9.5
- Component Type: Timing Pulley
- Teeth: 10
from Boston Gear
Overview. Boston Gear's HTD ® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat belts. Since only a minimal amount of belt tension is... [See More]
- Flanges: No Flanges; One Flange; Two Fanges
- Pitch Type: HTD 3mm HTD 5mm
- Component Type: Timing Pulley
- Belt Width: 6 to 15
from Tiny-Clutch | Helander Products, Inc.
We have a wide variety of pulleys available, they can be added to our clutches or purchased separately. [See More]
- Flanges: Two Fanges
- Pitch Type: HTD 5mm
- Component Type: Timing Pulley
- Teeth: 24
from Torque Transmission
Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]
- Flanges: Two Fanges
- Pitch Type: HTD 5mm
- Component Type: Timing Pulley
- Teeth: 12
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Flanges: Two Fanges
- Pitch Type: AT 10mm Call 603-685-0404 For Details
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Teeth: 12 to 79
from Torque Transmission
Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]
- Flanges: Two Fanges
- Pitch Type: HTD 8mm
- Component Type: Timing Pulley
- Teeth: 14
from Onvio LLC
Curvilinear pitch option available [See More]
- Flanges: Two Fanges
- Pitch Type: GT 14mm Call 603-685-0404 For Details
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Mounting and Features: Simple Bore
from Torque Transmission
Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]
- Flanges: Two Fanges
- Teeth: 10
- Component Type: Timing Pulley
- Bore Diameter: 6
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Flanges: Two Fanges
- Pitch Type: S 8mm Call 603-685-0404 For Details
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Teeth: 25 to 48
from Torque Transmission
Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]
- Flanges: Two Fanges
- Teeth: 10
- Component Type: Timing Pulley
- Bore Diameter: 6