Hub on Pulley Timing Pulleys (metric)

12 Results
Timing Belt Pulley, 2mm GT2 Pitch, for Belts Up To 6mm Wide
from York Industries, Inc.

We have thousands of different timing pulleys in stock and ready to ship. Search for available pitches below. Most competitors' part numbers can be cross-referenced to a York part. E-mail or call York with your RFQ for a quick turnaround. Our Customer Service Dept is always ready to help. [See More]

  • Component Type: Timing Pulley
  • Teeth: 12 to 120
  • Pitch Type: 2mm GT2
  • Belt Width: 6
AT10 Series - Aluminum Timing Pulley -- Double Flange
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Teeth: 12 to 79
  • Pitch Type: AT 10mm Call 603-685-0404 For Details
  • Mounting and Features: Hub on pulley; Simple Bore
3mm HTD (3M) Pulley - Aluminum
from Megadyne Americas

3mm HTD (3M) Pulleys - Aluminum. Aluminum. Clear Anodized. Note: 10, 11, 12 tooth pulleys are supplied with one set screw, all others are supplied with 2 at 90 degrees [See More]

  • Component Type: Timing Pulley
  • Teeth: 10 to 72
  • Pitch Type: HTD 3mm
  • Belt Width: 6 to 9
Metric Timing Belt Pulleys -- P208M20-MPB
from Martin Sprocket & Gear, Inc.

Solid wheel [See More]

  • Component Type: Timing Pulley
  • Teeth: 20
  • Pitch Type: HTD 8mm
  • Belt Width: 20
Timing Belt Pulley, 3mm GT2 Pitch, for Belts Up To 15mm Wide
from York Industries, Inc.

We have thousands of different timing pulleys in stock and ready to ship. Search for available pitches below. Most competitors' part numbers can be cross-referenced to a York part. E-mail or call York with your RFQ for a quick turnaround. Our Customer Service Dept is always ready to help. [See More]

  • Component Type: Timing Pulley
  • Teeth: 16 to 80
  • Pitch Type: 3mm GT2
  • Belt Width: 15
AT10 Series - Aluminum Timing Pulley -- No Flange
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Teeth: 12 to 79
  • Pitch Type: AT 10mm Call 603-685-0404 For Details
  • Mounting and Features: Hub on pulley; Set Screw
Timing Belt Pulley, 3mm HTD Pitch, for Belts Up To 15mm Wide
from York Industries, Inc.

We have thousands of different timing pulleys in stock and ready to ship. Search for available pitches below. Most competitors' part numbers can be cross-referenced to a York part. E-mail or call York with your RFQ for a quick turnaround. Our Customer Service Dept is always ready to help. [See More]

  • Component Type: Timing Pulley
  • Teeth: 10 to 72
  • Pitch Type: HTD 3mm
  • Belt Width: 15
AT10 Series - Aluminum Timing Pulley -- Single Flange
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Teeth: 12 to 79
  • Pitch Type: AT 10mm Call 603-685-0404 For Details
  • Mounting and Features: Hub on pulley; Taper-Lock or QD Bushings
Timing Belt Pulley, 5mm HTD Pitch, for Belts Up To 15mm Wide
from York Industries, Inc.

We have thousands of different timing pulleys in stock and ready to ship. Search for available pitches below. Most competitors' part numbers can be cross-referenced to a York part. E-mail or call York with your RFQ for a quick turnaround. Our Customer Service Dept is always ready to help. [See More]

  • Component Type: Timing Pulley
  • Teeth: 14 to 72
  • Pitch Type: HTD 5mm
  • Belt Width: 15
AT10 Series - Aluminum Timing Pulley -- V-Groove
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Teeth: 12 to 79
  • Pitch Type: AT 10mm Call 603-685-0404 For Details
  • Mounting and Features: Hub on pulley; V-groove; Hub Clamping Screw
AT10 Series - Nylon Timing Pulley -- Double Flange
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Teeth: 12 to 79
  • Pitch Type: AT 10mm Call 603-685-0404 For Details
  • Mounting and Features: Hub on pulley; Taper-Lock or QD Bushings
GT2 14mm - Aluminum Timing Pulley -- No Flange
from Onvio LLC

Curvilinear pitch option available [See More]

  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Mounting and Features: Hub on pulley; Set Screw
  • Pitch Type: GT 14mm Call 603-685-0404 For Details
  • Flanges: No Flanges