AT 10mm Timing Pulleys (metric)
from Custom Machine & Tool Co., Inc.
10 teeth, AT10 pitch, 140mm usable length [See More]
- Pitch Type: AT 10mm AT10
- Teeth: 10
- Component Type: Timing Pulley Stock
- Stock Length: 140
from Hangzhou Chinabase Machinery Co., Ltd.
China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have the capability to custom design and... [See More]
- Pitch Type: AT 10mm
- Teeth: 15 to 60
- Component Type: Timing Pulley
- Material: Aluminum
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Pitch Type: AT 10mm Call 603-685-0404 For Details
- Teeth: 12 to 79
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Mounting and Features: Hub on pulley; Simple Bore
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Pitch Type: AT 10mm Call 603-685-0404 For Details
- Teeth: 12 to 79
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Mounting and Features: Hub on pulley; Set Screw
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Pitch Type: AT 10mm Call 603-685-0404 For Details
- Teeth: 12 to 79
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Mounting and Features: Hub Clamping Screw
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Pitch Type: AT 10mm Call 603-685-0404 For Details
- Teeth: 12 to 79
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Mounting and Features: V-groove; Simple Bore
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Pitch Type: AT 10mm Call 603-685-0404 For Details
- Teeth: 12 to 79
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Mounting and Features: Taper-Lock or QD Bushings