HTD 5mm Timing Pulleys (metric)
from Custom Machine & Tool Co., Inc.
100 teeth, 5mm HTD pitch, 8" usable length [See More]
- Pitch Type: HTD 5mm 5mm HTD
- Teeth: 100
- Component Type: Timing Pulley Stock
- Stock Length: 203
from Stock Drive Products & Sterling Instrument - SDP/SI
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]
- Pitch Type: HTD 5mm
- Belt Width: 9
- Component Type: Timing Pulley
- Flanges: Two Fanges
from Hangzhou Chinabase Machinery Co., Ltd.
China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have the capability to custom design and... [See More]
- Pitch Type: T 2.5mm T 5mm T 10mm HTD 3mm HTD 5mm HTD 14mm HTD 8mm
- Teeth: 10 to 72
from Stock Drive Products & Sterling Instrument - SDP/SI
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]
- Pitch Type: HTD 5mm
- Belt Width: 9
- Component Type: Timing Pulley
- Flanges: Two Fanges
from Hangzhou Chinabase Machinery Co., Ltd.
China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have the capability to custom design and... [See More]
- Pitch Type: HTD 5mm
- Material: Aluminum; Steel
- Teeth: 12 to 72
from Stock Drive Products & Sterling Instrument - SDP/SI
Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of... [See More]
- Pitch Type: HTD 5mm
- Belt Width: 15
- Component Type: Timing Pulley
- Flanges: Two Fanges
from Hangzhou Chinabase Machinery Co., Ltd.
China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have the capability to custom design and... [See More]
- Pitch Type: HTD 3mm HTD 5mm
- Material: Aluminum
- Teeth: 9 to 72
from Stock Drive Products & Sterling Instrument - SDP/SI
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]
- Pitch Type: HTD 5mm
- Pulley Diameter: 158
- Component Type: Timing Pulley
- Pitch Diameter: 159
from Torque Transmission
Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]
- Pitch Type: HTD 5mm
- Teeth: 12
- Component Type: Timing Pulley
- Belt Width: 15
from Grob, Inc.
Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make pulleys in exact widths. [See More]
- Pitch Type: HTD 5mm
- Teeth: 95
- Component Type: Timing Pulley Stock
- Stock Length: 3658
from Boston Gear
Overview. Boston Gear's HTD ® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat belts. Since only a minimal amount of belt tension is... [See More]
- Pitch Type: HTD 3mm HTD 5mm
- Belt Width: 6 to 15
- Component Type: Timing Pulley
- Flanges: No Flanges; One Flange; Two Fanges
from Tiny-Clutch | Helander Products, Inc.
We have a wide variety of pulleys available, they can be added to our clutches or purchased separately. [See More]
- Pitch Type: HTD 5mm
- Teeth: 24
- Component Type: Timing Pulley
- Bore Diameter: 15.87
from York Industries, Inc.
We have thousands of different timing pulleys in stock and ready to ship. Search for available pitches below. Most competitors' part numbers can be cross-referenced to a York part. E-mail or call York with your RFQ for a quick turnaround. Our Customer Service Dept is always ready to help. [See More]
- Pitch Type: HTD 5mm
- Teeth: 14 to 72
- Component Type: Timing Pulley
- Belt Width: 15
from Megadyne Americas
Aluminum. Clear Anodized. Note: 10, 11, 12 tooth pulleys are supplied with one set screw, all others are supplied with 2 at 90 degrees. [See More]
- Pitch Type: HTD 5mm
- Mounting and Features: Hub on pulley; Set Screw
- Component Type: Timing Pulley
- Material: Aluminum
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Pitch Type: HTD 5mm Call 603-685-0404 For Details
- Teeth: 13 to 160
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Mounting and Features: Hub on pulley; Set Screw
from Martin Sprocket & Gear, Inc.
Solid wheel [See More]
- Pitch Type: HTD 5mm
- Teeth: 32
- Component Type: Timing Pulley
- Belt Width: 15
from York Industries, Inc.
We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080 ”, .0816 ” (40 DP), 1/5 ”, 3/8 ”, 2mm, 3mm and 5mm PowerGrip ® GT, 3mm, and 5mm HTD ® in Aluminum and Steel. We can also do... [See More]
- Pitch Type: HTD 5mm
- Teeth: 12 to 126
- Component Type: Timing Pulley Stock
- Stock Length: 152 to 203
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Pitch Type: HTD 5mm Call 603-685-0404 For Details
- Teeth: 13 to 160
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Mounting and Features: Hub on pulley; Set Screw
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Pitch Type: HTD 5mm Call 603-685-0404 For Details
- Teeth: 13 to 160
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Mounting and Features: Simple Bore
from Onvio LLC
Curvilinear pitch option available [See More]
- Pitch Type: HTD 5mm Call 603-685-0404 For Details
- Teeth: 13 to 160
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Mounting and Features: V-groove; Hub Clamping Screw