T 10mm Timing Pulleys (metric)

10 Results
Flange Pulley
from Hangzhou Chinabase Machinery Co., Ltd.

China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have the capability to custom design and... [See More]

  • Pitch Type: T 2.5mm T 5mm T 10mm HTD 3mm HTD 5mm HTD 14mm HTD 8mm
  • Teeth: 10 to 72
Aluminum Timing Pulley Stock -- 10-T10-PS-140A
from Custom Machine & Tool Co., Inc.

10 teeth, T10 pitch, 140mm usable length [See More]

  • Pitch Type: T 10mm T10
  • Teeth: 10
  • Component Type: Timing Pulley Stock
  • Stock Length: 140
T10mm Pitch, 10 Teeth, 140mm Usable Length, Aluminum Pulley Stock -- A 6A38M010T14
from Stock Drive Products & Sterling Instrument - SDP/SI

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]

  • Pitch Type: T 10mm
  • Pulley Diameter: 29.98
  • Component Type: Timing Pulley
  • Pitch Diameter: 31.83
Timing Pulley Bar -- T2.5/T5/T10
from Hangzhou Chinabase Machinery Co., Ltd.

China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have the capability to custom design and... [See More]

  • Pitch Type: T 2.5mm T 5mm T 10mm
  • Material: Aluminum
  • Teeth: 10 to 100
Timing Pulleys -- T10(16,25)
from Hangzhou Chinabase Machinery Co., Ltd.

China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have the capability to custom design and... [See More]

  • Pitch Type: T 10mm
  • Teeth: 12 to 60
  • Component Type: Timing Pulley
  • Material: Aluminum
T10 Series - Aluminum Timing Pulley -- Double Flange
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Pitch Type: T 10mm Call 603-685-0404 For Details
  • Teeth: 12 to 80
  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Mounting and Features: Hub on pulley; Hub Clamping Screw
T10 Series - Aluminum Timing Pulley -- No Flange
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Pitch Type: T 10mm Call 603-685-0404 For Details
  • Teeth: 12 to 80
  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Mounting and Features: Hub on pulley; Set Screw
T10 Series - Aluminum Timing Pulley -- Single Flange
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Pitch Type: T 10mm Call 603-685-0404 For Details
  • Teeth: 12 to 80
  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Mounting and Features: Taper-Lock or QD Bushings
T10 Series - Aluminum Timing Pulley -- V-Groove
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Pitch Type: T 10mm Call 603-685-0404 For Details
  • Teeth: 12 to 80
  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Mounting and Features: V-groove; Set Screw
T10 Series - Plastic Material Timing Pulley -- Double Flange
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Pitch Type: T 10mm Call 603-685-0404 For Details
  • Teeth: 12 to 80
  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Mounting and Features: Hub Clamping Screw