AT 20mm Timing Pulleys (metric)
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Pitch Type: AT 20mm Call 603-685-0404 For Details
- Teeth: 15 to 40
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Mounting and Features: Hub on pulley; Simple Bore
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Pitch Type: AT 20mm Call 603-685-0404 For Details
- Teeth: 15 to 40
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Mounting and Features: Hub on pulley; Set Screw
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Pitch Type: AT 20mm Call 603-685-0404 For Details
- Teeth: 15 to 40
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Mounting and Features: Taper-Lock or QD Bushings
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Pitch Type: AT 20mm Call 603-685-0404 For Details
- Teeth: 15 to 40
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Mounting and Features: V-groove; Simple Bore