One Flange Timing Pulleys (metric)

12 Results
2 mm (GT2) Pitch,100 Teeth, 0.3125" Bore, No Insert, Polycarbonate Timing Pulley for .236( 6mm )" Wide Belt -- A 6L51-100SF0610
from Stock Drive Products & Sterling Instrument - SDP/SI

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]

  • Flanges: One Flange
  • Pitch Type: GT 2mm
  • Component Type: Timing Pulley
  • Belt Width: 6
3mm (HTD) Pitch, 32 Teeth Reinforced Nylon / Steel Insert Overmolded Pulley. -- A 6T23-H32SF0920
from Stock Drive Products & Sterling Instrument - SDP/SI

Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of... [See More]

  • Flanges: One Flange
  • Pitch Type: HTD 3mm
  • Component Type: Timing Pulley
  • Belt Width: 9
TIMING PULLEY -- TP3L4U9M-17
from W.M. Berg

Operates with Max-M-Driver TB3 series [See More]

  • Flanges: One Flange
  • Pitch Type: 16.2
  • Component Type: Timing Pulley
  • Teeth: 17
Timing Pulleys
from Boston Gear

Overview. Boston Gear's HTD ® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat belts. Since only a minimal amount of belt tension is... [See More]

  • Flanges: No Flanges; One Flange; Two Fanges
  • Pitch Type: HTD 3mm HTD 5mm
  • Component Type: Timing Pulley
  • Belt Width: 6 to 15
3mm Pitch HTD Timing Pulleys -- 31500
from Torque Transmission

Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]

  • Flanges: One Flange
  • Pitch Type: HTD 3mm
  • Component Type: Timing Pulley
  • Teeth: 14
AT10 Series - Aluminum Timing Pulley -- Single Flange
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Flanges: One Flange
  • Pitch Type: AT 10mm Call 603-685-0404 For Details
  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Teeth: 12 to 79
5mm Pitch HTD Timing Pulleys -- 31600
from Torque Transmission

Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]

  • Flanges: One Flange
  • Pitch Type: HTD 5mm
  • Component Type: Timing Pulley
  • Teeth: 12
GT2 14mm - Aluminum Timing Pulley -- Single Flange
from Onvio LLC

Curvilinear pitch option available [See More]

  • Flanges: One Flange
  • Pitch Type: GT 14mm Call 603-685-0404 For Details
  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Mounting and Features: Hub Clamping Screw
8mm Pitch HTD Timing Pulleys -- 31700
from Torque Transmission

Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]

  • Flanges: One Flange
  • Pitch Type: HTD 8mm
  • Component Type: Timing Pulley
  • Teeth: 14
T10 Series - Plastic Material Timing Pulley -- Single Flange
from Onvio LLC

Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]

  • Flanges: One Flange
  • Pitch Type: T 10mm Call 603-685-0404 For Details
  • Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
  • Teeth: 12 to 80
L Timing Pulleys - 3/8" Pitch -- 31300
from Torque Transmission

Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]

  • Flanges: One Flange
  • Teeth: 10
  • Component Type: Timing Pulley
  • Bore Diameter: 6
XL Timing Pulleys - 1/5" Pitch -- 31100
from Torque Transmission

Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]

  • Flanges: One Flange
  • Teeth: 10
  • Component Type: Timing Pulley
  • Bore Diameter: 6