Spectral Correction Equations UV and Visible Spectrometers

5 Results
High Performance Handheld Hyperspectral Spectroradiometer -- EOC-SI-9100
from Electro Optical Components, Inc.

The EOC-SI-9100 is a new handheld hyperspectral field spectroradiometer that employs spectral range between 300-1100nm, and it's applied to fields of remote sensing measurement, crop monitoring, research of forest and oceanography etc. EOC-SI-9100 field spectroradiometer employs high performance,... [See More]

  • Light Source: Tungsten Halogen Lamp (optional feature)
  • Wavelength Range: 300 to 1100
  • Detector Type: Charge Coupled Device
  • Spectral Resolution: 1.4
BLACK-Comet UV-VIS Spectrometer -- BLACK-C
from StellarNet, Inc.

StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are... [See More]

  • Photometric System Design: Non Scanning
  • Detector Type: Diode Array (optional feature); Charge Coupled Device
  • Light Source: Double Deuterium; Light Emitting Diode
  • Wavelength Range: 190 to 850
Biochrom Libra S50 -- UV-Vis spectrometer
from Biochrom, Ltd.

The Biochrom Libra S50 is an ideal "workhorse" to deliver reliable, low maintenance UV-Visible spectrophotometry to labs with multiple users. Users can walk up to the instrument, set up a sample, select the appropriate measurement protocols and collect the results quickly and easily. Features. [See More]

  • Photometric System Design: Single Beam
  • Light Source: Other; Xenon
  • Monochromator: Monochromator
  • Detector Type: Other; Silicon Photodiode
GREEN-Wave Mini Fiber Optic Spectrometer -- UV
from StellarNet, Inc.

The StellarNet GREEN-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or Photo... [See More]

  • Photometric System Design: Non Scanning
  • Detector Type: Diode Array; Charge Coupled Device
  • Light Source: Tungsten Halogen Lamp; Double Deuterium; Light Emitting Diode; Other; Xenon
  • Wavelength Range: 200 to 600
Biochrom Libra S50PC -- UV-Vis spectrometer
from Biochrom, Ltd.

The Biochrom Libra S50PC model is robustly designed to deliver reliable, low maintenance UV-Visible spectrophotometry to labs with multiple users needing powerful analysis capabilities. Users can quickly and easily walk up to the instrument, set up a sample, select the appropriate measurement... [See More]

  • Photometric System Design: Single Beam
  • Light Source: Other; Xenon
  • Monochromator: Monochromator
  • Detector Type: Other; Silicon Photodiode