Portable UV and Visible Spectrometers
from Haida International Equipment Co., Ltd.
Operation manual: Turn on the Power button of testing meter, it will display “0 ” mj/cm2 on the screen: Put the back of the meter face to UV light source so as to ensure the availability;. The meter can record UV energy after irradiating for a period time; and the screen will display... [See More]
- Wavelength Range: 250 to 410
- General Features: Portable
- Display: Digital
- Operating Temperature: 32 to 113
from StellarNet, Inc.
StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are... [See More]
- Photometric System Design: Non Scanning
- Detector Type: Diode Array (optional feature); Charge Coupled Device
- Light Source: Double Deuterium; Light Emitting Diode
- Wavelength Range: 190 to 850
from Hach
The DR1900 excels in the field because it is the lightest and most compact portable spectrophotometer. Your field testing takes you to potentially dusty and wet conditions where other equipment simply won't be safe. The DR1900 is built for rugged conditions, and it's flexible, --accepting the widest... [See More]
- Photometric System Design: Single Beam
- Light Source: Other; Xenon Flash
- Monochromator: Monochromator
- Wavelength Range: 340 to 800
from Biochrom, Ltd.
Small, robust colorimeter ideal for student and field use- even in 'tropical' conditions. Features. Link to a serial printer or to PC, or a chart recorder via the analog output. Filters are built into a color coded wheel making them easy to select but difficult to lose. Available with a rechargeable... [See More]
- Light Source: Tungsten Halogen Lamp
- Spectral Resolution: 40
- Wavelength Range: 440 to 680
- Stray Light: 1
from StellarNet, Inc.
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]
- Photometric System Design: Non Scanning
- Detector Type: Diode Array; Charge Coupled Device
- Light Source: Double Deuterium; Other; Vis
- Wavelength Range: 200 to 1150
from Biochrom, Ltd.
This spectrophotometer takes up just 30cm (11") of bench space and still provide you with the technical performance and on-board analysis capabilities of much larger instruments and without the price tag. The advanced dual channel optics cover all wavelengths in the range (190-1100nm). With no... [See More]
- Photometric System Design: Single Beam
- Light Source: Other; Xenon
- Monochromator: Monochromator
- Detector Type: Diode Array; Charge Coupled Device
from StellarNet, Inc.
The StellarNet GREEN-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or Photo... [See More]
- Photometric System Design: Non Scanning
- Detector Type: Diode Array; Charge Coupled Device
- Light Source: Tungsten Halogen Lamp; Double Deuterium; Light Emitting Diode; Other; Xenon
- Wavelength Range: 200 to 600
from Biochrom, Ltd.
The Biochrom WPA Biowave II spectrophotometer takes up just 11" (30cm) of bench space and still provides the technical performance and on-board analysis capabilities of much larger instruments and without the price tag. The advanced dual channel optics cover all wavelengths in the range... [See More]
- Photometric System Design: Single Beam
- Light Source: Other; Xenon
- Monochromator: Monochromator
- Detector Type: Diode Array; Charge Coupled Device
from Biochrom, Ltd.
A simple, easy to use portable colorimeter designed for use by doctors and medical technologists to take basic biochemical measurements in small and medium sized clinics in hot humid and remote locations. The unit has been tropicalized to protect it in hot and humid conditions (to 45 °C and 70%,... [See More]
- Photometric System Design: Single Beam; Other; Geletin Filters
- Detector Type: Other; Silicon Photodiode
- Light Source: Tungsten Halogen Lamp
- Wavelength Range: 400 to 700
from Biochrom, Ltd.
Compact, portable instrument designed for demanding environments or remote locations. The rugged design is ideal for field or student use. Excellent value for money and ideal for educational applications. Features. Connect to PC or chart recorder. Rechargeable battery. Absorbance, % Transmission and... [See More]
- Photometric System Design: Single Beam; Other; Geletin Filters
- Detector Type: Other; Silicon Photodiode
- Light Source: Tungsten Halogen Lamp
- Wavelength Range: 440 to 680
from Biochrom, Ltd.
The CO 8000 is an easy-to-use instrument to measure the density of cells in suspension (i.e. yeast cells and bacterial cultures) by measuring Absorbance(OD) at 600nm. Completely portable, this hand-held instrument has a rechargeable battery so it can be used in incubation cabinets, under anaerobic... [See More]
- Photometric System Design: Single Beam; LED
- Detector Type: Other; Silicon Photodiode
- Light Source: Light Emitting Diode; 600 nm LED
- Wavelength Range: 600