Computer Interface UV and Visible Spectrometers
from Shimadzu Scientific Instruments, Inc.
The Shimadzu BioSpec-nano is a low-maintenance micro-volume spectrophotometer designed for the modern life science laboratory. It offers superior detection limits, up to 10 times better compared to the competition, making it the perfect instrument for quantitation of DNA, RNA, protein analysis, and... [See More]
- Photometric System Design: Non Scanning
- Light Source: Other; Xenon flash lamp
- Monochromator: Monochromator
- Detector Type: Diode Array
from Biochrom, Ltd.
The Biochrom Libra S11 is a visible spectrophotometer ideal for quality control in analytical or industrial laboratories where a high specification instrument and a wide choice of accessories are required. Features. Thermal printer. Suffering spectro confusion? Our Guided Navigation can help you... [See More]
- Photometric System Design: Single Beam
- Light Source: Tungsten Halogen Lamp
- Monochromator: Monochromator
- Detector Type: Other; Single Solid State Silicon Photodiode
from StellarNet, Inc.
StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are... [See More]
- Photometric System Design: Non Scanning
- Detector Type: Diode Array (optional feature); Charge Coupled Device
- Light Source: Double Deuterium; Light Emitting Diode
- Wavelength Range: 190 to 850
from Ophir-Spiricon Inc.
Unprecedented resolution for a CCD spectrometer [See More]
- Photometric System Design: Single Beam
- Wavelength Range: 360 to 625
- Detector Type: Charge Coupled Device
- Spectral Resolution: 0.5000
from Qioptiq
All-in-one package: Spectrometer, software, driver, and updates are all included. The new Qwave Spectrometer is hardly bigger than a cigarette pack, and yet takes measurements with high resolution and sensitivity. The thermal stability of this versatile spectrometer is outstanding as well. The Qwave... [See More]
- Detector Type: Charge Coupled Device
- Spectral Resolution: 0.2000
- Wavelength Range: 220 to 940
- Stray Light: 0.0500
from Shimadzu Scientific Instruments, Inc.
Shimadzu's SolidSpec-3700 Series offers the ultimate in sensitivity. Two models are available: the 3700 for standard applications and the 3700DUV for deep UV measurement to 165 nm. Large sample compartments ensure easy measurement while maintaining sample integrity while a wide variety of... [See More]
- Photometric System Design: Double Beam
- Light Source: Tungsten Halogen Lamp; Double Deuterium
- Monochromator: Monochromator
- Detector Type: Other; Ultraviolet and Visible Region
from Biochrom, Ltd.
Small, robust colorimeter ideal for student and field use- even in 'tropical' conditions. Features. Link to a serial printer or to PC, or a chart recorder via the analog output. Filters are built into a color coded wheel making them easy to select but difficult to lose. Available with a rechargeable... [See More]
- Light Source: Tungsten Halogen Lamp
- Spectral Resolution: 40
- Wavelength Range: 440 to 680
- Stray Light: 1
from StellarNet, Inc.
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]
- Photometric System Design: Non Scanning
- Detector Type: Diode Array; Charge Coupled Device
- Light Source: Double Deuterium; Other; Vis
- Wavelength Range: 200 to 1150
from Shimadzu Scientific Instruments, Inc.
Available as either a stand-alone instrument or a PC-controlled instrument, the compact, double-beam UV-1800 uses the Czerny-Turner mounting for its monochromator, boasts the highest resolution in its class, and features a bright optical system. Key features include: • Best-in-class resolution... [See More]
- Photometric System Design: Double Beam
- Light Source: Double Deuterium
- Monochromator: Monochromator
- Detector Type: Diode Array
from Biochrom, Ltd.
High performance compact "workhorse" spectrophotometer for the analytical laboratory. Ideal in a multiuser, multi-application laboratory and for users who require IQ/OQ validation. Features. 8 position sample changer as standard. Automatic sipper. Tube adaptors. Suffering spectro confusion? Our... [See More]
- Photometric System Design: Single Beam
- Light Source: Other; Xenon
- Monochromator: Monochromator
- Detector Type: Other; Dual Solid State Silicon Photodiode
from StellarNet, Inc.
The StellarNet GREEN-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or Photo... [See More]
- Photometric System Design: Non Scanning
- Detector Type: Diode Array; Charge Coupled Device
- Light Source: Tungsten Halogen Lamp; Double Deuterium; Light Emitting Diode; Other; Xenon
- Wavelength Range: 200 to 600
from Shimadzu Scientific Instruments, Inc.
Designed by the leaders in UV-Visible Spectroscopy for molecular absorption quantitative analysis, the UV-1280 Multipurpose UV-Visible Spectrophotometer offers wavelength scanning from 190-1100nm. This lower-cost, high-quality instrument is ideal for applications ranging from routine environmental... [See More]
- Photometric System Design: Double Beam
- Light Source: Double Deuterium
- Monochromator: Monochromator
- Wavelength Range: 190 to 1100
from Biochrom, Ltd.
Easy to use visible spectrophotometer ideal for use in education. The user manual and software contain an educational tutorial in UV/Vis Spectrophotometry and simple experiments to perform with the instruments. Features. Small, highly portable and easily cleaned with a removable cell holder. [See More]
- Photometric System Design: Non Scanning
- Light Source: Tungsten Halogen Lamp
- Monochromator: Monochromator
- Detector Type: Diode Array
from Shimadzu Scientific Instruments, Inc.
In addition to advanced optical systems and Shimadzu's unique "Lo-Ray-Ligh" diffraction gratings, which substantially reduce stray light, Shimadzu's ultra-compact single-monochromator UV-2600 and double monochromator UV- 2700 offer a number of high-performance and productivity-enhancing features to... [See More]
- Photometric System Design: Double Beam
- Light Source: Tungsten Halogen Lamp; Double Deuterium
- Monochromator: Monochromator
- Detector Type: Photomultiplier Tube; Other; Ultraviolet and Near-Infrared Region
from Biochrom, Ltd.
The Biochrom Libra S50PC model is robustly designed to deliver reliable, low maintenance UV-Visible spectrophotometry to labs with multiple users needing powerful analysis capabilities. Users can quickly and easily walk up to the instrument, set up a sample, select the appropriate measurement... [See More]
- Photometric System Design: Single Beam
- Light Source: Other; Xenon
- Monochromator: Monochromator
- Detector Type: Other; Silicon Photodiode
from Shimadzu Scientific Instruments, Inc.
Incorporating the latest technology to achieve high sensitivity, high resolution, and an ultra-low stray light level, leading the way to new solutions. Features. High Sensitivity. Shimadzu developed the world ’s first UV-VIS-NIR spectrophotometer with three detectors, consisting of a PMT... [See More]
- Photometric System Design: Double Beam
- Light Source: Tungsten Halogen Lamp; Double Deuterium
- Monochromator: Monochromator
- Detector Type: Photomultiplier Tube
from Biochrom, Ltd.
Easy to use, visible scanning spectrophotometer ideal for QC and routine use in industrial, biotech and educational laboratories. Features. Includes Grafico PC software to export results to Excel. Chart recorder interface cable. Test tube adapters (10, 12, 16mm). The Biochrom Libra S6H (80-5000-11)... [See More]
- Photometric System Design: Single Beam
- Light Source: Tungsten Halogen Lamp
- Monochromator: Monochromator
- Detector Type: Diode Array
from Biochrom, Ltd.
Ideal for research and method development laboratories in a regulated environment requiring a high performance and with multiple users. Stand alone instrument has a compact footprint saving bench space. Icon driven intuitive software is easy to use and enables custom method development and access. [See More]
- Photometric System Design: Double Beam
- Light Source: Tungsten Halogen Lamp; Double Deuterium
- Monochromator: Monochromator
- Detector Type: Other; Silicon Photodiode
from Biochrom, Ltd.
This spectrophotometer takes up just 30cm (11") of bench space and still provide you with the technical performance and on-board analysis capabilities of much larger instruments and without the price tag. The advanced dual channel optics cover all wavelengths in the range (190-1100nm). With no... [See More]
- Photometric System Design: Single Beam
- Light Source: Other; Xenon
- Monochromator: Monochromator
- Detector Type: Diode Array; Charge Coupled Device