Selectable Wavelength Scanning Speed UV and Visible Spectrometers

7 Results
Biochrom Libra S21 -- Visible Spectrometer
from Biochrom, Ltd.

High performance compact "workhorse" spectrophotometer for the analytical laboratory. Ideal in a multiuser, multi-application laboratory and for users who require IQ/OQ validation. Features. 8 position sample changer as standard. Automatic sipper. Tube adaptors. Suffering spectro confusion? Our... [See More]

  • Photometric System Design: Single Beam
  • Light Source: Other; Xenon
  • Monochromator: Monochromator
  • Detector Type: Other; Dual Solid State Silicon Photodiode
GREEN-Wave Mini Fiber Optic Spectrometer -- UV
from StellarNet, Inc.

The StellarNet GREEN-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or Photo... [See More]

  • Photometric System Design: Non Scanning
  • Detector Type: Diode Array; Charge Coupled Device
  • Light Source: Tungsten Halogen Lamp; Double Deuterium; Light Emitting Diode; Other; Xenon
  • Wavelength Range: 200 to 600
Spectrophotometer -- BioSpec-nano
from Shimadzu Scientific Instruments, Inc.

The Shimadzu BioSpec-nano is a low-maintenance micro-volume spectrophotometer designed for the modern life science laboratory. It offers superior detection limits, up to 10 times better compared to the competition, making it the perfect instrument for quantitation of DNA, RNA, protein analysis, and... [See More]

  • Photometric System Design: Non Scanning
  • Light Source: Other; Xenon flash lamp
  • Monochromator: Monochromator
  • Detector Type: Diode Array
Biochrom Libra S50 -- UV-Vis spectrometer
from Biochrom, Ltd.

The Biochrom Libra S50 is an ideal "workhorse" to deliver reliable, low maintenance UV-Visible spectrophotometry to labs with multiple users. Users can walk up to the instrument, set up a sample, select the appropriate measurement protocols and collect the results quickly and easily. Features. [See More]

  • Photometric System Design: Single Beam
  • Light Source: Other; Xenon
  • Monochromator: Monochromator
  • Detector Type: Other; Silicon Photodiode
Spectrophotometer -- SolidSpec - 3700/3700DUV
from Shimadzu Scientific Instruments, Inc.

Shimadzu's SolidSpec-3700 Series offers the ultimate in sensitivity. Two models are available: the 3700 for standard applications and the 3700DUV for deep UV measurement to 165 nm. Large sample compartments ensure easy measurement while maintaining sample integrity while a wide variety of... [See More]

  • Photometric System Design: Double Beam
  • Light Source: Tungsten Halogen Lamp; Double Deuterium
  • Monochromator: Monochromator
  • Detector Type: Other; Ultraviolet and Visible Region
Biochrom Libra S50PC -- UV-Vis spectrometer
from Biochrom, Ltd.

The Biochrom Libra S50PC model is robustly designed to deliver reliable, low maintenance UV-Visible spectrophotometry to labs with multiple users needing powerful analysis capabilities. Users can quickly and easily walk up to the instrument, set up a sample, select the appropriate measurement... [See More]

  • Photometric System Design: Single Beam
  • Light Source: Other; Xenon
  • Monochromator: Monochromator
  • Detector Type: Other; Silicon Photodiode
UV-VIS Spectrophotometers -- UV-2600, UV-2700
from Shimadzu Scientific Instruments, Inc.

In addition to advanced optical systems and Shimadzu's unique "Lo-Ray-Ligh" diffraction gratings, which substantially reduce stray light, Shimadzu's ultra-compact single-monochromator UV-2600 and double monochromator UV- 2700 offer a number of high-performance and productivity-enhancing features to... [See More]

  • Photometric System Design: Double Beam
  • Light Source: Tungsten Halogen Lamp; Double Deuterium
  • Monochromator: Monochromator
  • Detector Type: Photomultiplier Tube; Other; Ultraviolet and Near-Infrared Region