Non-Scanning Array-Detector UV and Visible Spectrometers
from Shimadzu Scientific Instruments, Inc.
The Shimadzu BioSpec-nano is a low-maintenance micro-volume spectrophotometer designed for the modern life science laboratory. It offers superior detection limits, up to 10 times better compared to the competition, making it the perfect instrument for quantitation of DNA, RNA, protein analysis, and... [See More]
- Photometric System Design: Non Scanning
- Light Source: Other; Xenon flash lamp
- Monochromator: Monochromator
- Detector Type: Diode Array
from StellarNet, Inc.
StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are... [See More]
- Photometric System Design: Non Scanning
- Detector Type: Diode Array (optional feature); Charge Coupled Device
- Light Source: Double Deuterium; Light Emitting Diode
- Wavelength Range: 190 to 850
from Arcoptix S.A
The ARCspectro UV-VIS-NIR Fiber-Input is an ultra-broadband spectrometer designed for use with fibered probes over the complete UV, VIS & NIR spectral range: 200-2600nm. The system incorporates one Arcoptix FT-NIR Fourier-Transform scanning spectrometer for the NIR range 0.9-2.6 and one... [See More]
- Photometric System Design: Non Scanning
- Detector Type: Diode Array
- Light Source: Double Deuterium
- Wavelength Range: 200 to 2600
from Biochrom, Ltd.
Easy to use visible spectrophotometer ideal for use in education. The user manual and software contain an educational tutorial in UV/Vis Spectrophotometry and simple experiments to perform with the instruments. Features. Small, highly portable and easily cleaned with a removable cell holder. [See More]
- Photometric System Design: Non Scanning
- Light Source: Tungsten Halogen Lamp
- Monochromator: Monochromator
- Detector Type: Diode Array
from StellarNet, Inc.
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]
- Photometric System Design: Non Scanning
- Detector Type: Diode Array; Charge Coupled Device
- Light Source: Double Deuterium; Other; Vis
- Wavelength Range: 200 to 1150
from StellarNet, Inc.
The StellarNet GREEN-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or Photo... [See More]
- Photometric System Design: Non Scanning
- Detector Type: Diode Array; Charge Coupled Device
- Light Source: Tungsten Halogen Lamp; Double Deuterium; Light Emitting Diode; Other; Xenon
- Wavelength Range: 200 to 600