Application Software Included UV and Visible Spectrometers
from Electro Optical Components, Inc.
EOC-SI-9000, 9010, 9020 are a compact, lightweight, and miniature hyperspectral imager, and it's especially applied to drones. EOC-SI-9000 employs high spatial resolution, spectral resolution, wide imaging range etc. EOC-SI-9000 consist of two parts, one part is imaging camera lens, the other part... [See More]
- Light Source: Other; Halogen Lamp
- Wavelength Range: 350 to 1100
- Detector Type: Charge Coupled Device
- Spectral Resolution: 2.6
from Hach
Hach is committed to understanding your measurement needs in order to provide you and your lab with the right solution. How do you currently ensure the accuracy of your current measurements? Are your laboratory testing procedures optimized to save time and ensure accuracy? You could consider... [See More]
- Photometric System Design: Single Beam
- Light Source: Tungsten Halogen Lamp; Double Deuterium
- Monochromator: Monochromator
- Wavelength Range: 190 to 1100
from Qioptiq
All-in-one package: Spectrometer, software, driver, and updates are all included. The new Qwave Spectrometer is hardly bigger than a cigarette pack, and yet takes measurements with high resolution and sensitivity. The thermal stability of this versatile spectrometer is outstanding as well. The Qwave... [See More]
- Detector Type: Charge Coupled Device
- Spectral Resolution: 0.2000
- Wavelength Range: 220 to 940
- Stray Light: 0.0500
from Biochrom, Ltd.
Easy to use visible spectrophotometer ideal for use in education. The user manual and software contain an educational tutorial in UV/Vis Spectrophotometry and simple experiments to perform with the instruments. Features. Small, highly portable and easily cleaned with a removable cell holder. [See More]
- Photometric System Design: Non Scanning
- Light Source: Tungsten Halogen Lamp
- Monochromator: Monochromator
- Detector Type: Diode Array
from Arcoptix S.A
The ARCspectro UV-VIS-NIR Fiber-Input is an ultra-broadband spectrometer designed for use with fibered probes over the complete UV, VIS & NIR spectral range: 200-2600nm. The system incorporates one Arcoptix FT-NIR Fourier-Transform scanning spectrometer for the NIR range 0.9-2.6 and one... [See More]
- Photometric System Design: Non Scanning
- Detector Type: Diode Array
- Light Source: Double Deuterium
- Wavelength Range: 200 to 2600
from Shimadzu Scientific Instruments, Inc.
The Shimadzu BioSpec-nano is a low-maintenance micro-volume spectrophotometer designed for the modern life science laboratory. It offers superior detection limits, up to 10 times better compared to the competition, making it the perfect instrument for quantitation of DNA, RNA, protein analysis, and... [See More]
- Photometric System Design: Non Scanning
- Light Source: Other; Xenon flash lamp
- Monochromator: Monochromator
- Detector Type: Diode Array
from StellarNet, Inc.
StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are... [See More]
- Photometric System Design: Non Scanning
- Detector Type: Diode Array (optional feature); Charge Coupled Device
- Light Source: Double Deuterium; Light Emitting Diode
- Wavelength Range: 190 to 850
from Biochrom, Ltd.
The Biochrom Libra S50PC model is robustly designed to deliver reliable, low maintenance UV-Visible spectrophotometry to labs with multiple users needing powerful analysis capabilities. Users can quickly and easily walk up to the instrument, set up a sample, select the appropriate measurement... [See More]
- Photometric System Design: Single Beam
- Light Source: Other; Xenon
- Monochromator: Monochromator
- Detector Type: Other; Silicon Photodiode
from Shimadzu Scientific Instruments, Inc.
Available as either a stand-alone instrument or a PC-controlled instrument, the compact, double-beam UV-1800 uses the Czerny-Turner mounting for its monochromator, boasts the highest resolution in its class, and features a bright optical system. Key features include: • Best-in-class resolution... [See More]
- Photometric System Design: Double Beam
- Light Source: Double Deuterium
- Monochromator: Monochromator
- Detector Type: Diode Array
from StellarNet, Inc.
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]
- Photometric System Design: Non Scanning
- Detector Type: Diode Array; Charge Coupled Device
- Light Source: Double Deuterium; Other; Vis
- Wavelength Range: 200 to 1150
from Biochrom, Ltd.
Easy to use, visible scanning spectrophotometer ideal for QC and routine use in industrial, biotech and educational laboratories. Features. Includes Grafico PC software to export results to Excel. Chart recorder interface cable. Test tube adapters (10, 12, 16mm). The Biochrom Libra S6H (80-5000-11)... [See More]
- Photometric System Design: Single Beam
- Light Source: Tungsten Halogen Lamp
- Monochromator: Monochromator
- Detector Type: Diode Array
from Shimadzu Scientific Instruments, Inc.
Designed by the leaders in UV-Visible Spectroscopy for molecular absorption quantitative analysis, the UV-1280 Multipurpose UV-Visible Spectrophotometer offers wavelength scanning from 190-1100nm. This lower-cost, high-quality instrument is ideal for applications ranging from routine environmental... [See More]
- Photometric System Design: Double Beam
- Light Source: Double Deuterium
- Monochromator: Monochromator
- Wavelength Range: 190 to 1100
from StellarNet, Inc.
The StellarNet GREEN-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or Photo... [See More]
- Photometric System Design: Non Scanning
- Detector Type: Diode Array; Charge Coupled Device
- Light Source: Tungsten Halogen Lamp; Double Deuterium; Light Emitting Diode; Other; Xenon
- Wavelength Range: 200 to 600
from Biochrom, Ltd.
Ideal for research and method development laboratories in a regulated environment requiring a high performance and with multiple users. Stand alone instrument has a compact footprint saving bench space. Icon driven intuitive software is easy to use and enables custom method development and access. [See More]
- Photometric System Design: Double Beam
- Light Source: Tungsten Halogen Lamp; Double Deuterium
- Monochromator: Monochromator
- Detector Type: Other; Silicon Photodiode
from Shimadzu Scientific Instruments, Inc.
Incorporating the latest technology to achieve high sensitivity, high resolution, and an ultra-low stray light level, leading the way to new solutions. Features. High Sensitivity. Shimadzu developed the world ’s first UV-VIS-NIR spectrophotometer with three detectors, consisting of a PMT... [See More]
- Photometric System Design: Double Beam
- Light Source: Tungsten Halogen Lamp; Double Deuterium
- Monochromator: Monochromator
- Detector Type: Photomultiplier Tube