Balancing Valves Tempering Valves and Thermally Actuated Valves
from ThermOmegaTech®
CircuitSolver ® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. The CircuitSolver ® Sanitary Flush (CSUSF) valve allows for... [See More]
- Valve Type: Balancing; Control Valve
- Maximum Pressure: 200.00
- Valve Size: 0.50 to 1.00
- Media Temperature: 250
from ThermOmegaTech®
Product Description. Because of the unique mixing characteristics inside the STVM ® Valve, it is capable of mixing steam and water without the usual noise and vibration associated with other types of mixers. As a safety feature, the thermal actuator in the valve outlet is designed to turn off... [See More]
- Valve Type: Angle; Balancing; Control Valve; Mixing; Safety; Shut Off
- Maximum Pressure: 150.00
- Valve Size: 1.00
- Media Temperature: 366
from ThermOmegaTech®
Self-actuating thermostatic balancing valve for domestic hot water systems (DHWS). Offered in a variety of sizes up to 2 ” with configurations including ball valves, integrated unions, check valves, strainers, and ProPress ends. Features. Sizes 1/2 ″, 3/4 ″, 1 ″, 1 1/4... [See More]
- Valve Type: Balancing; Control Valve
- Maximum Pressure: 200.00
- Valve Size: 1.10 to 3.00
- Media Temperature: 250
from ThermOmegaTech®
CircuitSolver ® Union Assembly (CSUA). We have gone one step further by adding isolation valves to either side of the CSU, making it the easiest and most efficient balancing valve to specify and install. Since it balances your system on its own, there are no additional labor costs. It arrives... [See More]
- Valve Type: Balancing; Control Valve
- Maximum Pressure: 200.00
- Valve Size: 0.50 to 1.00
- Media Temperature: 250