Shut Off Valves Tempering Valves and Thermally Actuated Valves
from ThermOmegaTech®
Operation. The High Sample Temperature (HST) Safety Thermal Shutoff Valve is used to sense the sample temperature after the sample cooler and control flow based on fluid temperature. This valve is normally open and allows the sample to pass through it. If the sample temperature exceeds the valve set... [See More]
- Valve Type: Safety; Shut Off
- Maximum Pressure: 3000.00
- Valve Size: 0.50
- Media Temperature: 300
from ThermOmegaTech®
Operation. A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are available with built-in leakage... [See More]
- Valve Type: Control Valve; Drain; Safety; Shut Off
- Maximum Pressure: 300.00
- Valve Size: 0.50 to 0.75
- Media Temperature: 300
from ThermOmegaTech®
Product Description. TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection,... [See More]
- Valve Type: Control Valve; Drain; Safety; Shut Off
- Maximum Pressure: 300.00
- Valve Size: 0.25 to 0.50
- Media Temperature: 300
from ThermOmegaTech®
Product Description. Because of the unique mixing characteristics inside the STVM ® Valve, it is capable of mixing steam and water without the usual noise and vibration associated with other types of mixers. As a safety feature, the thermal actuator in the valve outlet is designed to turn off... [See More]
- Valve Type: Angle; Balancing; Control Valve; Mixing; Safety; Shut Off
- Maximum Pressure: 150.00
- Valve Size: 1.00
- Media Temperature: 366
from ThermOmegaTech®
Operation. As the fluid temperature increases to within the operating range of the HAT/RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range, the valve will continue to modulate open allowing additional fluid discharge. As the outlet temperature... [See More]
- Valve Type: Control Valve; Shut Off
- Maximum Pressure: 70.00 to 200.00
- Valve Size: 1.30 to 1.50
- Media Temperature: 150
from ThermOmegaTech®
Operation. As the fluid temperature increases to within the operating range of the TV/HAT-RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range, the valve will continue to modulate open allowing additional fluid discharge. As the outlet temperature... [See More]
- Valve Type: Control Valve; Shut Off
- Maximum Pressure: 150.00
- Valve Size: 1.00
- Media Temperature: 150
from BI-TORQ® Valve Automation
BT-SERIES FEATURES. Designed for valve sizes 3" through 12" based on valve torque, media or pressure values. Up to 21,000 inch pounds of torque output. Valve can still be operated manually through the declutchable gear override. Weatherproof spring pack and heavy duty top plate for maximum corrosion... [See More]
- Valve Type: Ball; Shut Off
- Media: Chemical; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media
- Valve Size: 3.00 to 12.00
from BI-TORQ® Valve Automation
HT-SERIES FEATURES. Designed for valve sizes 3" through 6" based on valve torque, media or pressure values. Up to 1800 inch pounds of torque output. Valve can still be operated manually through the declutchable gear override. Weatherproof spring pack and all stainless steel top plate for maximum... [See More]
- Valve Type: Ball; Shut Off
- Media: Chemical; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media
- Valve Size: 3.00 to 6.00
from BI-TORQ® Valve Automation
For valves up to 150 inch pounds of Torque. Heavy Duty Spring Pack. The armed spring pack features weatherproof sealed spring housing and corrosion resistant epoxy paint. The reliable low stress clock springs assure quick closing action when the fusible links yield. Customized Mounting Hardware. A... [See More]
- Valve Type: Ball; Shut Off
- Media: Chemical; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media
- Valve Size: 0.25 to 1.25
from BI-TORQ® Valve Automation
For valves up to 830 inch pounds torque. Heavy Duty Spring Pack. The armed spring pack features weatherproof sealed spring housing and corrosion resistant epoxy paint. The reliable low stress clock springs assure quick closing action when the fusible links yield. Customized Mounting Hardware. A... [See More]
- Valve Type: Ball; Shut Off
- Media: Chemical; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media
- Valve Size: 1.50 to 3.00