Diverter Valves Tempering Valves and Thermally Actuated Valves

3 Results
Thermostatic Mixing/Diverting Valve -- ½” M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Valve Type: Control Valve; Diverter; Mixing
  • Maximum Pressure: 350.00
  • Valve Size: 0.50
  • Media Temperature: 250
Thermostatic Mixing/Diverting Valve -- 1" M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Valve Type: Control Valve; Diverter; Mixing
  • Maximum Pressure: 250.00
  • Valve Size: 1.00
  • Media Temperature: 250
Thermostatic Mixing/Diverting Valve -- 2 M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Valve Type: Control Valve; Diverter; Mixing
  • Maximum Pressure: 250.00
  • Valve Size: 2.00
  • Media Temperature: 250