Brass / Bronze Tempering Valves and Thermally Actuated Valves

21 Results
Thermostatic Drain Valve for Passenger Cars -- 1" GURU PC®
from ThermOmegaTech®

Operation. The 1 ″ GURU PC ® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and piping at risk for freeze damage, occur when the car heat is turned off for... [See More]

  • Primary Material: Brass / Bronze
  • Maximum Pressure: 120.00
  • Valve Size: 1.00
  • Valve Type: Control Valve; Drain; Safety
Thermostatic Drain Valve for Passenger Cars -- 3/4" GURU PC®
from ThermOmegaTech®

Operation. The ¾ ” GURU PC ® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and piping at risk for freeze damage, occur when the car heat is turned... [See More]

  • Primary Material: Brass / Bronze
  • Maximum Pressure: 60.00
  • Valve Size: 0.75
  • Valve Type: Angle; Control Valve; Drain; Safety
Pump Thermal Protector -- 100156
from General Pump

Pump Thermal Protector - Disc. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many... [See More]

  • Primary Material: Brass / Bronze
  • Media Temperature: 145
  • Valve Size: 0.25 to 0.38
  • Valve Type: Safety
Thermostatic Radiator Valves -- RV-4 Series
from Armstrong International

Armstrong ’s thermostatic radiator valves are offered in straight, angle and reversed angle patterns. Thermostatic operators provide accurate and automatic control of space temperature. They are ideal for hot water and low pressure steam heated convectors, radiators, thermostatically... [See More]

  • Primary Material: Brass / Bronze
  • Maximum Pressure: 15.00 to 150.00
  • Valve Size: 0.50 to 1.25
  • Media Temperature: 250
Thermostatic Expansion Valves for Refrigerants
from Danfoss A/S

Thermostatic Expansion Valves are available as parts program, i.e. with separate valve body and orifice assemblies, or as complete valves (fixed orifice).The category also contains Thermostatic Injection Valves. Thermostatic Expansion Valves, Exchangeable Orifice. Thermostatic expansion valves... [See More]

  • Primary Material: Brass / Bronze
  • Valve Type: Thermostatic Expansion
  • Valve Size: 0.25 to 0.38
  • Media: Refrigerants - R407C, R134a, R404A, R507, R22
Temperature Regulating Valve -- 1/2" A 175 Series 20-80
from Watson McDaniel Company

The 175 and 153 Series Self-Operating Temperature Regulating Valves require no external power source making them easy to install and maintain. Properly installed, the regulator is capable of maintaining temperatures to within ±3 °F. 175/153 Self-Operating Temperature Regulators are... [See More]

  • Primary Material: Brass / Bronze
  • Maximum Pressure: 250.00
  • Valve Size: 0.50
  • Media Temperature: 20 to 80
D201 Radiator Valve
from Crane Fluid Systems

Crane radiator valves are manufactured from high grade materials and use the same functional design as the industrial bronze globe and gate valve patterns [See More]

  • Primary Material: Brass / Bronze
  • Media: Water; Hot Water
  • Valve Type: Control Valve
Pump Thermal Protector -- 2100612MB
from General Pump

Pump Thermal Protector - Pill Style. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as... [See More]

  • Primary Material: Brass / Bronze
  • Media Temperature: 145
  • Valve Size: 0.50
  • Valve Type: Safety
D202 Radiator Valve
from Crane Fluid Systems

Crane radiator valves are manufactured from high grade materials and use the same functional design as the industrial bronze globe and gate valve patterns [See More]

  • Primary Material: Brass / Bronze
  • Media: Water; Hot Water
  • Valve Type: Control Valve
Pump Thermal Protectors -- PTP Series
from General Pump

Pump Thermal Protector – Disc. Protects the pump from damaging heat build-up while it is in bypass mode. The thermal relief valve, sensing a rise in temperature, opens and discharges a small amount of heated fluid. This allows cooler water to enter the system and cool the pump. When the gun is... [See More]

  • Primary Material: Brass / Bronze
  • Media Temperature: 145
  • Valve Size: 0.25 to 0.50
  • Valve Type: Safety
D203 Radiator Valve
from Crane Fluid Systems

Crane radiator valves are manufactured from high grade materials and use the same functional design as the industrial bronze globe and gate valve patterns [See More]

  • Primary Material: Brass / Bronze
  • Media: Water; Hot Water
  • Valve Type: Control Valve
Pump Thermal Protectors -- PTP Series
from General Pump

Pump Thermal Protector – Pill Style. Features. Protects pump from overheating. Smallest thermal valve on the market. Most durable and repeatable design available. Cap design allows flow to be diverted as desired. Can be mounted in pump manifold, inlet water supply or bypass loop plumbing. [See More]

  • Primary Material: Brass / Bronze
  • Media Temperature: 145
  • Valve Size: 0.25 to 0.50
  • Valve Type: Safety
D885 Angle Body and T80 Wheel Head Valve
from Crane Fluid Systems

The new range offers interchange-ability of the TRV head and the Wheelhead. For the TRV Head see T90 data page. For Wheelhead option see T80 dats page. The revolutionary body design enables both the TRV head and the Wheelhead to be connected directly to a common valve body without the need for... [See More]

  • Primary Material: Brass / Bronze
  • Media: Water; Hot Water
  • Valve Type: Control Valve
Pump Thermal Protectors -- PTP Series
from General Pump

Pump Thermal Protector – Disc. With and without hose barb. Protects the pump from damaging heat build-up while it is in bypass mode. The thermal relief valve, sensing a rise in temperature, opens and discharges a small amount of heated fluid. This allows cooler water to enter the system and... [See More]

  • Primary Material: Brass / Bronze
  • Media Temperature: 190
  • Valve Size: 0.38 to 0.50
  • Valve Type: Safety
D885 Angle Body and T90 TRV Head
from Crane Fluid Systems

The new range offers interchange-ability of the TRV head and the Wheelhead. For the TRV Head see T90 data page. For Wheelhead option see T80 dats page. The revolutionary body design enables both the TRV head and the Wheelhead to be connected directly to a common valve body without the need for... [See More]

  • Primary Material: Brass / Bronze
  • Media: Water; Hot Water
  • Valve Type: Control Valve
D885 Radiator Valve
from Crane Fluid Systems

The new range offers interchange-ability of the TRV head and the Wheelhead. For the TRV Head see T90 data page. For Wheelhead option see T80 dats page. The revolutionary body design enables both the TRV head and the Wheelhead to be connected directly to a common valve body without the need for... [See More]

  • Primary Material: Brass / Bronze
  • Media: Water; Hot Water
  • Valve Type: Control Valve
D886 Radiator Valve
from Crane Fluid Systems

The new range offers interchange-ability of the TRV head and the Wheelhead. The revolutionary body design enables both the TRV head and the Wheelhead to be connected directly to a common valve body without the need for adaptors. This design breakthrough reduces the cost of stock holding and... [See More]

  • Primary Material: Brass / Bronze
  • Media: Water; Hot Water
  • Valve Type: Control Valve
D886 Straight Body and T80 Wheel Head Valve
from Crane Fluid Systems

Straight Body and T80 Wheel Head Valve [See More]

  • Primary Material: Brass / Bronze
  • Media: Water; Hot Water
  • Valve Type: Control Valve
D886 Straight Body and T90 TRV Head
from Crane Fluid Systems

Straight Body and T90 TRV Head [See More]

  • Primary Material: Brass / Bronze
  • Media: Water; Hot Water
  • Valve Type: Control Valve
D887 Angle Lockshield Valve
from Crane Fluid Systems

The new range offers interchange-ability of the TRV head and the Wheelhead. The revolutionary body design enables both the TRV head and the Wheelhead to be connected directly to a common valve body without the need for adaptors. This breakthrough design reduces the cost of stock holding and... [See More]

  • Primary Material: Brass / Bronze
  • Media: Water; Hot Water
  • Valve Type: Control Valve
D888 Straight Lockshield Valve
from Crane Fluid Systems

The new range offers interchange-ability of the TRV head and the Wheelhead. The revolutionary body design enables both the TRV head and the Wheelhead to be connected directly to a common valve body without the need for adaptors. This breakthrough design reduces the cost of stock holding and... [See More]

  • Primary Material: Brass / Bronze
  • Media: Water; Hot Water
  • Valve Type: Control Valve