Mixing Valves Tempering Valves and Thermally Actuated Valves

5 Results
Drain Tempering Valve -- DTV
from ThermOmegaTech®

Operation. The DTV can be used in applications where a high temperature discharge flow to a drain or sewer must be tempered with cold water. The DTV is installed into the drain line such that the hot effluent passes over the thermal actuator of the DTV and this thermal actuator controls the... [See More]

  • Valve Type: Control Valve; Drain; Mixing
  • Maximum Pressure: 125.00
  • Valve Size: 0.50 to 1.00
  • Media Temperature: 250
Steam-Water Venturi Mixing Valve -- STVM
from ThermOmegaTech®

Product Description. Because of the unique mixing characteristics inside the STVM ® Valve, it is capable of mixing steam and water without the usual noise and vibration associated with other types of mixers. As a safety feature, the thermal actuator in the valve outlet is designed to turn off... [See More]

  • Valve Type: Angle; Balancing; Control Valve; Mixing; Safety; Shut Off
  • Maximum Pressure: 150.00
  • Valve Size: 1.00
  • Media Temperature: 366
Thermostatic Mixing/Diverting Valve -- ½” M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Valve Type: Control Valve; Diverter; Mixing
  • Maximum Pressure: 350.00
  • Valve Size: 0.50
  • Media Temperature: 250
Thermostatic Mixing/Diverting Valve -- 1" M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Valve Type: Control Valve; Diverter; Mixing
  • Maximum Pressure: 250.00
  • Valve Size: 1.00
  • Media Temperature: 250
Thermostatic Mixing/Diverting Valve -- 2 M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Valve Type: Control Valve; Diverter; Mixing
  • Maximum Pressure: 250.00
  • Valve Size: 2.00
  • Media Temperature: 250