Stainless Steel Tempering Valves and Thermally Actuated Valves
from ThermOmegaTech®
Product Description. Number of Outlets: Single Outlet. Type of Fittings for TV/SC-A: Parker or Swagelok. Type of Extension: Stainless Steel. There are literally hundreds of applications for these compact, self-contained, automatic control valves. These ambient sensing valves can be used to turn on... [See More]
- Primary Material: Stainless Steel
- Maximum Pressure: 200.00
- Valve Size: 0.38 to 0.50
- Media Temperature: 390
from ThermOmegaTech®
Product Description. There are many uses for these compact, self-contained, automatic valves. Ambient sensing valves can be used to turn on steam, air, gas or liquids compatible with Teflon and stainless steel in response to temperature change. Applications include automation of steam trace lines,... [See More]
- Primary Material: Stainless Steel
- Maximum Pressure: 200.00
- Valve Size: 0.50 to 0.75
- Media Temperature: 388
from ThermOmegaTech®
Operation. The DTV can be used in applications where a high temperature discharge flow to a drain or sewer must be tempered with cold water. The DTV is installed into the drain line such that the hot effluent passes over the thermal actuator of the DTV and this thermal actuator controls the... [See More]
- Primary Material: Brass / Bronze (optional feature); Stainless Steel
- Maximum Pressure: 125.00
- Valve Size: 0.50 to 1.00
- Media Temperature: 250
from ThermOmegaTech®
Product Description. The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It ’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and automatically... [See More]
- Primary Material: Stainless Steel
- Maximum Pressure: 200.00
- Valve Size: 0.38 to 0.50
- Media Temperature: 390
from ThermOmegaTech®
Product Description. Number of Outlets: Single Outlet. Type of Fittings for TV/SC-I: Parker or Swagelok. Type of Extension: Stainless Steel. The TV/SC-IR assures accurate temperature control in an instrument or analyzer enclosure. It ’s a reliable, economical alternative to costly, hazardous... [See More]
- Primary Material: Stainless Steel
- Maximum Pressure: 200.00
- Valve Size: 0.38 to 0.50
- Media Temperature: 390
from ThermOmegaTech®
Product Description. The HAT/RA-HP valve is commonly used as a thermal relief valve on fire pumps and high pressure water pumps. It may be used to regulate the flow of glycol, water or other media in critical cooling applications and to economically remove heat from equipment or a process. [See More]
- Primary Material: Stainless Steel
- Maximum Pressure: 1000.00
- Valve Size: 0.50
- Media Temperature: 250
from ThermOmegaTech®
Operation. The High Sample Temperature (HST) Safety Thermal Shutoff Valve is used to sense the sample temperature after the sample cooler and control flow based on fluid temperature. This valve is normally open and allows the sample to pass through it. If the sample temperature exceeds the valve set... [See More]
- Primary Material: Stainless Steel
- Maximum Pressure: 3000.00
- Valve Size: 0.50
- Media Temperature: 300
from ThermOmegaTech®
Operation. A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are available with built-in leakage... [See More]
- Primary Material: Brass / Bronze (optional feature); Stainless Steel
- Maximum Pressure: 300.00
- Valve Size: 0.50 to 0.75
- Media Temperature: 300
from ThermOmegaTech®
Product Description. TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection,... [See More]
- Primary Material: Stainless Steel
- Maximum Pressure: 300.00
- Valve Size: 0.25 to 0.50
- Media Temperature: 300
from ThermOmegaTech®
Product Description. The ITCH Assembly assures accurate temperature control in an instrument or analyzer enclosure. It will maintain enclosure temperature accurately over a wide range of ambient temperatures with steam supply pressures from 15 psig (1 bar) to 200 psig (13.8 bar) without danger of... [See More]
- Primary Material: Stainless Steel
- Maximum Pressure: 200.00
- Valve Size: 0.38
- Media Temperature: 250
from ThermOmegaTech®
The ITV drain tempering valve is a self-operating drain cooler used in applications where a high-temperature discharge flow to a drain or sewer must be tempered with cold water. The thermostatic valve operates automatically to keep drain water within appropriate plumbing code limits and prevent PVC... [See More]
- Primary Material: Stainless Steel
- Maximum Pressure: 125.00
- Valve Size: 0.75 to 1.00
- Media Temperature: 250
from ThermOmegaTech®
Product Description. By placing an EcoFlow ® on the seal water outlet of your mechanical seal it will continuously maintain a constant seal water outlet temperature. If the seal water should exceed your specified factory set point it will modulate open discharging the hot water, displacing it... [See More]
- Primary Material: Stainless Steel
- Maximum Pressure: 400.00
- Valve Size: 0.25 to 0.38
- Media Temperature: 250
from ThermOmegaTech®
CircuitSolver ® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. The CircuitSolver ® Sanitary Flush (CSUSF) valve allows for... [See More]
- Primary Material: Stainless Steel
- Maximum Pressure: 200.00
- Valve Size: 0.50 to 1.00
- Media Temperature: 250
from ThermOmegaTech®
Product Description. A safety hazard for plant personnel can occur when utilizing safety showers or eyewash stations if overheating of the pipes caused by solar radiation or steam/electric tracing results in extremely high temperatures at the point of use. The HAT/SP valve can be installed at the... [See More]
- Primary Material: Brass / Bronze (optional feature); Stainless Steel
- Maximum Pressure: 200.00
- Valve Size: 0.50 to 0.75
- Media Temperature: 300
from ThermOmegaTech®
Product Description. A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of use. The IC/SP valve prevents this safety hazard. When installed in safety showers, eyewash... [See More]
- Primary Material: Brass / Bronze (optional feature); Stainless Steel
- Maximum Pressure: 100.00
- Valve Size: 0.75
- Media Temperature: 200
from ThermOmegaTech®
Operation. As the fluid temperature increases to within the operating range of the HAT/RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range, the valve will continue to modulate open allowing additional fluid discharge. As the outlet temperature... [See More]
- Primary Material: Stainless Steel
- Maximum Pressure: 70.00 to 200.00
- Valve Size: 1.30 to 1.50
- Media Temperature: 150
from ThermOmegaTech®
Operation. As the fluid temperature increases to within the operating range of the TV/HAT-RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range, the valve will continue to modulate open allowing additional fluid discharge. As the outlet temperature... [See More]
- Primary Material: Stainless Steel
- Maximum Pressure: 150.00
- Valve Size: 1.00
- Media Temperature: 150
from Armstrong International
The Armstrong OB-30/31 is a direct-acting temperature regulator that requires no external source for operation. Simple and compact, the unit is suitable for a wide variety of heating/cooling applications. Installing, adjusting or maintaining the OB-30/31 is quick and easy, because interchangeable... [See More]
- Primary Material: Stainless Steel
- Maximum Pressure: 250.00
- Valve Size: 0.50 to 1.00
- Media Temperature: 32 to 302