Chemical Tempering Valves and Thermally Actuated Valves
from ThermOmegaTech®
Product Description. Number of Outlets: Single Outlet. Type of Fittings for TV/SC-A: Parker or Swagelok. Type of Extension: Stainless Steel. There are literally hundreds of applications for these compact, self-contained, automatic control valves. These ambient sensing valves can be used to turn on... [See More]
- Media: Air; Chemical; Water; Hot Water; Cold Water ; Gas; Steam
- Maximum Pressure: 200.00
- Valve Size: 0.38 to 0.50
- Media Temperature: 390
from ThermOmegaTech®
Product Description. There are many uses for these compact, self-contained, automatic valves. Ambient sensing valves can be used to turn on steam, air, gas or liquids compatible with Teflon and stainless steel in response to temperature change. Applications include automation of steam trace lines,... [See More]
- Media: Air; Chemical; Water; Hot Water; Cold Water ; Gas; Steam
- Maximum Pressure: 200.00
- Valve Size: 0.50 to 0.75
- Media Temperature: 388
from ThermOmegaTech®
Product Description. The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It ’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and automatically... [See More]
- Media: Air; Chemical; Water; Hot Water; Cold Water ; Gas; Steam
- Maximum Pressure: 200.00
- Valve Size: 0.38 to 0.50
- Media Temperature: 390
from ThermOmegaTech®
Product Description. Number of Outlets: Single Outlet. Type of Fittings for TV/SC-I: Parker or Swagelok. Type of Extension: Stainless Steel. The TV/SC-IR assures accurate temperature control in an instrument or analyzer enclosure. It ’s a reliable, economical alternative to costly, hazardous... [See More]
- Media: Air; Chemical; Water; Hot Water; Cold Water ; Gas; Steam; Glycol
- Maximum Pressure: 200.00
- Valve Size: 0.38 to 0.50
- Media Temperature: 390
from ThermOmegaTech®
Product Description. The HAT/RA-HP valve is commonly used as a thermal relief valve on fire pumps and high pressure water pumps. It may be used to regulate the flow of glycol, water or other media in critical cooling applications and to economically remove heat from equipment or a process. [See More]
- Media: Chemical; Water; Hot Water; Cold Water ; Glycol
- Maximum Pressure: 1000.00
- Valve Size: 0.50
- Media Temperature: 250
from ThermOmegaTech®
Operation. The High Sample Temperature (HST) Safety Thermal Shutoff Valve is used to sense the sample temperature after the sample cooler and control flow based on fluid temperature. This valve is normally open and allows the sample to pass through it. If the sample temperature exceeds the valve set... [See More]
- Media: Chemical; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
- Maximum Pressure: 3000.00
- Valve Size: 0.50
- Media Temperature: 300
from ThermOmegaTech®
Operation. A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are available with built-in leakage... [See More]
- Media: Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam; Glycol, Ketones, Oil
- Maximum Pressure: 300.00
- Valve Size: 0.50 to 0.75
- Media Temperature: 300
from ThermOmegaTech®
Product Description. TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection,... [See More]
- Media: Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
- Maximum Pressure: 300.00
- Valve Size: 0.25 to 0.50
- Media Temperature: 300
from ThermOmegaTech®
Product Description. The ITCH Assembly assures accurate temperature control in an instrument or analyzer enclosure. It will maintain enclosure temperature accurately over a wide range of ambient temperatures with steam supply pressures from 15 psig (1 bar) to 200 psig (13.8 bar) without danger of... [See More]
- Media: Chemical; Water; Hot Water; Cold Water ; Steam
- Maximum Pressure: 200.00
- Valve Size: 0.38
- Media Temperature: 250
from ThermOmegaTech®
CircuitSolver ® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. The CircuitSolver ® Sanitary Flush (CSUSF) valve allows for... [See More]
- Media: Chemical; Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 200.00
- Valve Size: 0.50 to 1.00
- Media Temperature: 250
from ThermOmegaTech®
Operation. As the fluid temperature increases to within the operating range of the HAT/RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range, the valve will continue to modulate open allowing additional fluid discharge. As the outlet temperature... [See More]
- Media: Chemical; Water
- Maximum Pressure: 70.00 to 200.00
- Valve Size: 1.30 to 1.50
- Media Temperature: 150
from ThermOmegaTech®
Operation. As the fluid temperature increases to within the operating range of the TV/HAT-RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range, the valve will continue to modulate open allowing additional fluid discharge. As the outlet temperature... [See More]
- Media: Chemical; Water
- Maximum Pressure: 150.00
- Valve Size: 1.00
- Media Temperature: 150
from BI-TORQ® Valve Automation
BT-SERIES FEATURES. Designed for valve sizes 3" through 12" based on valve torque, media or pressure values. Up to 21,000 inch pounds of torque output. Valve can still be operated manually through the declutchable gear override. Weatherproof spring pack and heavy duty top plate for maximum corrosion... [See More]
- Media: Chemical; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media
- Valve Type: Ball; Shut Off
- Valve Size: 3.00 to 12.00
from ISC Sales, Inc.
A thermal expansion valve (often abbreviated as TEV, TXV, or TX valve) is a component in refrigeration and air conditioning systems that controls the amount of refrigerant flow into the evaporator thereby controlling the super heating at the outlet of the evaporator. The valve needs to be selected... [See More]
- Media: Chemical; Refrigerant
from DME Company
Temperature Actuated Regulating Valve. • Excellent flow characteristics. • Maintain oil temperature thru heat exchanger Thermostatic COOLING CONTROL valve. • Built for the most rugged machine tool and hydraulic applications. • Six temperature ranges to meet your requirements. [See More]
- Media: Chemical; Hydraulic; Oil
- Maximum Pressure: 0.00 to 150.00
- Valve Size: 0.38 to 2.50
- Valve Type: EFV; Regulating Valve
from BI-TORQ® Valve Automation
HT-SERIES FEATURES. Designed for valve sizes 3" through 6" based on valve torque, media or pressure values. Up to 1800 inch pounds of torque output. Valve can still be operated manually through the declutchable gear override. Weatherproof spring pack and all stainless steel top plate for maximum... [See More]
- Media: Chemical; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media
- Valve Type: Ball; Shut Off
- Valve Size: 3.00 to 6.00
from BI-TORQ® Valve Automation
For valves up to 150 inch pounds of Torque. Heavy Duty Spring Pack. The armed spring pack features weatherproof sealed spring housing and corrosion resistant epoxy paint. The reliable low stress clock springs assure quick closing action when the fusible links yield. Customized Mounting Hardware. A... [See More]
- Media: Chemical; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media
- Valve Type: Ball; Shut Off
- Valve Size: 0.25 to 1.25
from BI-TORQ® Valve Automation
For valves up to 830 inch pounds torque. Heavy Duty Spring Pack. The armed spring pack features weatherproof sealed spring housing and corrosion resistant epoxy paint. The reliable low stress clock springs assure quick closing action when the fusible links yield. Customized Mounting Hardware. A... [See More]
- Media: Chemical; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media
- Valve Type: Ball; Shut Off
- Valve Size: 1.50 to 3.00
from BI-TORQ® Valve Automation
Key Features. Automatic closure in case of ambient heat from fire, remote signal or local pushbutton. Can be installed on both fire safe approved quarter-turn ball or butterfly valves. Fully re-settable/testable for quarterly or annual maintenance. Stainless steel components; modular design for easy... [See More]
- Media: Chemical; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media
- Valve Type: Butterfly (optional feature); Block Valve