Drain Valves Tempering Valves and Thermally Actuated Valves
from ThermOmegaTech®
Operation. The DTV can be used in applications where a high temperature discharge flow to a drain or sewer must be tempered with cold water. The DTV is installed into the drain line such that the hot effluent passes over the thermal actuator of the DTV and this thermal actuator controls the... [See More]
- Valve Type: Control Valve; Drain; Mixing
- Maximum Pressure: 125.00
- Valve Size: 0.50 to 1.00
- Media Temperature: 250
from ThermOmegaTech®
Operation. A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are available with built-in leakage... [See More]
- Valve Type: Control Valve; Drain; Safety; Shut Off
- Maximum Pressure: 300.00
- Valve Size: 0.50 to 0.75
- Media Temperature: 300
from ThermOmegaTech®
Product Description. TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection,... [See More]
- Valve Type: Control Valve; Drain; Safety; Shut Off
- Maximum Pressure: 300.00
- Valve Size: 0.25 to 0.50
- Media Temperature: 300
from ThermOmegaTech®
Product Description. A safety hazard for plant personnel can occur when utilizing safety showers or eyewash stations if overheating of the pipes caused by solar radiation or steam/electric tracing results in extremely high temperatures at the point of use. The HAT/SP valve can be installed at the... [See More]
- Valve Type: Control Valve; Drain; Safety
- Maximum Pressure: 200.00
- Valve Size: 0.50 to 0.75
- Media Temperature: 300
from ThermOmegaTech®
Product Description. A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of use. The IC/SP valve prevents this safety hazard. When installed in safety showers, eyewash... [See More]
- Valve Type: Control Valve; Drain; Safety
- Maximum Pressure: 100.00
- Valve Size: 0.75
- Media Temperature: 200
from ThermOmegaTech®
Operation. The GURU ® DL2.1 is the most widely used and proven locomotive freeze protection valve in the world. It may be thought of as an automatic freeze-out plug with one important difference: The stainless steel GURU ® Cartridge releases itself from its body at a pre-set water... [See More]
- Valve Type: Control Valve; Drain; Safety
- Media: Water; Cold Water
- Valve Size: 1.25
- Primary Material: Stainless Steel
from ThermOmegaTech®
Operation. The GURU ® DL2.1 CH and CHS may be thought of as an automatic freeze-out plug with one important difference: The stainless steel GURU ® Cartridge releases itself from its body at a pre-set water temperature (35 °F or 40 °F), rather than being forced out by the tremendous... [See More]
- Valve Type: Control Valve; Drain; Safety
- Media: Water; Cold Water
- Valve Size: 2.00
- Primary Material: Stainless Steel
from ThermOmegaTech®
Operation. The Magnum GURU ® Plug is a higher discharge capacity version of the standard GURU ® Plug. The Magnum GURU ® Plug is a self-operating thermostatic drain valve that responds to engine coolant temperature and will pop open and drain when coolant reaches the setpoint (35 °F... [See More]
- Valve Type: Control Valve; Drain; Safety
- Media: Water; Cold Water
- Valve Size: 1.25
- Primary Material: Stainless Steel
from ThermOmegaTech®
Operation. The 1 ″ GURU PC ® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and piping at risk for freeze damage, occur when the car heat is turned off for... [See More]
- Valve Type: Control Valve; Drain; Safety
- Maximum Pressure: 120.00
- Valve Size: 1.00
- Media: Water; Cold Water ; Potable Water
from ThermOmegaTech®
Operation. The ¾ ” GURU PC ® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and piping at risk for freeze damage, occur when the car heat is turned... [See More]
- Valve Type: Angle; Control Valve; Drain; Safety
- Maximum Pressure: 60.00
- Valve Size: 0.75
- Media: Water; Cold Water ; Potable Water
from ThermOmegaTech®
Product Description. Relying on manually opening valves for freeze protection allows for human error or plugging of partially cracked valves. This annually accounts for large amounts of freeze damage resulting in huge monetary loss including repairing damaged equipment, piping, as well as system... [See More]
- Valve Type: Control Valve; Drain; Safety
- Maximum Pressure: 300.00
- Valve Size: 0.50 to 0.75
- Media Temperature: 300
from ThermOmegaTech®
Product Description. Relying on having to manually open valves for freeze protection allows for human error or plugging of partially cracked valves. This annually accounts for large amounts of freeze damage resulting in huge monetary losses including repairing damaged equipment, piping, as well as... [See More]
- Valve Type: Control Valve; Drain; Safety
- Maximum Pressure: 100.00 to 150.00
- Valve Size: 0.50 to 0.75
- Media Temperature: 300