Air Tempering Valves and Thermally Actuated Valves
from ThermOmegaTech®
Product Description. Number of Outlets: Single Outlet. Type of Fittings for TV/SC-A: Parker or Swagelok. Type of Extension: Stainless Steel. There are literally hundreds of applications for these compact, self-contained, automatic control valves. These ambient sensing valves can be used to turn on... [See More]
- Media: Air; Chemical; Water; Hot Water; Cold Water ; Gas; Steam
- Maximum Pressure: 200.00
- Valve Size: 0.38 to 0.50
- Media Temperature: 390
from ThermOmegaTech®
Product Description. There are many uses for these compact, self-contained, automatic valves. Ambient sensing valves can be used to turn on steam, air, gas or liquids compatible with Teflon and stainless steel in response to temperature change. Applications include automation of steam trace lines,... [See More]
- Media: Air; Chemical; Water; Hot Water; Cold Water ; Gas; Steam
- Maximum Pressure: 200.00
- Valve Size: 0.50 to 0.75
- Media Temperature: 388
from ThermOmegaTech®
Product Description. The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It ’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and automatically... [See More]
- Media: Air; Chemical; Water; Hot Water; Cold Water ; Gas; Steam
- Maximum Pressure: 200.00
- Valve Size: 0.38 to 0.50
- Media Temperature: 390
from ThermOmegaTech®
Product Description. Number of Outlets: Single Outlet. Type of Fittings for TV/SC-I: Parker or Swagelok. Type of Extension: Stainless Steel. The TV/SC-IR assures accurate temperature control in an instrument or analyzer enclosure. It ’s a reliable, economical alternative to costly, hazardous... [See More]
- Media: Air; Chemical; Water; Hot Water; Cold Water ; Gas; Steam; Glycol
- Maximum Pressure: 200.00
- Valve Size: 0.38 to 0.50
- Media Temperature: 390
from ThermOmegaTech®
Operation. A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are available with built-in leakage... [See More]
- Media: Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam; Glycol, Ketones, Oil
- Maximum Pressure: 300.00
- Valve Size: 0.50 to 0.75
- Media Temperature: 300
from ThermOmegaTech®
Product Description. TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection,... [See More]
- Media: Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
- Maximum Pressure: 300.00
- Valve Size: 0.25 to 0.50
- Media Temperature: 300
from ThermOmegaTech®
Product Description. These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. Controlling air flow to a vortex cooling device is a common application. Another common application is use of the TV/US-XR to control cooling... [See More]
- Media: Air; Chemical; Water; Hot Water; Cold Water ; Gas; Steam
- Maximum Pressure: 200.00
- Valve Size: 0.38 to 0.50
- Media Temperature: 388
from Radwell International
DISCONTINUED BY MANUFACTURER, MODULAR PLATFORM COMPONENTS, ALD6 SERIES, 3-PORT 316L VIM-VAR ALD VALVE, 1.1.5 INCH. W-SEAL, SC-01, NC THERMAL ACTUATOR, SOLENOID PILOT, MIN. PRESSURE 50 PSIG (345KPA). FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Valve Type: Pilot; Solenoid
from Radwell International
THERMAL EXPANSION VALVE, 3/8 INCH INLET, 1/2 INCH OUTLET, ODF CONNECTION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air