Iron (Cast/Ductile) Tube Fittings

5 Results
Kee® Klamp
from Kee Safety Inc.

The simple but effective engineering principle of the Kee Klamp Fitting is the foundation of the most versatile pipe connection system available. There are many variations of fittings to suit wide-ranging applications, providing the versatility to achieve virtually any structural configuration. [See More]

  • Material: Iron (Cast/Ductile)
  • English Size: 0.250 to 2.000
  • Fitting Type: Elbow Fitting
Mechanical-T Outlet for Copper Piping -- Style 622
from Victaulic Co. of America

Provides a direct branch connection at any location on K, L, and M copper tubing. Available for joining CTS copper tube. Sizes from 2 ½ - 4 ″ | DN65 - DN100. Pressures up to 300 psi | 2068 kPa | 21 bar [See More]

  • Material: Brass/Bronze; Iron (Cast/Ductile)
  • English Size: 2.500 to 4.000
  • Fitting Type: Tee Fitting
Type L84 - Cast Iron Plug -- L84-6
from Kee Safety Inc.

A metal drive-in plug, which is difficult to remove after installation. For proper insertion, a rubber mallet should be used. [See More]

  • Material: Iron (Cast/Ductile)
  • English Size: 1.000
  • Connection Type: Weld Connection (Butt or Socket)
QuickVic™ Rigid Coupling for Copper Piping -- Style 607
from Victaulic Co. of America

Installation-Ready design. For joining CTS copper tube. Designed for use on K, L, M or DWV copper tubing. Sizes from 2 -- 8 ″ | DN50 -- DN200. Pressures up to 300 psi | 2068 kPa | 21 bar. Optional galvanized housing coating [See More]

  • Material: Iron (Cast/Ductile)
  • English Size: 2.000 to 8.000
  • Fitting Type: Coupling Fitting
Rigid Coupling for Copper Piping -- Style 606
from Victaulic Co. of America

Eliminates brazing or soldering. Available for joining CTS and Australian Standard (AS) copper tube. Available in sizes from 2 – 6 ″ | DN50 -DN150. Pressures up to 355 psi | 2448 kPa | 24 bar. WRAS approved gasket [See More]

  • Material: Iron (Cast/Ductile)
  • English Size: 2.000 to 6.000
  • Fitting Type: Coupling Fitting